- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Size Code
- Operating Temperature-Max
- Resistance
- Rohs Code
Attribute column
Manufacturer
ROHM Semiconductor Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR006YLPF49R9 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | - | SMT | 0.3 mm | Active | Yes | 1% | - | - | EAR99 | 200 ppm/°C | 49.9 Ω | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() MCR006YLPF3001 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 1% | - | - | EAR99 | 200 ppm/°C | 3000 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; IATF 16949 | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() MCR004YZPF1201 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.13 mm | 0.4 mm | RECTANGULAR PACKAGE | SMT | 0.2 mm | Active | Yes | 1% | e3 | - | EAR99 | 250 ppm/°C | 1200 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | TS 16949 | 0.031 W | 15 V | 01005 | 70 °C | ||
![]() MCR004YZPF4300 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.13 mm | 0.4 mm | RECTANGULAR PACKAGE | SMT | 0.2 mm | Active | Yes | 1% | e3 | - | EAR99 | 250 ppm/°C | 430 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | TS 16949 | 0.031 W | 15 V | 01005 | 70 °C | ||
![]() MCR10FZPJ330 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR006YLPF1400 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 1% | - | - | EAR99 | 200 ppm/°C | 140 Ω | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() MCR18EZHMFX1503 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | 1% | e3 | Yes | - | 100 ppm/°C | 150000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() MCR10EZHMFX2211 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 155 °C | -55 °C | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 2210 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() MCR004RZPJ473 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.13 mm | 0.4 mm | RECTANGULAR PACKAGE | SMT | 0.2 mm | Active | Yes | 5% | e3 | - | EAR99 | 250 ppm/°C | 47000 Ω | Tin (Sn) | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | TS 16949 | 0.031 W | 15 V | 01005 | 70 °C | ||
![]() MCR01MZSD470 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | End Of Life | Yes | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 47 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.063 W | 50 V | 0402 | 70 °C | ||
![]() MCR03EZHEJ.104 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR006YLPD3001 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 0.5% | - | - | EAR99 | 100 ppm/°C | 3000 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; IATF 16949 | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() MCR10EZHMFX3571 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 3570 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() MCR004RZPF1000 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.13 mm | 0.4 mm | RECTANGULAR PACKAGE | SMT | 0.2 mm | Active | Yes | 1% | e3 | - | EAR99 | 250 ppm/°C | 100 Ω | TIN | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | TS 16949 | 0.031 W | 15 V | 01005 | 70 °C | ||
![]() MCR01MZPEF1003 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18EZHFX1501 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | 1% | e3 | Yes | - | 100 ppm/°C | 1500 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() MCR03EZHF912 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 155 °C | -55 °C | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Obsolete | Yes | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 9100 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | Tape, Paper | Chip | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | - | ||
![]() MCR18EZHEJ1R8 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR006YLPF9102 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 1% | - | - | EAR99 | 200 ppm/°C | 91000 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; IATF 16949 | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() MCR004RZPJ203 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.13 mm | 0.4 mm | RECTANGULAR PACKAGE | SMT | 0.2 mm | Active | Yes | 5% | e3 | - | EAR99 | 250 ppm/°C | 20000 Ω | Tin (Sn) | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | TS 16949 | 0.031 W | 15 V | 01005 | 70 °C |