- Frequency
- Gain
- Lead Free
- Length
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Functions
- Number of Mixers
- Number of Terminations
Attribute column
Manufacturer
ROHM Semiconductor RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Power Supplies | Temperature Grade | Operating Supply Current | Gain | Telecom IC Type | RF Type | Secondary Attributes | Noise Figure | Number of Mixers | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BH4127FV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16 | Tape & Reel (TR) | 1998 | BA4127 | - | yes | Not For New Designs | 1 (Unlimited) | 16 | EAR99 | - | 85°C | -40°C | 2.3V~5.5V | DUAL | GULL WING | - | 1 | - | 900MHz | - | - | Not Qualified | 3V | INDUSTRIAL | 6.6mA | 20dB | - | Cordless Phones | Mixer/Detector | 9.7dB | 1 | 5mm | 4.4mm | 1.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() BA4116FV-E2 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16 | Tape & Reel (TR) | 1998 | BA4116 | e3/e2 | yes | Obsolete | 1 (Unlimited) | 16 | - | TIN/TIN COPPER | 85°C | -30°C | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 10MHz~150MHz | 10 | 16 | - | - | OTHER | 4.2mA | 18dB | TELECOM CIRCUIT | Cordless Phones | Mixer/Detector | - | 1 | 5mm | 4.4mm | 1.15mm | No | ROHS3 Compliant | Lead Free | ||
![]() BH4138FV-E2 ROHM Semiconductor | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | Tape & Reel (TR) | 1998 | BA4138 | e3/e2 | yes | Not For New Designs | 1 (Unlimited) | 16 | - | TIN/TIN COPPER | 85°C | -40°C | 2.3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 10MHz~200MHz | 10 | 16 | Not Qualified | - | INDUSTRIAL | 3.9mA | 12.5dB | RF FRONT END CIRCUIT | Digital Cellular Phones | - | 8.5dB | 1 | 5mm | 4.4mm | 1.15mm | - | ROHS3 Compliant | Contains Lead |