- Mounting Type
- Function
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Polarization
- Sensing Range
- Test Conditions
- Voltage - Supply
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
ROHM Semiconductor Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Additional Feature | Max Power Dissipation | Voltage - Supply | Current Rating | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Termination Type | Operating Supply Current | Polarization | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Output Polarity | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Input Mode | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU52012HFV-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | Not For New Designs | 1 (Unlimited) | 6 | - | Unipolar Switch | CMOS OUTPUT | - | 1.65V~3.3V | 3.5μA | Unipolar Switch | 5.5μA | 1.6mm | 1.2 mm | - | Push-Pull | 500μA | 2.5V | South Pole | 1.8V | - | - | South Pole | 3.5μA | 536mW | 500μA | 5.5μA | - | Hall Effect | - | 5mT Trip, 0.6mT Release | 0.9 mT | 0.20-1.60V | 0.6 mT | - | - | - | - | - | 0.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BD7411G-TR ROHM Semiconductor | In Stock | - | - | 20 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | Bipolar Switch | SEATED HEIGHT-MAX | 540mW | 4.5V~5.5V | - | Omnipolar Switch | - | - | - | - | Push-Pull | 1mA | 5V | - | 5V | - | - | North Pole, South Pole | 2mA | 540mW | 1mA | 4mA | INVERTING | Hall Effect | PLASTIC | ±5.6mT Trip, ±1.5mT Release | 0.4 mT | 0.40-4.60V | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU52013HFV-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | Unipolar Switch | CMOS OUTPUT | 536mW | 1.65V~3.3V | 3.5μA | Unipolar Switch | - | 1.6mm | 1.2 mm | - | Push-Pull | 500μA | 2.5V | North Pole | 1.8V | - | - | North Pole | 3.5μA | 536mW | 500μA | 5.5μA | - | Hall Effect | - | -5mT Trip, -0.6mT Release | 0.9 mT | 0.20-1.60V | -2.1 mT | -3 mT | - | - | - | - | 0.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU52011HFV-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | yes | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | Omnipolar Switch | SEATED HEIGHT-MAX | 536mW | 1.65V~3.3V | 5μA | Omnipolar Switch | - | 1.6mm | 1.2 mm | - | Push-Pull | 500μA | 2.5V | - | 1.8V | - | - | North Pole, South Pole | 5μA | 536mW | 500μA | 8μA | INVERTING | Hall Effect | PLASTIC | ±5mT Trip, ±0.6mT Release | 0.9 mT | 0.20-1.60V | 0.6 mT | - | - | - | - | - | 0.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BU52012NVX-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | 4 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | Not For New Designs | 1 (Unlimited) | 4 | - | Unipolar Switch | CMOS OUTPUT | - | 1.65V~3.6V | - | Unipolar Switch | 5.5μA | 1.6mm | 1.2 mm | - | Push-Pull | 500μA | 1.8V | South Pole | - | - | 3.5μA | South Pole | - | - | 500μA | 5.5μA | - | Hall Effect | - | 5mT Trip, 0.6mT Release | 0.9 mT | 0.20-1.60V | 0.6 mT | 5 mT | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU52040HFV-TR ROHM Semiconductor | In Stock | - | - | 11 Weeks | - | - | Surface Mount | SOT-665 | YES | 5 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | Bipolar Switch | CMOS COMPATIBLE | 536mW | 1.65V~3.3V | 200μA | Latch | - | 1.6mm | 1.2 mm | - | Push-Pull | 500μA | - | South Pole | 1.8V | - | - | South Pole | 200μA | 536mW | 500μA | 300μA | - | Hall Effect | - | 5mT Trip, -5mT Release | 6 mT | 0.20-1.60V | - | - | - | - | - | - | 0.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU52054GWZ-E2 ROHM Semiconductor | In Stock | - | - | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-XFBGA, CSPBGA | - | 4 | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | yes | Active | 1 (Unlimited) | 4 | - | Bipolar Switch, Omnipolar Switch | SEATED HEIGHT-MAX | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | 0.8mm | 0.8 mm | - | Push-Pull | 500μA | - | - | 1.8V | - | 5μA | North Pole, South Pole | 5μA | 100mW | 500μA | 8μA | INVERTING | Hall Effect | - | ±7.9mT Trip, ±3.5mT Release | 0.9 mT | 0.20-1.60V | 3.5 mT | 7.9 mT | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU52077GWZ-E2 ROHM Semiconductor | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 4-XFBGA, CSPBGA | YES | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | 0.8mm | 0.8 mm | - | CMOS | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±19mT Trip, ±10.1mT Release | 0.9 mT | 1.60-0.20V | 10.1 mT | 19 mT | - | - | - | - | 0.4mm | - | - | ROHS3 Compliant | - | ||
![]() BU52075GWZ-E2 ROHM Semiconductor | In Stock | - | - | 13 Weeks | - | - | Surface Mount | 4-XFBGA, CSPBGA | YES | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | 0.8mm | 0.8 mm | - | CMOS | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±11.6mT Trip, ±6.5mT Release | 0.9 mT | 1.60-0.20V | 6.5 mT | 11.6 mT | - | - | - | - | 0.4mm | - | - | ROHS3 Compliant | - | ||
![]() BU52078GWZ-E2 ROHM Semiconductor | In Stock | - | - | 14 Weeks | - | - | Surface Mount | 4-XFBGA, CSPBGA | YES | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | 0.8mm | 0.8 mm | - | CMOS | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±30mT Trip, ±16.4mT Release | 1.6 mT | 0.2-1.6V | 16.4 mT | 30 mT | - | - | - | - | 0.4mm | - | - | ROHS3 Compliant | - | ||
![]() BU52051NVX-TR ROHM Semiconductor | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | 4 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | Not For New Designs | 1 (Unlimited) | 4 | - | Omnipolar Switch | CMOS COMPATIBLE | 2.049W | 1.65V~3.6V | - | Omnipolar Switch | - | 1.6mm | 1.2 mm | 400mV | Push-Pull | 500μA | 3V | - | 1.8V | - | 8μA | North Pole, South Pole | 5A | - | 500μA | 8μA | INVERTING | Hall Effect | PLASTIC | ±7.9mT Trip, ±3.5mT Release | 0.9 mT | 0.2-1.6V | 0.6 mT | 5 mT | - | - | - | - | 0.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU52001GUL-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, CSPBGA | - | 4 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | yes | Not For New Designs | 1 (Unlimited) | 4 | SMD/SMT | Omnipolar Switch | SEATED HEIGHT-MAX | 420mW | 2.4V~3.3V | - | Omnipolar Switch | - | 1.1mm | 1.1 mm | - | Push-Pull | 1mA | - | - | 3V | - | - | North Pole, South Pole | 8μA | 420mW | 1mA | 12μA | INVERTING | Hall Effect | PLASTIC | ±5.5mT Trip, ±0.8mT Release | 0.8 mT | - | 0.8 mT | 5.5 mT | - | - | - | - | 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU52061NVX-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | 4 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | yes | Not For New Designs | 1 (Unlimited) | 4 | - | Bipolar Switch, Omnipolar Switch | SEATED HEIGHT-MAX | - | 1.65V~3.6V | - | Omnipolar Switch | 7μA | 1.6mm | 1.2 mm | - | Push-Pull | 500μA | - | - | 1.8V | - | 4μA | North Pole, South Pole | 4μA | 2.049W | 500μA | 7μA | INVERTING | Hall Effect | - | ±4.7mT Trip, ±1.2mT Release | 0.9 mT | 0.20-1.60V | 1.2 mT | - | - | - | - | - | 0.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU52272NUZ-ZE2 ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 4-XFDFN Exposed Pad | YES | - | 25°C | - | -40°C~85°C | Cut Tape (CT) | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | 1.4mm | 1.1 mm | - | CMOS | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±3.2mT Trip, ±1.2mT Release | 0.4 mT | 0.2-1.6V | 1.2 mT | 3.2 mT | - | - | - | - | 0.43mm | - | - | ROHS3 Compliant | - | ||
![]() BU52055GWZ-E2 ROHM Semiconductor | In Stock | - | - | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-XFBGA, CSPBGA | - | 4 | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | yes | Active | 1 (Unlimited) | 4 | - | Bipolar Switch, Omnipolar Switch | SEATED HEIGHT-MAX | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | 0.8mm | 0.8 mm | - | Push-Pull | 500μA | - | - | 1.8V | - | 5μA | North Pole, South Pole | 5μA | 100mW | 500μA | 8μA | INVERTING | Hall Effect | - | ±5.5mT Trip, ±1.5mT Release | 0.8 mT | 0.20-1.60V | 1.5 mT | 5.5 mT | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU52004GUL-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, CSPBGA | - | 4 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | yes | Not For New Designs | 1 (Unlimited) | 4 | SMD/SMT | Omnipolar Switch | CMOS OUTPUT, DUAL OUTPUT | 420mW | 2.4V~3.3V | - | Omnipolar Switch | - | 1.1mm | 1.1 mm | - | Push-Pull | 1mA | - | - | 3V | - | - | North Pole, South Pole | 8μA | 420mW | 1mA | 12μA | INVERTING | Hall Effect | - | ±5.5mT Trip, ±0.8mT Release | 0.8 mT | - | 0.8 mT | 5.5 mT | - | - | - | - | 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU52015GUL-E2 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, CSPBGA | - | 4 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | yes | Not For New Designs | 1 (Unlimited) | 4 | SMD/SMT | Omnipolar Switch | DUAL OUTPUT, SEATED HEIGHT-MAX | 420mW | 1.65V~3.3V | - | Omnipolar Switch | - | 1.1mm | 1.1 mm | - | Push-Pull | 500μA | 2.5V | - | 1.8V | - | - | North Pole, South Pole | 5μA | 420mW | 500μA | 8μA | INVERTING | Hall Effect | PLASTIC | ±5mT Trip, ±0.6mT Release | 0.9 mT | 0.20-1.60V | 0.6 mT | 5 mT | - | - | - | - | 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU52092GWZ-E2 ROHM Semiconductor | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 4-XFBGA, CSPBGA | YES | - | 25°C | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | 0.8mm | 0.8 mm | - | CMOS | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | - | - | ±3.2mT Trip, ±1.2mT Release | 0.4 mT | 0.2-1.6V | 1.2 mT | 3.2 mT | - | - | - | - | 0.4mm | - | - | ROHS3 Compliant | - | ||
![]() BU52742GUL-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-XFBGA | - | 6 | 25°C | - | -25°C~85°C TA | Tape & Reel (TR) | 2010 | - | Not For New Designs | 1 (Unlimited) | 6 | - | - | - | - | 2.4V~3.6V | - | Bipolar Switch | 10mA | - | - | - | Push-Pull | 1mA | 3V | South Pole | 3V | - | - | South Pole | - | - | 1mA | 10mA | - | Hall Effect | - | 15mT Trip, -15mT Release | - | - | 15 mT | 15 mT | BIPOLAR(LATCHED) | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU52053NVX-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | 4 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | yes | Not For New Designs | 1 (Unlimited) | 4 | - | Bipolar Switch, Omnipolar Switch | SEATED HEIGHT-MAX | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | 1.6mm | 1.2 mm | - | Push-Pull | 500μA | - | - | 1.8V | - | 5μA | North Pole, South Pole | 5μA | 2.049W | 500μA | 8μA | INVERTING | Hall Effect | - | ±5mT Trip, ±0.6mT Release | 0.9 mT | 0.20-1.60V | 0.6 mT | 5 mT | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | Lead Free |