- Mounting Type
- Function
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Polarization
- Sensing Range
- Test Conditions
- Voltage - Supply
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
ROHM Semiconductor Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Additional Feature | Max Power Dissipation | Voltage - Supply | Reach Compliance Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Termination Type | Polarization | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Output Polarity | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BU52492NUZ-ZE2 ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 4-XFDFN Exposed Pad | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | - | - | - | CMOS | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±3.7mT Trip, ±0.7mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU52025G-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2008 | yes | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | Omnipolar Switch | SEATED HEIGHT-MAX | 540mW | 2.4V~3.6V | - | Omnipolar Switch | - | 2.9mm | 1.6 mm | 3.6V | Push-Pull | 1mA | 3V | 3V | - | North Pole, South Pole | 8μA | 540mW | 1mA | 12μA | INVERTING | Hall Effect | PLASTIC | ±5.5mT Trip, ±0.8mT Release | 0.8 mT | 0.40-2.60V | 0.8 mT | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BU52494NUZ-ZE2 ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 4-XFDFN Exposed Pad | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | - | - | - | CMOS | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±7.9mT Trip, ±3.8mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU52271NUZ-ZE2 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 4-XFDFN Exposed Pad | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | compliant | Omnipolar Switch | 8μA | - | - | - | CMOS | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±2.5mT Trip, ±0.5mT Release | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BU52177GXZ-E2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | - | - | Surface Mount | 4-XFBGA, CSPBGA | YES | - | 25°C | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | Omnipolar Switch | 8μA | 0.65mm | 0.65 mm | - | CMOS | - | - | - | SOLDER | North Pole, South Pole | - | - | - | - | - | - | - | ±19mT Trip, ±10.1mT Release | 0.9 mT | 0.2-1.6V | 10.1 mT | 19 mT | 0.33mm | - | - | ROHS3 Compliant | - |