- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Packaging
- Part Status
- Published
- RoHS Status
- Sensing Distance
- B.P.F. Center Frequency
- Mount
- Orientation
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Optical Sensors - Photo Detectors - Remote Receiver
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Applications | HTS Code | Voltage - Supply | Orientation | Number of Functions | Supply Voltage | Operating Supply Voltage | Configuration | Operating Supply Current | Nominal Supply Current | Output Current | Viewing Angle | Supply Current-Max | Optoelectronic Device Type | Min Output Voltage | Sensing Distance | Wavelength | On-State Current-Max | Max Supply Voltage (DC) | B.P.F. Center Frequency | Infrared Range | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM7138-V4R ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | RPM7138-R | - | yes | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 4.5V~5.5V | Side View | 1 | 5V | 5.5V | COMPLEX | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 4.5V | 15m | - | 0.002A | - | 37.9kHz | YES | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RPM7238-H4R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | RPM7238-R | - | - | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 2.7V~3.6V | Top View | 1 | 3V | 3.6V | COMPLEX | 500μA | 300μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 2.5V | 15m | - | 0.002A | - | 37.9kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPMS1371-H19E4A ROHM Semiconductor | In Stock | - | - | - | Surface Mount | - | SMD/SMT | 3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | RPMS1371-H19 | e3 | yes | Obsolete | 3 (168 Hours) | Matte Tin (Sn) | - | 8541.40.80.00 | 2.7V~3.6V | Top View | - | - | - | - | 300μA | 300μA | 2mA | 32 ° | - | - | 2.5V | 8m | - | - | - | 36.7kHz | - | 2.49mm | 4.33mm | 2.45mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RPM7138-H9R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | RPM7138-R | - | yes | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 4.5V~5.5V | Top View | 1 | 5V | 5.5V | COMPLEX | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 4.5V | 15m | - | 0.002A | - | 37.9kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM6937-V4 ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 3 | ROUND | -30°C~100°C TA | Bulk | 2008 | RPM6900 | e2 | yes | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | REMOTE CONTROL | - | 4.5V~5.5V | Side View | 1 | 6.3V | 5.5V | COMPLEX | 1.5mA | - | - | - | 0.002mA | LOGIC OUTPUT PHOTO IC | - | 16m | - | 0.0025A | - | 36.7kHz | YES | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RPM7140-R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | RPM7140-R | - | yes | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 4.5V~5.5V | Side View | 1 | 5V | 5.5V | COMPLEX | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 4.5V | 15m | - | 0.002A | - | 40.0kHz | YES | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RPM7240-H9R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | - | - | yes | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 2.7V~3.6V | Top View | 1 | 3V | 3.6V | COMPLEX | 500μA | 300μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 2.5V | 15m | - | 0.002A | - | 40.0kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM7240-H4R ROHM Semiconductor | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | - | - | yes | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 2.7V~3.6V | Top View | 1 | 3V | 3.6V | COMPLEX | 500μA | 300μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 2.5V | 15m | - | 0.002A | - | 40.0kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM7238-H13R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | RPM7238-R | - | - | Obsolete | 3 (168 Hours) | - | REMOTE CONTROL | - | 2.7V~3.6V | Side View | 1 | 3V | 3.6V | COMPLEX | 500μA | 300μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 2.5V | 15m | - | 0.002A | - | 37.9kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM7138-R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | RPM7138-R | - | yes | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 4.5V~5.5V | Side View | 1 | 5V | 5.5V | COMPLEX | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 4.5V | 15m | - | 0.002A | - | 37.9kHz | YES | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RPM5338-H12E4A ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 8 | - | -10°C~75°C TA | Tape & Reel (TR) | 2006 | RPM5300 | e3 | yes | Obsolete | 3 (168 Hours) | Matte Tin (Sn) | - | - | 2.7V~3.6V | Top View | - | 3V | 3.6V | - | 500μA | 300μA | - | 38 ° | - | - | 2.5V | 12m | - | - | - | 37.9kHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM7138-H4R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | RPM7138-R | - | yes | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 4.5V~5.5V | Top View | 1 | 5V | 5.5V | COMPLEX | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 4.5V | 15m | 940 nm | 0.002A | 5V | 37.9kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPMS2381-H19E4A ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | Matte Tin (Sn) | - | 8541.40.80.00 | 4.5V~5.5V | Top View | - | - | - | - | 950μA | 950μA | 2mA | 32 ° | - | - | 4.5V | 8m | - | - | - | 37.9kHz | - | 2.49mm | 4.33mm | 2.45mm | No | No SVHC | RoHS Compliant | - | ||
![]() RPM7138-H8R ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | RPM7138-R | - | yes | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 4.5V~5.5V | Top View | 1 | 5V | 5.5V | COMPLEX | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 4.5V | 15m | - | 0.002A | - | 37.9kHz | YES | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RPM6938 ROHM Semiconductor | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | 3 | ROUND | -30°C~100°C TA | Bulk | 2008 | RPM6900 | e2 | yes | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | REMOTE CONTROL | - | 4.5V~5.5V | Side View | 1 | 6.3V | 5.5V | COMPLEX | 1.5mA | - | - | - | 0.002mA | LOGIC OUTPUT PHOTO IC | - | 16m | - | 0.0025A | - | 37.9kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPM7140-H4R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | RPM7140-R | - | yes | Obsolete | 1 (Unlimited) | - | REMOTE CONTROL | - | 4.5V~5.5V | Top View | 1 | 5V | 5.5V | COMPLEX | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 4.5V | 15m | - | 0.002A | - | 40.0kHz | YES | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RPM7136-H4R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2004 | - | - | yes | Obsolete | 3 (168 Hours) | - | REMOTE CONTROL | - | 4.5V~5.5V | Top View | 1 | 5V | 5.5V | COMPLEX | 1.5mA | 850μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 4.5V | 15m | - | 0.002A | - | 36.0kHz | YES | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RPM6940 ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | -30°C~100°C TA | Bulk | 2008 | RPM6900 | e2 | yes | Obsolete | 3 (168 Hours) | Tin/Copper (Sn/Cu) | REMOTE CONTROL | - | 4.5V~5.5V | Side View | 1 | 6.3V | 5.5V | COMPLEX | 1.5mA | - | - | - | 0.002mA | LOGIC OUTPUT PHOTO IC | - | 16m | - | 0.0025A | - | 40.0kHz | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPMS2381-H19E4AV ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | 3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | Top View | - | - | - | - | 950μA | - | 2mA | - | - | - | - | 8m | - | - | - | 37.9kHz | - | 2.49mm | 4.33mm | 2.45mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RPM7137-H8R ROHM Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 3 | ROUND | -10°C~75°C TA | Bulk | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | REMOTE CONTROL | - | 4.5V~5.5V | Top View | 1 | 5V | 5.5V | COMPLEX | 1.5mA | 950μA | 2mA | 35 ° | - | LOGIC OUTPUT PHOTO IC | 4.5V | 15m | - | 0.002A | - | 36.7kHz | YES | - | - | - | - | - | ROHS3 Compliant | - |