- Accuracy
- Applications
- Body Breadth
- Body Height
- Body Length or Diameter
- Factory Lead Time
- Features
- Housing
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Operating Temperature
Attribute column
Manufacturer
ROHM Semiconductor Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Features | Pressure Range-Min | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM1383AGLV-ZE2 ROHM Semiconductor | In Stock | - | - | 17 Weeks | 12-VFLGA | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 3 (168 Hours) | Board Mount | IT ALSO HAVE PRESSURE SENSING MODE RELATIVE | 1.7V~3.6V | 16 b | SMD (SMT) Tab | 2.5mm | 2.5 mm | I2C | ±1% | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Absolute | No Port | 290.08PSI (2000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 15.95 Psi | Temperature Compensated | - | 1mm | ROHS3 Compliant | Lead Free | ||
![]() BM1386GLV-ZTR ROHM Semiconductor | In Stock | - | Datasheet | 17 Weeks | 10-VFLGA | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | Board Mount | - | 1.7V~3.6V | - | SMD (SMT) Tab | 2mm | 2 mm | I2C | ±1% | - | Absolute | No Port | 290PSI (2000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 18.85 Psi | Temperature Compensated | 4.35 Psi | 1mm | ROHS3 Compliant | - |