- Accuracy
- Mounting Type
- Operating Temperature
- Output
- Output Function
- Output Type
- Package / Case
- Packaging
- Selectable Hysteresis
- Switching Temperature
- Trip Temperature Threshold
- Voltage - Supply
Attribute column
Manufacturer
ROHM Semiconductor Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Voltage - Supply | Output | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Power Supplies | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Current | Accuracy | Current - Supply | Product Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Switching Temperature | Selectable Hysteresis | Product | Trip Temperature Threshold | Features | Product Category | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BDE1100G-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | 540mW | 2.9V~5.5V | Active Low | 2.9mm | 1.6 mm | - | Open Drain | 5mA | 3V | - | - | SOLDER | 16μA | - | 16μA | 1.2mA | ±4°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.9V | 110°C | No | - | Hot | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BDJ0650HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active Low | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 65°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDJ0600HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active Low | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 60°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDE0700G-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.9V~5.5V | Active Low | 2.9mm | 1.6 mm | - | Open Drain | 5mA | 3V | - | - | SOLDER | 16μA | - | 16μA | - | ±4°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | 70°C | No | - | Hot | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BDE0600G-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | 540mW | 2.9V~5.5V | Active Low | 2.9mm | 1.6 mm | - | Open Drain | 5mA | 3V | - | - | SOLDER | 16μA | - | 16μA | - | ±4°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.5V | 60°C | No | - | Hot | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BDJ0700HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active Low | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 70°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDE1204G-TR ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 5-SSOP | - | - | - | - | - | - | - | - | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | 130°C | -30°C | - | 540mW | 2.9V~5.5V | Active Low | - | - | 1.75V | Open Drain | 5mA | - | 5.5V | 2.9V | - | 16μA | - | 16μA | 1.2mA | ±4°C | 16μA | - | OverTemp, VTemp | - | 5.5V | 2.9V | 120°C | No | - | Hot | - | - | 1.1mm | 2.9mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BDE0900G-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | BDE0900G-TR | - | - | - | - | - | - | - | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | 2.9V~5.5V | Active Low | - | - | 1.75V | Open Drain | 5mA | 3V | - | - | - | 16μA | - | 16μA | - | ±4°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | 90°C | No | - | Hot | - | - | 1.25mm | 2.9mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BDJ0901HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active High | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 90°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDE0800G-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | 540mW | 2.9V~5.5V | Active Low | 2.9mm | 1.6 mm | - | Open Drain | 5mA | 3V | - | - | SOLDER | 16μA | - | 16μA | - | ±4°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.5V | 80°C | No | - | Hot | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BDJ0801HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active High | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 80°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDJ0700AHFV-TR Rohm Semiconductor | In Stock | - | - | - | - | - | Surface Mount | SOT-665 | - | 5-HVSOF | - | ROHM Semiconductor | 3000 | ROHM Semiconductor | + 100 C | Rohm Semiconductor | - 30 C | MSL 1 - Unlimited | Not For New Designs | Details | -30°C ~ 100°C | Cut Tape | - | - | - | - | - | - | - | - | - | Sensors | - | 2.4 V ~ 5.5 V | Active Low | - | - | - | Open Drain | - | - | - | - | - | - | 5mA | - | - | ±2.5°C | 7.5μA | Thermostats | OverTemp, VTemp | - | - | - | 70°C | No | Thermometers and Thermostats | Hot | - | Thermostats | - | - | - | - | - | - | - | ||
![]() BDE1000G-TR ROHM Semiconductor | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | 540mW | 2.9V~5.5V | Active Low | 2.9mm | 1.6 mm | - | Open Drain | 5mA | 3V | - | - | SOLDER | 16μA | - | 16μA | - | ±4°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.9V | 100°C | No | - | Hot | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BDJ0800HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active Low | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 80°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDJ0751HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active High | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 75°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDJ0550HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active Low | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 55°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDJ0701HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active High | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 70°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDJ0851HFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | 5 | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active High | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 7.5μA | - | 7.5μA | 1.2mA | ±2.5°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | 85°C | No | - | Hot | - | - | - | - | - | 0.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() BDJ0601HFV-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | SOT-665 | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | Active High | 1.6mm | 1.2 mm | - | Open Drain | 5mA | 2.8V | - | - | SOLDER | 12μA | - | - | - | ±2.5% | - | - | OverTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | 60°C | No | - | Hot | - | - | - | - | - | 0.6mm | - | ROHS3 Compliant | - | ||
![]() BDJ0600AHFV-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | SOT-665 | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.4V~5.5V | Active Low | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | ±2.5°C | 12μA | - | OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | 60°C | Yes | - | Hot | Selectable Hysteresis | - | - | - | - | - | - | ROHS3 Compliant | - |