- Accuracy
- Mounting Type
- Operating Temperature
- Output
- Output Function
- Output Type
- Package / Case
- Packaging
- Selectable Hysteresis
- Switching Temperature
- Trip Temperature Threshold
- Voltage - Supply
Attribute column
Manufacturer
ROHM Semiconductor Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Power Dissipation | Voltage - Supply | Output | Output Type | Max Output Current | Operating Supply Voltage | Operating Supply Current | Accuracy | Output Function | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BDE1250G-TR ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -30°C~130°C | Tape & Reel (TR) | 2008 | Active | 1 (Unlimited) | 540mW | 2.9V~5.5V | Active Low | Open Drain | 5mA | 5.5V | 16μA | ±4°C | OverTemp, VTemp | 5.5V | 2.5V | 125°C | No | Hot | ROHS3 Compliant | Lead Free |