- IP Rating
- Series
- Body Material
- Enclosure Type
- NEMA Rating
- Special Features
- Shielded
- Weight
- Range
- Applications
- Standards Met
- Material
Attribute column
Manufacturer
Rose Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | NEMA Rating | Range | Special Features | Standards Met | Series | Applications | Shielded | Enclosure Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 370044210 Rose | In Stock | - | - | - | - | 304 Stainless Steel | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | IGS | - | - | - | IP66 | - | - | - | ||
![]() 37202012 Rose | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() 02256012 Rose | In Stock | - | - | - | - | Polyester | - | 2256012 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0211634000 Rose | In Stock | - | - | - | - | PET | - | - | Hidden External Hinge, Polycase version with integrated handle, Standard version or with window | IEC 60243-1 | Mini-Polyglas | General Purpose | - | - | IP65 | - | - | - | ||
![]() 772100000 Rose | In Stock | - | - | - | 790g | Die Cast Aluminium | - | Electronic Enclosures | - | - | Multitronic | - | Yes | - | IP40 | - | - | - | ||
![]() 01061900 Rose | In Stock | - | - | - | 320g | Die Cast Aluminium | - | - | - | - | Aluminium Standard | - | No | Electrical / Industrial | IP66 | - | - | - | ||
![]() 0212025900 Rose | In Stock | - | - | - | - | ABS | - | - | Hidden External Hinge, Polycase version with integrated handle, Standard version or with window | IEC 60243-1 | Mini-Polyglas | General Purpose | - | - | IP65 | - | - | - | ||
![]() 020816060 Rose | In Stock | - | - | - | 405g | Glass Fibre Reinforced Thermoset Polyester, Graphite | NEMA 4X | Polyester Enclosure | - | - | Polyester Standard | - | No | Electrical / Industrial | IP66 | - | - | - | ||
![]() 20819080 Rose | In Stock | - | - | - | 530g | Glass Fibre Reinforced Thermoset Polyester, Graphite | - | Polyester Enclosure | - | - | Polyester Standard | - | No | - | IP66 | - | - | - | ||
![]() 021212090 Rose | In Stock | - | - | - | 750g | Glass Fibre Reinforced Thermoset Polyester, Graphite | - | Polyester Enclosure | - | - | Polyester Standard | - | No | - | IP66 | - | - | - | ||
![]() 021222090 Rose | In Stock | - | - | - | - | Polyester | - | - | - | - | Polyester Standard | - | No | - | IP66 | - | - | - | ||
![]() 168802008 Rose | In Stock | - | - | Fibreglass Reinforced Polyester | - | - | - | - | - | - | - | - | - | - | IP66 | 75mm | 75mm | 121mm | ||
![]() 2702020000 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | IP65 | - | - | - | ||
![]() 2701020100 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | IP40 | - | - | - | ||
![]() 2701021000 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | IP40 | - | - | - | ||
![]() 2701060000 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | IP40 | - | - | - | ||
![]() 2701020000 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Handheld | IP40 | - | - | - | ||
![]() 261222090 Rose | In Stock | - | - | - | - | - | NEMA 4X | - | - | - | - | - | - | Electrical / Industrial | IP66 | - | - | - | ||
![]() 2608190600 Rose | In Stock | - | - | - | - | - | NEMA 4X | - | - | - | - | - | - | Electrical / Industrial | IP66 | - | - | - | ||
![]() 04.15 18 08 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Electrical / Industrial | IP66 | - | - | - |