- IP Rating
- Series
- Body Material
- Enclosure Type
- NEMA Rating
- Special Features
- Shielded
- Weight
- Range
- Applications
- Standards Met
- Material
Attribute column
Manufacturer
Rose Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Body Material | Base Product Number | Built-in diameter | Degree of protection (IP) | For Use With | Manufacturer | Manufacturer Part Number | Mfr | NEMA Rating | Nominal voltage | Package | Product Status | Protection class | Range | RoHS | Special Features | Standards Met | Suitable for wall mounting | Voltage Rated | Voltage type | Voltage, Rating | With light source | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Power Rating | Voltage - Supply | Output | Termination Style | Output Type | Operating Supply Voltage | Lead Spacing | Max Supply Voltage | Min Supply Voltage | Lead Style | Input Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Shielded | Maximum Pressure | Time Format | Features | Enclosure Type | IP Rating | Height | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2060606 Rose | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 3 V | - | 5.5 V | 2.5 V | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | - | ||
![]() 4162408 Rose | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | VJ0402 | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 200V | - | - | - | -55°C ~ 125°C | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±2% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | 13 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | - | ||
![]() 270102000 Rose | In Stock | - | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC 60243-1 | - | - | - | - | - | - | Taguan | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() 372020080 Rose | In Stock | - | - | - | - | - | - | - | - | 304 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | - | - | - | - | - | - | Hygienic | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() 373838160 Rose | In Stock | - | - | - | - | - | 8-DIP | - | - | 304 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | - | - | - | - | - | -40°C ~ 125°C | NPC-410 | - | - | Active | - | - | - | - | - | General Purpose | - | - | -- | 0 mV ~ 125 mV | PC Pin | Wheatstone Bridge | - | - | - | - | - | - | ±0.1% | 100 PSI (689.48 kPa) | Absolute | Barbless | Male - 0.13 (3.23mm) Tube, Dual | - | 300 PSI (2068.43 kPa) | - | Temperature Compensated | - | IP66 | - | - | - | - | ||
![]() 372010060 Rose | In Stock | - | - | - | - | - | - | - | - | 304 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | - | - | - | - | - | - | Hygienic | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() 021032080 Rose | In Stock | - | - | - | - | - | - | Aluminum | 1300g | Glass Fibre Reinforced Thermoset Polyester, Graphite | - | - | - | - | Grove Gear | EL-HM818-80-H-140-16 | - | - | - | - | - | - | Polyester Enclosure | - | - | - | - | - | - | - | - | - | Polyester Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | No | - | - | - | - | IP66 | - | - | - | - | ||
![]() 020606060 Rose | In Stock | - | - | - | - | - | - | Aluminum | 130g | Glass Reinforced Polyester | - | - | - | - | Grove Gear | EL-HM818-100-H-140-10 | - | - | - | - | - | - | Polyester Enclosure | - | - | - | - | - | - | - | - | - | Polyester Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | No | - | - | - | - | IP66 | - | - | - | - | ||
![]() 020811080 Rose | In Stock | - | - | - | - | - | - | - | 360g | Glass Fibre Reinforced Thermoset Polyester, Graphite | - | - | - | - | GE | 104PXC10G | - | NEMA 4X | - | - | - | - | Polyester Enclosure | - | - | - | - | - | - | - | - | - | Polyester Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Electrical / Industrial | IP66 | - | - | - | - | ||
![]() 022526120 Rose | In Stock | - | - | - | - | - | - | - | 2700g | Glass Fibre Reinforced Thermoset Polyester, Graphite | - | - | - | - | ABB | ACH550-BCR-088A-2+B055+F267+L512 | - | - | - | - | - | - | Polyester Enclosure | - | - | - | - | - | - | - | - | - | Polyester Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | IP66 | - | - | - | - | ||
![]() 270204000 Rose | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Double-Skinned, Fastening and Enclosure Screws, Fixing Domes, MCR and Automation Engineering, Optional EMC Version with Internal Coating and EMC-Seal, Prepared for Keypads/Silicone Switch Mats, Top and Base Unit, With or Without Display Opening | UL 94 V-2 | - | - | - | - | - | - | Beluga | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() 4101606 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1236011 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2080808 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Hacksaws | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4142207 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1316011 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1234023 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1314011 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.5 % | - | 50 ppm/°C | 856 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 1232018 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2103208 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | 0 - 0 | IP40 | - | - | - | - | - | 220 - 240 | - | - | II | - | - | - | - | No | - | AC | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |