- IP Rating
- Series
- Body Material
- Enclosure Type
- NEMA Rating
- Special Features
- Shielded
- Weight
- Range
- Applications
- Standards Met
- Material
Attribute column
Manufacturer
Rose Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | NEMA Rating | Range | Special Features | Standards Met | Surface protection | Series | Applications | Depth | Enclosure Type | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1231011 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 373030120 Rose | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | - | Hygienic | General Purpose | - | - | IP66 | - | - | ||
![]() 21202003 Rose | In Stock | - | - | - | - | Polyester | - | - | - | - | - | - | Hidden External Hinge, Polycase version with integrated handle, Standard version or with window | IEC 60243-1 | - | Mini-Polyglas | Aggressive fluids, Indoor, Outdoor | - | - | IP65 | - | - | ||
![]() 37401508 Rose | In Stock | - | - | Stainless steel | - | Stainless Steel | IP66 | No | None | None | - | - | - | - | Untreated | - | - | 81 | - | IP66 | 400 | 150 | ||
![]() 37302012 Rose | In Stock | - | - | Stainless steel | - | Stainless Steel | IP66 | No | None | None | - | - | - | - | Untreated | - | - | 121 | - | IP66 | 300 | 200 | ||
![]() 02414020 Rose | In Stock | - | - | Plastic | - | Polyester | IP66 | No | None | None | - | 2414020 | - | - | Untreated | - | - | 200 | - | - | 400 | 405 | ||
![]() 02414012 Rose | In Stock | - | - | Plastic | - | Polyester | IP66 | No | None | None | - | 2414012 | - | - | Untreated | - | - | 120 | - | - | 400 | 405 | ||
![]() 292150000 Rose | In Stock | - | - | - | - | Polyamide | - | - | - | - | NEMA 12 | - | Automation and Control Engineering, Cable Gland M 20 x 1.5, Front Panel Screws, Front Plate, Handle, Integrated Cable Entry, Large Fitting Space, Wall Holder | EN 60079-0 | - | 2921 | - | - | Handheld | IP65 | - | - | ||
![]() 0212030000 Rose | In Stock | - | - | - | - | PET | - | - | - | - | - | - | Hidden External Hinge, Polycase version with integrated handle, Standard version or with window | IEC 60243-1 | - | Mini-Polyglas | General Purpose | - | - | IP66 | - | - | ||
![]() 0212015000 Rose | In Stock | - | - | - | - | PET | - | - | - | - | - | - | Hidden External Hinge, Polycase version with integrated handle, Standard version or with window | IEC 60243-1 | - | Mini-Polyglas | General Purpose | - | - | IP65 | - | - | ||
![]() 375040160 Rose | In Stock | - | - | - | - | 304 Stainless Steel | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | - | Hygienic | General Purpose | - | - | IP66 | - | - | ||
![]() 373030160 Rose | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | - | Hygienic | General Purpose | - | - | IP66 | - | - | ||
![]() 375030160 Rose | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | - | Hygienic | General Purpose | - | - | IP66 | - | - | ||
![]() 373015080 Rose | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | - | Hygienic | General Purpose | - | - | IP66 | - | - | ||
![]() 373020080 Rose | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | - | Hygienic | General Purpose | - | - | IP66 | - | - | ||
![]() 292120000 Rose | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | Automation and Control Engineering, Cable Gland M 20 x 1.5, Front Panel Screws, Front Plate, Handle, Integrated Cable Entry, Large Fitting Space, Wall Holder | EN 60079-0 | - | 2921 | - | - | - | IP65 | - | - | ||
![]() 292110000 Rose | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | Automation and Control Engineering, Cable Gland M 20 x 1.5, Front Panel Screws, Front Plate, Handle, Integrated Cable Entry, Large Fitting Space, Wall Holder | EN 60079-0 | - | 2921 | - | - | - | IP65 | - | - | ||
![]() 270202000 Rose | In Stock | - | - | - | 190g | Polyamide | - | - | - | - | - | - | Double-Skinned, Fastening and Enclosure Screws, Fixing Domes, MCR and Automation Engineering, Optional EMC Version with Internal Coating and EMC-Seal, Prepared for Keypads/Silicone Switch Mats, Top and Base Unit, With or Without Display Opening | UL 94 V-2 | - | Beluga | - | - | - | IP65 | - | - | ||
![]() 010505038 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010606030 Rose | In Stock | - | - | - | - | - | - | - | - | - | NEMA 4X | - | - | - | - | - | - | - | Electrical / Industrial | IP66 | - | - |