- IP Rating
- Series
- Body Material
- Enclosure Type
- NEMA Rating
- Special Features
- Shielded
- Weight
- Range
- Applications
- Standards Met
- Material
Attribute column
Manufacturer
Rose Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Number of Terminals | Degree of protection (IP) | NEMA Rating | Range | Special Features | Standards Met | Series | Depth | Number of Ways | Shielded | Enclosure Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 161222098 Rose | In Stock | - | - | Polyester | - | - | 20 | - | - | - | - | - | - | - | 2 | - | - | IP66 | 90mm | 91mm | 120mm | ||
![]() 168803008 Rose | In Stock | - | - | Polyester | - | - | 12 | - | - | - | - | - | - | - | 2 M20 | - | - | IP66 | 95mm | 161mm | 161mm | ||
![]() 270413010 Rose | In Stock | - | - | - | - | ABS, PC | - | - | - | - | - | - | Norvent | - | - | - | - | IP65 | - | - | - | ||
![]() 777010030 Rose | In Stock | - | - | - | - | Aluminium | - | - | - | - | - | - | Multitronic | - | - | - | - | IP65 | - | - | - | ||
![]() 020808060 Rose | In Stock | - | - | - | 230g | Glass Reinforced Polyester | - | - | - | Polyester Enclosure | - | - | Polyester Standard | - | - | No | - | IP66 | - | - | - | ||
![]() 020823060 Rose | In Stock | - | - | - | 575g | Glass Fibre Reinforced Thermoset Polyester, Graphite | - | - | NEMA 4X | Polyester Enclosure | - | - | Polyester Standard | - | - | No | Electrical / Industrial | IP66 | - | - | - | ||
![]() 010610030 Rose | In Stock | - | - | - | - | - | - | - | NEMA 4X | - | - | - | - | - | - | - | Electrical / Industrial | IP66 | - | - | - | ||
![]() 01061200 Rose | In Stock | - | - | - | 230g | Die Cast Aluminium | - | - | - | - | - | - | Aluminium Standard | - | - | No | Electrical / Industrial | IP66 | - | - | - | ||
![]() 770461000 Rose | In Stock | - | - | - | 660g | Die Cast Aluminium | - | - | - | Electronic Enclosures | - | - | Multitronic | - | - | Yes | - | IP40 | - | - | - | ||
![]() 011222080 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010813068 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010813060 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 010619030 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 021616090 Rose | In Stock | - | - | - | 1300g | Glass Reinforced Polyester | - | - | NEMA 4X | Polyester Enclosure | - | - | Polyester Standard | - | - | No | Electrical / Industrial | IP66 | - | - | - | ||
![]() 21202000 Rose | In Stock | - | - | Plastic | - | - | - | IP66 | - | - | - | - | - | 100 | - | - | - | - | 200 | - | 200 | ||
![]() 292140000 Rose | In Stock | - | - | - | - | Polyamide | - | - | - | - | Automation and Control Engineering, Cable Gland M 20 x 1.5, Front Panel Screws, Front Plate, Handle, Integrated Cable Entry, Large Fitting Space, Wall Holder | EN 60079-0 | 2921 | - | - | - | - | IP65 | - | - | - | ||
![]() 270205010 Rose | In Stock | - | - | - | - | Polyamide | - | - | - | - | Double-Skinned, Fastening and Enclosure Screws, Fixing Domes, MCR and Automation Engineering, Optional EMC Version with Internal Coating and EMC-Seal, Prepared for Keypads/Silicone Switch Mats, Top and Base Unit, With or Without Display Opening | UL 94 V-2 | Beluga | - | - | - | - | IP65 | - | - | - | ||
![]() 010808068 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21202500 Rose | In Stock | - | - | Plastic | - | - | - | IP65 | - | - | - | - | - | 150 | - | - | - | - | 250 | - | 200 | ||
![]() 040812050 Rose | In Stock | - | - | - | 426g | Die Cast Aluminium | - | - | - | - | - | - | Aluform | - | - | No | - | IP66 | - | - | - |