- Width
- Material
- Length
- Depth
- Explosion-tested version
- Series
- Body Material
- IP Rating
- Weight
- Degree of protection (IP)
- For Ex-Zone dust
- For Ex-zone gas
Attribute column
Manufacturer
Rose Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Manufacturer | Manufacturer Part Number | Mounting | NEMA Rating | Range | Special Features | Surface protection | Series | Part Status | Type | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Input Type | Shielded | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Enclosure Type | IP Rating | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 03050504 Rose | In Stock | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | No | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | 35 | Push Pin | 0.236 (6.00mm) | 14.94°C/W @ 100 LFM | - | - | -- | -- | - | - | -- | - | 2.126 (54.01mm) | 2.126 (54.00mm) | - | ||
![]() 01121208 Rose | In Stock | - | - | Aluminium | 940g | Die Cast Aluminium | - | - | - | IP66 | No | None | None | - | - | - | - | - | - | Other | Aluminium Standard | - | - | 80 | - | - | - | - | No | - | - | Industrial | IP66 | - | - | 122 | 120 | - | ||
![]() 370033160 Rose | In Stock | - | - | - | - | 304 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | IGS | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() 042828110 Rose | In Stock | - | - | - | 2800g | Die Cast Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluform | - | - | - | - | - | - | - | No | - | - | - | IP66 | - | - | - | - | - | ||
![]() 01234023 Rose | In Stock | - | - | - | 6800g | Die Cast Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium Standard | - | - | - | - | - | - | - | No | - | - | Electrical / Industrial | IP66 | - | - | - | - | - | ||
![]() 077001030 Rose | In Stock | - | - | - | 3.1kg | Aluminium | - | - | - | - | - | - | - | Stearns | 108703400014 | End Mount | - | - | MCR Technology | - | Wavetronic | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
![]() 077001020 Rose | In Stock | - | - | - | 2.7kg | Aluminium | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | DIL00M-01-C(380V50/60HZ) | - | - | - | MCR Technology | - | Wavetronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 077001010 Rose | In Stock | - | - | Aluminum | 2.3kg | Aluminium | - | - | - | - | - | - | - | Grove Gear | EL-HM818-40-H-140-10 | - | - | - | MCR Technology | - | Wavetronic | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | - | - | - | - | ||
![]() 061212094 Rose | In Stock | - | - | Plastic | 1100g | Glass Reinforced Polyester | - | - | - | IP66 | Yes | 21, 22 | 1, 2 | - | - | - | - | - | - | Untreated | PExcom | - | - | 91 | - | - | - | - | No | - | - | - | IP66 | - | - | 122 | 120 | - | ||
![]() 10011031 Rose | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66mm | - | 87.5mm | 1.5mm | ||
![]() 09121211 Rose | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | 105 | - | - | - | - | - | - | - | - | - | - | - | 122 | 120 | - | ||
![]() 10011033 Rose | In Stock | - | - | Galvanised Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88mm | - | 166mm | 1.5mm | ||
![]() 02363609 Rose | In Stock | - | - | - | 3700g | Glass Fibre Reinforced Thermoset Polyester, Graphite | - | - | - | - | - | - | - | - | - | - | - | Polyester Enclosure | - | - | Polyester Standard | - | - | - | - | - | - | - | No | - | - | Electrical / Industrial | IP66 | - | - | - | - | - | ||
![]() 02103208 Rose | In Stock | - | - | Plastic | 1300g | Glass Reinforced Polyester | - | - | - | IP66 | No | None | None | - | - | - | - | Polyester Enclosure | - | Untreated | Polyester Standard | - | - | 81 | - | - | - | - | No | - | - | Electrical / Industrial | IP66 | - | - | 320 | 100 | - | ||
![]() 01314011 Rose | In Stock | - | - | - | 5300g | Die Cast Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium Standard | - | - | - | - | - | - | - | No | - | - | Electrical / Industrial | IP66 | - | - | - | - | - | ||
![]() 370064210 Rose | In Stock | - | - | - | - | 304 Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | Ingress protection, No gaps between lid/base, Optional individual sizes and versions from 25 off, Universal Industrial Enclosure | - | IGS | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | ||
![]() 4081208 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4202807 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4121208 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1182810 Rose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |