- Contact Materials
- Contact type
- Content
- Depth
- Dim
- Height
- Max. switching capacity
- Max. temperature
- Min. temperature
- Operating voltage
- Switching current (max.)
- Type
Attribute column
Manufacturer
Rose Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Adjustment range (amperage) | Amperage adjustment range (max.) | Amperage adjustment range (min.) | Connections | Contact Materials | Content | Dim | Light sensitivity | Light sensitivity (max.) | Light sensitivity (min.) | Max. operating voltage | Max. switching capacity | Max. temperature | Min. operating voltage | Min. temperature | Reading range (max.) | Reading range (min.) | Switching current (max.) | Switching voltage (max.) | Type | Contact type | Depth | Function | Operating voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRI-32 Rose | In Stock | - | - | - | 1 - 20 A | 20A | 1A | Screw terminal | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | 24V DC,240V AC | 240W,2500VA | +55°C | 24V DC,24V AC | -20°C | - | - | 8A | - | PRI-32 | 1 change-over | 64mm | Current | 24, 24 - 24, 240 V DC, V AC | 90mm | 17.6mm | ||
![]() PRI-51/2 Rose | In Stock | - | - | - | 0.2 - 2 A | 2A | 0.2A | Screw terminal | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | 24V DC,240V AC | 240W,2500VA | +55°C | 24V DC,24V AC | -20°C | - | - | 8A | - | PRI-51/2 | 1 change-over | 64mm | Current | 24, 24 - 24, 240 V DC, V AC | 90mm | 17.6mm | ||
![]() PRI-51/1 Rose | In Stock | - | - | - | 0.1 - 1 A | 1A | 0.1A | Screw terminal | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | 24V DC,240V AC | 240W,2500VA | +55°C | 24V DC,24V AC | -20°C | - | - | 8A | - | PRI-51/1 | 1 change-over | 64mm | Current | 24, 24 - 24, 240 V DC, V AC | 90mm | 17.6mm | ||
![]() PRI-52 Rose | In Stock | - | - | 64g | 0.5 - 25 A | 25A | 0.5A | - | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | - | 240W,2500VA | +55°C | - | -20°C | - | - | 8A | - | PRI-52 | 1 change-over | 64mm | Current | 230V AC | 90mm | 17.6mm | ||
![]() PRI-51/5 Rose | In Stock | - | - | - | 0.5 - 5 A | 5A | 0.5A | Screw terminal | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | 24V DC,240V AC | 240W,2500VA | +55°C | 24V DC,24V AC | -20°C | - | - | 8A | - | PRI-51/5 | 1 change-over | 64mm | Current | 24, 24 - 24, 240 V DC, V AC | 90mm | 17.6mm | ||
![]() HRN-34 Rose | In Stock | - | - | - | - | - | - | Screw terminals | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | 30V DC | 384W,4000VA | +55°C | 6V DC | -20°C | 30V DC | 6V DC | 16A | 24V DC,250V AC | HRN-34 | 1 change-over | 64mm | Voltage | 6 - 30 V DC | 90mm | 17.6mm | ||
![]() PRI-51/05 Rose | In Stock | - | - | - | 0.05 - 0.5 A | 0.5A | 0.05A | Screw terminal | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | 24V DC,240V AC | 240W,2500VA | +55°C | 24V DC,24V AC | -20°C | - | - | 8A | - | PRI-51/05 | 1 change-over | 64mm | Current | 24, 24 - 24, 240 V DC, V AC | 90mm | 17.6mm | ||
![]() PRI-51/8 Rose | In Stock | - | - | - | 0.8 - 8 A | 8A | 0.8A | Screw terminal | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | 24V DC,240V AC | 240W,2500VA | +55°C | 24V DC,24V AC | -20°C | - | - | 8A | - | PRI-51/8 | 1 change-over | 64mm | Current | 24, 24 - 24, 240 V DC, V AC | 90mm | 17.6mm | ||
![]() HRN-33 Rose | In Stock | - | - | - | - | - | - | Screw terminals | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | 276V AC | 384W,4000VA | +55°C | 48V AC | -20°C | 276V AC | 48V AC | 16A | 24V DC,250V AC | HRN-33 | 1 change-over | 64mm | Voltage | 48 - 276 V AC | 90mm | 17.6mm | ||
![]() SOU-1/UNI Rose | In Stock | - | - | - | - | - | - | Screw terminal | AgSnO<sub>2</sub> | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | 1 - 50000 lx | 50000lx | 1lx | 240V AC,240V DC | 384W,4000VA | +55°C | 12V DC,12V AC | -20°C | - | - | 16A | 24V DC,250V AC | SOU-1/UNI | 1 change-over | 64mm | - | 12, 12 - 240, 240 V AC, V DC | 90mm | 17.6mm | ||
![]() SOU-1/230 Rose | In Stock | - | - | - | - | - | - | Screw terminal | AgSnO<sub>2</sub> | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | 1 - 50000 lx | 50000lx | 1lx | 230V AC | 384W,4000VA | +55°C | 230V AC | -20°C | - | - | 16A | 24V DC,250V AC | SOU-1/230 | 1 change-over | 64mm | - | 230 V AC | 90mm | 17.6mm | ||
![]() PRI-51/16 Rose | In Stock | - | - | - | 1.6 - 16 A | 16A | 1.6A | Screw terminal | AgNi | 1pc(s) | (W x H x D) 17.6 x 90 x 64 mm | - | - | - | 24V DC,240V AC | 240W,2500VA | +55°C | 24V DC,24V AC | -20°C | - | - | 8A | - | PRI-51/16 | 1 change-over | 64mm | Current | 24, 24 - 24, 240 V DC, V AC | 90mm | 17.6mm |