- Series
- Base Product Number
- Mfr
- Package
- Product Status
- Operating Temperature
- Features
- Cable Diameter
- Cable Types
- Type
- 1st Connector
- 2nd Connector
Attribute column
Manufacturer
Rosenberger Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Material quality | Mfr | Model | Package | Product Status | RoHS | Standards Met | Surface protection | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Power Rating | Max Power Dissipation | Technology | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Failure Rate | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | 1st Connector | 2nd Connector | Insertion Loss | Cable Diameter | Fiber Type | Voltage - Peak Reverse (Max) | Color - Connectors | Return Loss | Color - Cable | Bend Radius | Core Diameter | Features | Height | Height Seated (Max) | Length | Width | Length - Overall | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3410010M4AA2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3410010 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3420050M2AE2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3420050 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3210050M1AO2 Rosenberger | In Stock | - | - | - | - | Axial | Axial | - | - | - | P3210050 | Twin Zip | - | Rosenberger | - | Bag | Active | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | Multimode, Duplex, OM1 | 100 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | P (0.1%) | - | - | - | - | ST Duplex | ST Duplex | 0.15dB | 0.08 (2.0mm) | 62.5/125 | - | Beige | - | Orange | 30mm | - | Military, Moisture Resistant, Weldable | - | -- | - | - | 16.4 (5.0m) | - | - | - | ||
![]() L98D-438-2000 Rosenberger | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | IEC61300-3-4 | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 121 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/125µm | Flame Retardant Coating, Safety | - | -- | 2m | - | - | - | - | - | ||
![]() P3410100M1AE2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3410100 | Twin Zip | - | Glenair | - | Retail Package | Active | - | - | - | - | -10°C ~ 70°C | - | * | - | - | - | - | - | - | - | Multimode, Duplex, OM4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ST Duplex | ST Duplex | 0.15dB | 0.08 (2.0mm) | 50/125 | - | Black | - | Violet | 30mm | - | Plenum, Zipcord | - | - | - | - | 32.8 (10.0m) | - | - | - | ||
![]() P3420030M4AE2 Rosenberger | In Stock | - | - | - | - | - | - | Steel | - | - | P3420030 | - | Other | Rosenberger | U-profile | Bag | Active | - | - | Hot-dip galvanized | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800 | - | - | - | - | - | ||
![]() P3440010M4AA2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3440010 | Twin Zip | - | Rosenberger | - | Bag | Active | Non-Compliant | - | - | - | -10°C ~ 70°C | Bulk | - | - | 1 % | - | 2 | - | 25 ppm/°C | - | Multimode, Duplex, OM4 | 10 kΩ | - | - | Metal Film | - | - | 125 mW | 125 mW | - | - | - | - | - | - | - | - | - | LC Duplex | LC Duplex | 0.15dB | 0.08 (2.0mm) | 50/125 | - | Black | - | Aqua | 30mm | - | Flame Retardant Coating, Military | - | - | 6.096 mm | 2.29 mm | 3.3 (1.0m) | - | Contains Lead | - | ||
![]() P3140030M4AY2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3140030 | Twin Zip | - | Rosenberger | - | Bag | Active | Non-Compliant | - | - | 75 V | -10°C ~ 70°C | - | - | - | 0.1 % | - | - | SMD/SMT | 25 ppm/°C | - | Singlemode, Duplex | 1.58 kΩ | 150 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | 1608 | 0603 | - | - | - | - | - | - | LC Duplex | LC Duplex | 0.20dB | 0.08 (2.0mm) | 9/125 | - | Blue | - | Yellow | 30mm | - | Plenum, Zipcord | 508 µm | - | 1.6002 mm | 787.4 µm | 9.8 (3.0m) | - | - | - | ||
![]() P3410010M1AE2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3410010 | Twin Zip | - | Rosenberger | - | Bag | Active | - | - | - | - | -10°C ~ 70°C | - | - | - | - | - | - | - | - | - | Multimode, Duplex, OM4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ST Duplex | ST Duplex | 0.15dB | 0.08 (2.0mm) | 50/125 | - | Black | - | Violet | 30mm | - | Plenum, Zipcord | - | - | - | - | 3.3 (1.0m) | - | - | - | ||
![]() P3220100M4AO2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3220100 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3310050M4AA2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3310050 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3310010M4AA2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3310010 | - | - | Rosenberger | - | Bag | Active | Non-Compliant | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | 18.2 kΩ | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() P3110030M1AY2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3110030 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3210050M4AO2 Rosenberger | In Stock | - | - | Gold | - | - | - | - | Aluminium | - | P3210050 | - | - | Rosenberger | - | Bag | Active | Compliant | - | - | - | - | - | * | - | - | - | - | Crimp | - | Circular | - | - | - | - | - | Male | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | ||
![]() P3320020M4AA2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3320020 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3410100M1AA2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3410100 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3320050M4AA2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3320050 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3220020M4AO2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3220020 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3420100M2AA2 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | P3420100 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEEJ26644M0100-AO Rosenberger | In Stock | - | - | - | Through Hole | 4-ESIP | GBU | - | - | - | PEEJ2664 | - | - | Rosenberger | - | Bag | Active | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Single Phase | 5µA @ 200V | 1.1V @ 4A | 4A | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - |