- Connector Type
- Contact Gender
- Contact Materials
- Contact Plating
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Housing Color
- Housing Material
- Insertion Loss
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Angle
Attribute column
Manufacturer
Rosenberger Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Dielectric Material | Housing Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Body Diameter | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rows Loaded | Unit Weight | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Shell Finish | Termination Style | Reliability | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Durability | Contact Finish Termination | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Characteristic Impedance | Product | Mounting Angle | Features | Terminal Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45K105-101L5 Rosenberger | In Stock | - | - | Gold | CABLE | - | BRASS | - | - | - | LOCKING | - | - | NO | 0.224 inch | RG-178B/U | GOLD | Beryllium Copper | 100 | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | POLYTETRAFLUORO ETHYLENE | 45K105-101L5 | 45K105-101L5 | + 125 C | - | - 55 C | STRAIGHT | 2 GHz | 125 °C | -55 °C | - | ROHS COMPLIANT | 184383 | Contact Manufacturer | - | 5.77 | Details | - | - | 250 V | - | - | e4 | EAR99 | RF CONNECTOR | 1 Position | - | Jack | APPLICABLE CABLES: RG 196A/U; RG 178B/U, STANDARD: DIN 41626 | 8536.69.40.10 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 | - | compliant | GOLD | Crimp | COMMERCIAL | Female | - | 0.598 inch | COAX | 10 mΩ | 200000000 Ω | JACK | CRIMP | SNAP | - | - | 1 | 500 Cycles | GOLD | - | - | - | 0.14 dB | - | - | 1.38 | - | 50 Ω | Contacts | Straight | - | 0.275 inch | ||
![]() 45S102-271L5 Rosenberger | 229 |
| - | Gold | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Beryllium Copper | - | Gold | Beryllium Copper | - | - | - | - | Beryllium Copper | 100 | 10 GHz | - | - | - | - | + 125 C | Rosenberger | - 55 C | - | - | - | - | Bulk | - | 105933 | - | Active | - | Details | - | 0.038149 oz | 250 V | -55°C ~ 125°C | - | - | - | Plug, Male Pin | 1 Position | - | Plug | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | Crimp | - | Male | - | - | - | - | - | - | - | - | 50Ohm | 1.0/2.3 | 1 | - | - | 500 | Solder | - | - | Gold | RG-405 (.085 Semi Rigid) | - | Crimp | - | Contacts | Straight | - | - |