- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Manufacturer Package Identifier | Panel Mount | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Option | Total Number of Contacts | Orientation | Ingress Protection | Reach Compliance Code | Frequency | Termination Style | Reliability | Mating Information | Contact Gender | Housing Color | Body Depth | Polarity | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Contact Finish Termination | Mating Cycles | Contact Termination | Includes | Insertion Loss | Isolation | Body Finish | Cable Group | VSWR | Shield Termination | Characteristic Impedance | Ambient Temperature Range High | Product | Features | Body Style | RF Series | IP Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59S10H-400T5-G Rosenberger | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 100 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Straight | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | Solder | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Straight | FAKRA | - | - | ||
![]() 59S10H-400T5-D Rosenberger | In Stock | - | - | - | Gold | BOARD | - | - | - | - | - | - | - | NO | - | - | GOLD (6) OVER NICKEL | Brass | 100 | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | PA6T/PA66 | 59S10H-400T5-D | 59S10H-400T5 | 6 GHz | + 105 C | - | - 40 C | PCB Mount | 6 GHz | - | ROHS COMPLIANT | - | Contact Manufacturer | - | 5.72 | Details | - | - | 335 V | - | - | - | FAKRA | e4 | - | - | - | RF F CONNECTOR | Plug (Pin) | VSWR MAX AT: 1 GHZ | - | NO | NO | NO | NO | Pin (Male) | GENERAL PURPOSE | - | Straight | - | compliant | - | Solder Pin | - | - | MALE | - | - | - | - | - | 1000 MOhms | PLUG | SOLDER | SNAP | 50 Ohms | - | - | GOLD (6) OVER NICKEL | 25 | Solder | - | 0.24 dB | - | - | - | 1.1 | - | 50 Ω | - | PCB Connectors | - | Straight | FAKRA | - | - | ||
![]() 59S10H-400T5-F Rosenberger | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 100 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | 0.058202 oz | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Straight | - | - | - | Solder Pin | - | - | - | - | - | Standard | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | Solder | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Straight | FAKRA | - | - | ||
![]() 59S2AA-400A5-A Rosenberger | In Stock | - | - | - | Gold | - | - | - | Zinc Alloy | - | - | - | - | - | - | - | - | Brass | 50 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | 0.345685 oz | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | Solder Pin | - | - | - | - | - | Standard | - | - | 1 GOhms | - | - | - | 50 Ohms | - | - | - | 25 | - | - | - | - | Tin | - | - | - | - | - | Multi-Port Connectors | - | - | FAKRA | - | - | ||
![]() 59S2AA-400A5-B Rosenberger | In Stock | - | - | - | Gold | - | - | - | Zinc Alloy | - | - | - | - | - | - | - | - | Brass | 50 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | Solder | - | - | - | - | - | - | - | - | 1 GOhms | - | - | - | 50 Ohms | - | - | - | 25 | - | - | - | - | Tin | - | - | - | - | - | Multi-Port Connectors | - | - | FAKRA | - | - | ||
![]() 59S10H-400T5-H Rosenberger | In Stock | - | - | - | Gold | BOARD | - | - | - | - | - | - | - | NO | - | - | GOLD (6) OVER NICKEL | Brass | 100 | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | PA6T/PA66 | 59S10H-400T5-H | 59S10H-400T5 | 6 GHz | + 105 C | - | - 40 C | PCB Mount | 6 GHz | - | ROHS COMPLIANT | - | Contact Manufacturer | - | 5.72 | Details | - | - | 335 V | - | - | - | FAKRA | e4 | - | - | - | RF F CONNECTOR | Plug (Pin) | VSWR MAX AT: 1 GHZ | - | NO | NO | NO | NO | Pin (Male) | GENERAL PURPOSE | - | Straight | - | compliant | - | Solder Pin | - | - | MALE | - | - | - | - | - | 1000 MOhms | PLUG | SOLDER | SNAP | 50 Ohms | - | - | GOLD (6) OVER NICKEL | 25 | Solder | - | 0.24 dB | - | - | - | 1.1 | - | 50 Ω | - | PCB Connectors | - | Straight | FAKRA | - | - | ||
![]() 59S2AA-400A5-C Rosenberger | In Stock | - | - | - | Gold | - | - | - | Zinc Alloy | - | - | - | - | - | - | - | - | Brass | 50 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | 0.345685 oz | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | Solder | - | - | - | - | - | - | - | - | 1 GOhms | - | - | - | 50 Ohms | - | - | - | 25 | - | - | - | - | Tin | - | - | - | - | - | Multi-Port Connectors | - | - | FAKRA | - | - | ||
![]() 59S11K-40MT5-A Rosenberger | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 265 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Straight | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | Solder | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Straight | FAKRA | - | - | ||
![]() 59S2UQ-40MT5-E_1 Rosenberger | 269 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 430 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Right Angle | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | - | - | - | Non-Isolated | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | - | ||
![]() 59S2UQ-40MT5-A_1 Rosenberger | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 430 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Right Angle | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | - | - | - | Non-Isolated | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | - | ||
![]() 59S10H-400T5-I Rosenberger | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 100 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Straight | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | Solder | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Straight | FAKRA | - | - | ||
![]() 59S20X-400T5-A Rosenberger | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 275 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Right Angle | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | Solder | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | - | ||
![]() 119S147-400L5 Rosenberger | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | 100 | - | - | - | - | - | - | 10 GHz | + 165 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | Details | 0.078489 oz | - | 480 V | - | - | - | PSMP | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Straight | - | - | - | Solder | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | 50 Ohms | - | - | - | 100 | - | - | - | Non-Isolated | - | - | - | - | - | - | PCB Connectors | - | Straight | PSMP | - | - | ||
![]() 59S22B-40MT5-B Rosenberger | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 400 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | 0.172842 oz | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Right Angle | - | - | - | Solder Pin | - | - | - | - | - | Standard | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | - | ||
![]() 59S10H-400T5-C Rosenberger | 157 |
| - | - | Gold | BOARD | - | - | - | - | - | - | - | NO | - | - | GOLD (6) OVER NICKEL | Brass | 100 | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | PA6T/PA66 | 59S10H-400T5-C | 59S10H-400T5 | 6 GHz | + 105 C | - | - 40 C | PCB Mount | 6 GHz | - | ROHS COMPLIANT | - | Contact Manufacturer | - | 5.72 | Details | 0.058202 oz | - | 335 V | - | - | - | FAKRA | e4 | - | - | - | RF F CONNECTOR | Plug (Pin) | VSWR MAX AT: 1 GHZ | - | NO | NO | NO | NO | Pin (Male) | GENERAL PURPOSE | - | Straight | - | compliant | - | Solder Pin | - | - | MALE | - | - | Standard | - | - | 1000 MOhms | PLUG | SOLDER | SNAP | 50 Ohms | - | - | GOLD (6) OVER NICKEL | 25 | Solder | - | 0.24 dB | - | - | - | 1.1 | - | 50 Ω | - | PCB Connectors | - | Straight | FAKRA | - | - | ||
![]() 59S10H-400T5-E Rosenberger | In Stock | - | - | - | Gold | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Brass | 100 | - | - | - | - | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | 0.058202 oz | - | 335 V | - | - | - | FAKRA | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Solder | - | - | - | - | - | Standard | - | - | 1 GOhms | - | - | - | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | - | FAKRA | - | - | ||
![]() 211279 Rosenberger | 16 |
| - | - | - | Surface Mount, Through Hole | - | Polyetheretherketone (PEEK) | Brass | - | Gold | Brass | - | - | - | - | - | - | - | 10 GHz | - | - | - | - | - | - | - | Rosenberger | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 480 V | -65°C ~ 165°C | - | - | - | - | - | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 50Ohm | PSMP | 1 | - | 100 | Solder | - | - | - | Gold | - | - | Solder | - | - | - | Limited Detent | - | - | - | - | ||
![]() 210135 Rosenberger | 16 |
| - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Brass | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | Rosenberger | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 335 V | -65°C ~ 155°C | - | - | - | - | - | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 50Ohm | SMP, Longwipe | 1 | - | 500 | Solder | - | - | - | Gold | - | - | Solder | - | - | - | Limited Detent | - | - | - | - | ||
![]() 32K243-40ML5 Rosenberger | In Stock |
| Datasheet | 13 Weeks | - | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | 32K243-40ML5 | YES | - | - | - | - | - | - | - | POLYTETRAFLUORO ETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480V | - | -65°C~165°C | Tray | 2014 | - | e4 | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | Female | - | Threaded | NO | NO | NO | NO | - | GENERAL PURPOSE | 1 | - | - | - | 18GHz | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | - | - | 0.57 inch | - | COAX | 3mOhm | 5000000000Ohm | - | SURFACE MOUNT | - | 50Ohm | SMA | 1 | - | 100 | Solder | 3 pcs - 1 Connector, 2 Screws | - | - | - | - | - | Screw | - | 165°C | - | - | - | - | - | RoHS Compliant | ||
![]() 53K401-115N5 Rosenberger | In Stock | - | - | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | 53K401 | RG-213 | - | - | 50 | 11 GHz | - | - | - | - | - | 11 GHz | - | Rosenberger | - | Flange Mount | - | Bulk | - | 108165 | - | Active | - | Details | - | - | 500 V | -55°C ~ 155°C | - | - | * | - | Active | - | - | Jack, Female Socket | Jack (Socket) | - | Threaded | - | - | - | - | - | - | - | Straight | - | - | - | Crimp | - | - | - | Silver | - | Standard | - | - | - | - | - | - | 50 Ohms | N Type | 1 | - | 500 | Crimp | - | - | - | White Bronze | RG-213 | - | Crimp | - | - | Panel Receptacles | - | - | N Type | - | - |