- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Brand | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Gender | Fastening Type | Subcategory | Contact Type | Orientation | Ingress Protection | Termination Style | Housing Color | Polarity | Insulation Resistance | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Product Type | Includes | Insertion Loss | Isolation | Body Finish | Cable Group | Shield Termination | Product | Features | Body Style | Product Category | RF Series | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59S11K-40MT5-B Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | 265 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | 335 V | - | - | FAKRA | - | - | - | - | Plug (Pin) | - | - | Pin (Male) | Straight | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | 25 | Solder | - | - | - | - | - | - | - | PCB Connectors | - | Straight | - | FAKRA | - | ||
![]() 59K23C-40MA5-A Rosenberger | In Stock | - | - | Gold | - | - | - | Brass | - | - | - | - | - | Spring Bronze | 1000 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | 335 V | - | - | FAKRA | - | - | - | - | Jack (Socket) | - | - | Socket (Female) | Right Angle | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | 25 | Solder | - | - | - | - | Tin | - | - | PCB Receptacles | - | Right Angle | - | FAKRA | - | ||
![]() 59S2UQ-40MT5-Z_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | 430 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | 0.084658 oz | 335 V | - | - | FAKRA | - | - | - | - | Plug (Pin) | - | - | Pin (Male) | Right Angle | - | Solder Pin | - | Standard | 1000 MOhms | 50 Ohms | - | - | 25 | - | - | - | - | Non-Isolated | - | - | - | PCB Connectors | - | Right Angle | - | FAKRA | - | ||
![]() 59S2AQ-40MT5-H_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | 430 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | 0.084658 oz | 335 V | - | - | FAKRA | - | - | - | - | Plug (Pin) | - | - | Pin (Male) | Right Angle | - | Solder Pin | - | Standard | 1000 MOhms | 50 Ohms | - | - | 25 | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | - | FAKRA | - | ||
![]() AMS29D-40MZ5-J Rosenberger | In Stock | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29D | - | - | Bronze | - | 9 GHz | - | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | Plug, Male Pin | - | Plug (Pin) | Latch Lock | - | - | Right Angle | - | Solder Pin | Beige | Standard | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | - | Tin | - | Solder | PCB Connectors | Code J | - | - | HFM | - | ||
![]() AMS29B-40MZ5-E Rosenberger | In Stock | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29B | - | - | Bronze | - | 9 GHz | - | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | Plug, Male Pin | - | Plug (Pin) | Latch Lock | - | - | Right Angle | - | Solder Pin | Green | Standard | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | - | Tin | - | Solder | PCB Connectors | Code E | - | - | HFM | - | ||
![]() AMS29A-40MZ5-H Rosenberger | In Stock | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29A | - | - | Bronze | - | 9 GHz | - | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | Plug, Male Pin | - | Plug (Pin) | Latch Lock | - | - | Right Angle | - | Solder Pin | Pink, Light | Standard | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | - | Tin | - | Solder | PCB Connectors | Code H | - | - | HFM | - | ||
![]() AMS29B-40MZ5-B Rosenberger | In Stock | - | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29B | - | - | - | - | 9 GHz | - | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | Plug, Male Pin | - | - | Latch Lock | - | - | - | - | - | White | - | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | - | Tin | - | Solder | - | Code B | - | - | - | - | ||
![]() D4S2UQ-40MA5-H Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4K2LE-1D5A5-Z Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4K20E-1D5A5-C Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4S14D-40MA5-A Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4S20P-400A5-F Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4K10D-1D5A5-E Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02K150-060S4 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | Rosenberger | - | - | - | - | - | Turck | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Torque Wrench | - | - | RF Interconnects | - | - | - | - | - | - | - | - | - | - | - | - | RF Connector Tools | - | - | - | - | - | - | - | - | - | RF Connector Tools | - | - | ||
![]() 08S141-270S3 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 266107 | - | Details | - | - | - | - | - | - | - | - | - | Plug (Pin) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4K20E-1D5A5-Z Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56S107-108N5 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | RG-142, 223, 400 | - | 100 | 10GHz | -- | - | - | - | - | Cable Mount / Free Hanging | - | 160047 | - | Details | 0.447979 oz | 500V | -65°C ~ 165°C | Bulk | -- | Active | -- | Plug, Male Pin | - | Plug (Pin) | Threaded | - | - | Straight | -- | Crimp | Silver | Standard | - | 50 Ohms | TNC | 1 | 500 | Crimp | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.05dB | - | White Bronze | RG-142B, 223, 400 | Crimp | Connectors | -- | - | - | TNC | - | ||
![]() 157634 Rosenberger | 50 |
| - | - | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | - | - | 18 GHz | - | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | 480 V | -65°C ~ 165°C | - | - | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | Gold | - | - | 50Ohm | SMA | 1 | 100 | Solder | - | - | - | - | Gold | - | Solder | - | - | - | - | - | - | ||
![]() 137794 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |