- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Body Material | Mounting Option 1 | Panel Mount | Body Length | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Maximum Frequency | Maximum Operating Temperature | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage, Rating | Series | JESD-609 Code | Part Status | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Frequency | Termination Style | Body Breadth | Contact Gender | Operating Frequency | Polarity | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Coupling Type | Impedance | Number of Ports | Durability | Contact Finish Termination | Mating Cycles | Contact Termination | Size | Insertion Loss | Isolation | Body Finish | VSWR | Characteristic Impedance | Product | Body Style | RF Series | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMS22B-40MZ5-Y Rosenberger | In Stock | - | Datasheet | - | BOARD | - | - | NO | - | - | - | GOLD OVER NICKEL | BRONZE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | LIQUID CRYSTAL POLYMER | - | - | - | - | RIGHT ANGLE | 9 GHz | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | e4 | - | EAR99 | RF CONNECTOR | - | POLARIZED | 8536.69.40.10 | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | - | - | - | - | - | PLUG | SOLDER | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 0.3 dB | - | - | 1.67 | 50 Ω | - | - | - | - | ||
![]() 59K26A-1M4Z4 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | RF F CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59K14B-102A4 Rosenberger | In Stock | - | Datasheet | - | CABLE | - | - | NO | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | PA12 | - | - | - | - | STRAIGHT | 6 GHz | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | RF F CONNECTOR | - | APPLICABLE CABLE: RG 174 | - | NO | NO | NO | NO | - | WATERPROOF | - | - | compliant | - | - | - | FEMALE | - | - | - | - | - | JACK | CRIMP | SNAP | - | - | - | - | - | - | - | 0.24 dB | - | - | 1.58 | 50 Ω | - | - | - | - | ||
![]() D4K10A-1D5/96A Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59S20X-40ML5-G Rosenberger | In Stock | - | Datasheet | - | BOARD | - | - | NO | - | - | - | GOLD | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | PA6T/PA66 | - | - | - | - | RIGHT ANGLE | 6 GHz | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | e4 | - | - | RF F CONNECTOR | - | - | - | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | - | - | - | - | - | PLUG | SOLDER | SNAP | - | - | - | GOLD | - | - | - | 0.1 dB | - | - | 1.33 | 50 Ω | - | - | - | - | ||
![]() AMS22B-40MZ5-A Rosenberger | In Stock | - | Datasheet | - | BOARD | - | - | NO | - | - | - | GOLD OVER NICKEL | BRONZE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | LIQUID CRYSTAL POLYMER | - | - | - | - | RIGHT ANGLE | 9 GHz | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | e4 | - | EAR99 | RF CONNECTOR | - | POLARIZED | 8536.69.40.10 | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | - | - | - | - | - | PLUG | SOLDER | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 0.3 dB | - | - | 1.67 | 50 Ω | - | - | - | - | ||
![]() 59S2AX-400A5-Z Rosenberger | In Stock | - | Datasheet | - | BOARD | - | - | NO | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | POLYAMIDE66T | - | - | - | - | RIGHT ANGLE | 6 GHz | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | e4 | - | - | RF F CONNECTOR | - | - | - | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | - | - | - | - | - | PLUG | SOLDER | SNAP | - | - | - | GOLD (6) OVER NICKEL | - | - | - | 0.24 dB | - | - | 1.29 | 50 Ω | - | - | - | - | ||
![]() D4S10A-40ML5-C Rosenberger | In Stock | - | Datasheet | - | BOARD | - | - | NO | - | - | - | GOLD (6) | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | LIQUID CRYSTAL POLYMER | - | - | - | - | STRAIGHT | 2 GHz | - | - | ROHS COMPLIANT | Contact Manufacturer | - | - | - | - | - | - | e4 | - | EAR99 | RF CONNECTOR | - | INSERTION LOSS MAX AT 1 GHZ | 8536.69.40.10 | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | - | - | - | - | - | PLUG | SOLDER | SNAP | - | - | - | GOLD (6) | - | - | - | 0.1 dB | - | - | 1.33 | 100 Ω | - | - | - | - | ||
![]() 59S10K-40MT5-D Rosenberger | In Stock | - | Datasheet | - | BOARD | - | - | NO | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | PA6T/PA66 | - | - | - | - | STRAIGHT | 6 GHz | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | e4 | - | EAR99 | RF F CONNECTOR | - | - | 8536.69.40.10 | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | - | - | - | - | - | PLUG | SOLDER | SNAP | - | - | - | GOLD (6) OVER NICKEL | - | - | - | 0.1 dB | - | - | 1.22 | 50 Ω | - | - | - | - | ||
![]() 59S2AQ-40MT5-L_1 Rosenberger | In Stock | - | Datasheet | - | - | - | LOCKING | - | 0.335 inch | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | - | - | - | RIGHT ANGLE | 6 GHz | 105 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | EAR99 | RF CONNECTOR | - | - | 8536.69.40.10 | - | - | - | - | - | - | 1 | - | compliant | - | - | 0.295 inch | - | - | - | COAX | 5 mΩ | 1000000000 Ω | PLUG | - | - | - | 1 | 25 Cycles | - | - | - | - | 0.1 dB | - | - | - | 50 Ω | - | - | - | - | ||
![]() 59K16B-1M4/20E Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59S20X-40ML5-D Rosenberger | In Stock | - | Datasheet | - | BOARD | - | - | NO | - | - | - | GOLD | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | PA6T/PA66 | - | - | - | - | RIGHT ANGLE | 6 GHz | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | e4 | - | - | RF F CONNECTOR | - | - | - | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | - | - | - | - | - | PLUG | SOLDER | SNAP | - | - | - | GOLD | - | - | - | 0.1 dB | - | - | 1.33 | 50 Ω | - | - | - | - | ||
![]() D4K10A-1D5/21L Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59S2AF-40MA5-H Rosenberger | In Stock | - | Datasheet | - | BOARD | - | - | NO | - | - | - | GOLD (6) OVER NICKEL | NOT SPECIFIED | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | PA6T/PA66 | - | - | - | - | STRAIGHT | 6 GHz | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | e4 | - | - | RF F CONNECTOR | - | - | - | NO | NO | NO | NO | - | GENERAL PURPOSE | - | - | compliant | - | - | - | MALE | - | - | - | - | - | PLUG | SOLDER | SNAP | - | - | - | GOLD (6) OVER NICKEL | - | - | - | 0.1 dB | - | - | 1.22 | 50 Ω | - | - | - | - | ||
![]() W2S101-40ML3-8 Rosenberger | In Stock | - | Datasheet | Gold | - | Brass | - | - | - | - | - | - | Beryllium Copper | - | - | - | 110 GHz | + 120 C | DC | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | 500 V | SMPS | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | - | Straight | - | DC to 110 GHz | Twist On | - | - | - | Standard | - | - | 5 GOhms | - | - | - | 50 Ohms | - | - | - | 10000 Cycle | - | - | 0.1 dB | Non-Isolated | Gold | - | - | Connectors | Vertical PCB Mount | SMPS | - | ||
![]() W2S101-40ML3-2 Rosenberger | In Stock | - | Datasheet | Gold | - | Brass | - | - | - | - | - | - | Beryllium Copper | - | - | - | 110 GHz | + 120 C | DC | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | 500 V | SMPS | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | - | Straight | - | DC to 110 GHz | Twist On | - | - | - | Standard | - | - | 5 GOhms | - | - | - | 50 Ohms | - | - | - | 10000 Cycle | - | - | 0.1 dB | Non-Isolated | Gold | - | - | Connectors | Vertical PCB Mount | SMPS | - | ||
![]() W2S201-40ML3-2 Rosenberger | In Stock | - | Datasheet | Gold | - | Brass | - | - | - | - | - | - | Beryllium Copper | - | - | - | 110 GHz | + 120 C | DC | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | 500 V | SMPX | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | - | Straight | - | DC to 110 GHz | Twist On | - | - | - | Standard | - | - | 5 GOhms | - | - | - | 50 Ohms | - | - | - | 10000 Cycles | - | - | 0.1 dB | Non-Isolated | Gold | - | - | Connectors | Edge Mount | SMPS | - | ||
![]() 59S2AQ-40MT5-E_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 430 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | - | 0.084658 oz | 335 V | FAKRA | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Right Angle | - | - | Solder Pin | - | - | - | Standard | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | PCB Connectors | Right Angle | FAKRA | - | ||
![]() 59S2AQ-40MT5-A_1 Rosenberger | 555 | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 430 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | - | 0.084658 oz | 335 V | FAKRA | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | Pin (Male) | - | - | Right Angle | - | - | Solder Pin | - | - | - | Standard | - | - | 1000 MOhms | - | - | - | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | PCB Connectors | Right Angle | FAKRA | - | ||
![]() 159773 Rosenberger | In Stock | - | - | Gold | Cable Mount, Flange Mount | - | - | - | - | Right Angle | RG142, RG223, RG400 | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp, Solder | - | - | * | - | Active | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC to 10GHz | Normal | - | - | - | - | - | - | 50Ω | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - |