- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Body Orientation | Cable Types | Contact Materials | Coupling Mechanism | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Maximum Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Series | Connector Type | Gender | Fastening Type | Contact Type | Orientation | Ingress Protection | Contact Finish | Termination Style | Housing Color | Polarity | Insulation Resistance | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Product | Features | Body Style | RF Series | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59S2LQ-40MT5-Z_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | - | 560 | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | FAKRA | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 19S107-400L5 Rosenberger | 115 |
| - | Gold | Through Hole | - | Resin | Brass | Gold | Beryllium Copper | - | Straight | - | Beryllium Copper | - | 100 | 40 GHz | 40 GHz | + 155 C | Rosenberger | - 65 C | PCB Mount | Bulk | 304083 | Active | Details | Solder | - | 335 V | -65°C ~ 155°C | - | Plug, Male Pin | Plug (Pin) | Snap-On | - | Straight | - | - | Solder | Gold | Standard | 5 GOhms | 50 Ohms | SMP | 1 | Gold | 500 Cycle | Solder | - | - | Gold | - | Solder | PCB Connectors | Limited Detent | - | SMP | - | ||
![]() 08S141-270L5 Rosenberger | 2714 |
| - | Gold | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Brass | Gold | Beryllium Copper | - | - | RTK 047, UT 047 | Beryllium Copper | Threaded | 10 | 70 GHz | 70 GHz | + 125 C | Rosenberger | - 55 C | Cable Mount / Free Hanging | Bulk | 266107 | Active | - | - | - | 150 V | -55°C ~ 125°C | RPC | Plug, Male Pin | Plug (Pin) | Threaded | - | Straight | - | - | Solder | Gold | Standard | 5 GOhms | 50 Ohms | RPC-1.85 | 1 | - | 500 Cycles | Solder | - | - | Gold | 0.047 Semi Rigid | Crimp | Connectors | - | Straight | 1.85 mm | - | ||
![]() 89S261-2M3N1 Rosenberger | In Stock | - | - | Silver | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | - | LMR-240, Flexiform 380 | Brass | - | 25 | 20 GHz | 20 GHz | + 125 C | Rosenberger | - 55 C | Cable Mount / Free Hanging | Bulk | 395230 | Active | Details | - | - | 500 V | -55°C ~ 125°C | - | Plug, Male Pin | Plug (Pin) | Snap-On | - | Right Angle | - | - | Solder | Silver | Standard | 5 GOhms | 50 Ohms | NEX10 | 1 | - | 100 Cycle | Solder | - | - | White Bronze | RG-380 | Crimp | Connectors | - | - | NEX10 | IP68 | ||
![]() 89S201-2M3N1 Rosenberger | In Stock | - | - | Silver | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | - | LMR-240, Flexiform 380 | Brass | - | 25 | 20 GHz | 20 GHz | + 125 C | Rosenberger | - 55 C | Cable Mount / Free Hanging | Bulk | 392222 | Active | Details | - | 0.377431 oz | 500 V | -55°C ~ 125°C | - | Plug, Male Pin | Plug (Pin) | Snap-On | - | Right Angle | - | - | Solder | Silver | Standard | 5 GOhms | 50 Ohms | NEX10 | 1 | - | 100 Cycle | Solder | - | - | White Bronze | RG-380 | Crimp | Connectors | - | - | NEX10 | IP68 | ||
![]() 464792 Rosenberger | 27 |
| - | - | Free Hanging, Cap | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | Brass | - | - | 18 GHz | - | - | Rosenberger | - | - | Bulk | - | Active | - | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | Gold | - | - | - | - | 50 Ohms | SMA | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | ||
![]() 187657 Rosenberger | 27 |
| - | - | Surface Mount | - | Polyetheretherketone (PEEK) | Brass | Gold | Beryllium Copper | - | - | - | - | - | - | 65 GHz | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | 325 V | -55°C ~ 155°C | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | SMP, Mini | 1 | - | 100 | Solder | - | - | Gold | - | Solder | - | Full Detent | - | - | - | ||
![]() 361935 Rosenberger | 2013 |
| - | - | Surface Mount, 30° Angle | - | Polyetheretherketone (PEEK) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | - | - | - | 90 GHz | - | - | Rosenberger | - | - | Bulk | - | Active | - | - | - | 150 V | -40°C ~ 85°C | RPC | Jack, Female Socket | - | Threaded | - | - | - | - | - | Gold | - | - | 50Ohm | 1.35mm | 1 | - | 3000 | - | - | - | Gold | - | Screw | - | Mounting Hardware | - | - | - | ||
![]() AMS29B-40MZ5-K Rosenberger | In Stock | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29B | - | - | Bronze | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Right Angle | - | - | Solder Pin | Curry | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code K | - | HFM | - | ||
![]() AMS29A-40MZ5-B Rosenberger | 10 |
| - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29A | - | - | Bronze | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Right Angle | - | - | Solder Pin | White | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code B | - | HFM | - | ||
![]() AMS19A-40MZ5-A Rosenberger | In Stock | - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Brass | AMS19A | - | - | - | - | - | 9 GHz | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | - | Latch Lock | - | - | - | - | - | Black | - | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | - | Code A | - | - | - | ||
![]() AMS29D-40MZ5-F Rosenberger | 1000 |
| - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29D | - | - | Bronze | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Right Angle | - | - | Solder Pin | Brown | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code F | - | HFM | - | ||
![]() AMS29D-40MZ5-A Rosenberger | 138 |
| - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29D | - | - | Bronze | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Right Angle | - | - | Solder Pin | Black | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code A | - | HFM | - | ||
![]() AMS29A-40MZ5-G Rosenberger | In Stock | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29A | - | - | Bronze | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Right Angle | - | - | Solder Pin | Gray | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code G | - | HFM | - | ||
![]() AMS19B-40MZ5-G Rosenberger | In Stock | - | - | Gold | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Brass | AMS19B | - | - | Brass | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Straight | - | - | Solder Pin | Gray | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code G | - | HFM | - | ||
![]() AMS19D-40MZ5-J Rosenberger | In Stock | - | - | Gold | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS19D | - | - | Brass | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Retail Package | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Straight | - | - | Solder Pin | Beige | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code J | - | HFM | - | ||
![]() AMS19D-40MZ5-D Rosenberger | In Stock | - | - | Gold | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS19D | - | - | Brass | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Retail Package | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Straight | - | - | Solder Pin | Violet, Claret | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code D | - | HFM | - | ||
![]() AMS19A-40MZ5-N Rosenberger | 17 |
| - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Brass | AMS19A | - | - | - | - | - | 9 GHz | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | - | Latch Lock | - | - | - | - | - | Green, Pastel | - | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | - | Code N | - | - | - | ||
![]() AMS29B-40MZ5-A Rosenberger | 189 |
| - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29B | - | - | Bronze | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Right Angle | - | - | Solder Pin | Black | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code A | - | HFM | - | ||
![]() AMS29D-40MZ5-G Rosenberger | In Stock | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29D | - | - | Bronze | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | Plug, Male Pin | Plug (Pin) | Latch Lock | - | Right Angle | - | - | Solder Pin | Gray | Standard | - | 50Ohm | - | 1 | - | 25 | Solder | - | - | Tin | - | Solder | PCB Connectors | Code G | - | HFM | - |