- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frequency-Max | Maximum Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Connector Type | Type | Gender | Fastening Type | Contact Type | Orientation | Ingress Protection | Style | Termination Style | Housing Color | Polarity | Insulation Resistance | Impedance | Connector Style | Number of Ports | Accessory Type | Mating Cycles | Contact Termination | Includes | Specifications | Insertion Loss | Isolation | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | Shield Termination | Conversion Type | Adapter Type | Center Gender | Adapter Series | Product | Features | Body Style | RF Series | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59S2UQ-40MT5-C_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 430 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | 0.084658 oz | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | Standard | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | Non-Isolated | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 05S12S-002S3 Rosenberger | 541 |
| - | Gold | - | - | - | Stainless Steel | - | - | - | - | Beryllium Copper | 1 | Network Analyzer | - | 18 GHz | + 85 C | Rosenberger | - 40 C | Cable Mount / Free Hanging | Bulk | 347546 | Active | Details | - | - | - | - | - | RPC | - | Specialized | Plug (Pin) | - | - | Straight | - | - | Solder | - | - | - | 50 Ohms | - | - | Offset Short Plug | 500 Cycle | - | - | N Type 50Ohm Plug | - | - | Passivated | - | - | - | - | - | - | - | - | Connectors | - | - | RPC-N | - | ||
![]() 59S2AQ-40MT5-G_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 430 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | 0.084658 oz | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | Standard | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 59S2UQ-40MT5-D_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 430 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | Non-Isolated | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 59S2DA-40MT5-F Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 300 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 59S2DA-40MT5-E Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 300 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 59S2UQ-40MT5-G_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 430 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | Non-Isolated | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 32K249-400L5 Rosenberger | In Stock | - | - | Gold | - | - | - | Brass | - | - | - | - | Beryllium Copper | 200 | - | - | 12.4 GHz | + 155 C | - | - 65 C | PCB Mount | - | - | - | Details | - | - | 480 V | - | - | SMA | - | - | Jack (Socket) | - | - | Right Angle | - | - | Solder | - | Standard | 5 GOhms | 50 Ohms | - | - | - | 100 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | PCB Connectors | - | - | SMA | - | ||
![]() W1S204-40MD3 Rosenberger | In Stock | - | - | Gold | - | - | - | Beryllium Copper | - | - | - | - | Beryllium Copper | - | - | - | 100 GHz | + 165 C | - | - 55 C | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | Non-Isolated | Gold | - | - | - | - | - | - | - | - | Connectors | - | - | WSMP | - | ||
![]() 89S101-2M3N1 Rosenberger | In Stock | - | - | Silver | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | LMR-380 LXF HFJ | Brass | 25 | - | 2 GHz | 20 GHz | + 125 C | Rosenberger | - 55 C | Cable Mount / Free Hanging | Bulk | 368746 | Active | Details | - | 0.292774 oz | 500 V | -55°C ~ 125°C | - | - | Plug, Male Pin | - | Plug (Pin) | Snap-On | - | Straight | - | - | Solder | Silver | Standard | 5 GOhms | 50 Ohms | NEX10 | 1 | - | 100 Cycle | Solder | - | - | - | - | White Bronze | - | - | RG-380 | Crimp | - | - | - | - | Connectors | - | - | NEX10 | IP68 | ||
![]() 59S2RQ-40MT5-C_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 560 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | Non-Isolated | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 59S2RQ-40MT5-A_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 560 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | Non-Isolated | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 59S10H-400T5-Z Rosenberger | In Stock |
| - | Gold | - | - | - | Polyamide (PA) | - | - | - | - | Brass | 100 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | 0.058202 oz | 335 V | - | MouseReel | FAKRA | - | - | Plug (Pin) | - | - | Straight | - | - | Solder | - | Standard | 1 GOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | - | FAKRA | - | ||
![]() 59S2AQ-40MT5-A_1 Rosenberger | 555 | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 430 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | 0.084658 oz | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | Standard | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 59S2AQ-40MT5-E_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 430 | - | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | 0.084658 oz | 335 V | - | - | FAKRA | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | Standard | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 18S203-40ML5 (T&R) Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | 65 GHz | - | - | - | SMD/SMT | - | - | - | Details | - | 0.014110 oz | - | - | Cut Tape | - | - | - | Plug (Pin) | - | - | Right Angle | - | - | Solder | - | Standard | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | - | Mini-SMP | - | ||
![]() 18S248-40ML5 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Details | Mini SMP | - | - | - | - | SMPM | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | - | SMP | - | ||
![]() EBCS132-K02N5 Rosenberger | 2483 |
| - | Gold | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | EBCS132 | - | - | - | - | 8 GHz | - | - | Rosenberger | - | Flange, 4-Hole | Bulk | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | - | - | - | Snap-On, Threaded | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | 100 | - | - | - | - | - | Gold; White Bronze | SMA Jack, Female Socket | EBC Jack, Male Pin | - | - | Between Series | Jack to Jack | Female to Male | SMA to EBC | - | - | - | - | - | ||
![]() EBCK11T-40MN5 Rosenberger | 150 |
| - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | Gold | Phosphor Bronze | EBCK11T | - | Spring Bronze | - | - | 8 GHz | - | - | Rosenberger | - | PCB Mount | Bulk | - | Active | - | - | - | 335 V | -55°C ~ 105°C | - | EBC | Jack, Female Socket | - | Jack (Socket) | Push-Pull | - | Straight | - | - | Solder | Silver | - | - | 50Ohm | EBC | 1 | - | 100 | Solder | - | - | - | - | Tin | - | - | - | Solder | - | - | - | - | PCB Connectors | - | - | EBC | - | ||
![]() 102294 Rosenberger | 37 |
| - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | Gold | Brass | - | - | - | - | - | 26.5 GHz | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | 335 V | -65°C ~ 155°C | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | - | - | Gold | - | - | - | Solder | - | - | - | - | - | Limited Detent | - | - | - |