- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Body Orientation | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Maximum Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Connector Type | Gender | Fastening Type | Contact Type | Orientation | Ingress Protection | Contact Finish | Termination Style | Housing Color | Polarity | Insulation Resistance | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Isolation | Body Finish | Cable Group | Shield Termination | Product | Features | Body Style | RF Series | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59S2UQ-40MT5-D_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | 430 | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | Non-Isolated | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 464781 Rosenberger | 9 |
| - | - | Free Hanging, Cap | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | - | - | - | Beryllium Copper | - | 40 GHz | - | - | Rosenberger | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Jack, Female Socket | - | - | - | - | - | Gold | - | - | - | - | 50 Ohms | SMP, Mini | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | ||
![]() 167257 Rosenberger | 9 |
| - | - | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | - | - | - | 26.5 GHz | - | - | Rosenberger | - | - | Bulk | - | Active | - | - | - | 335 V | -65°C ~ 155°C | - | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | - | Gold | - | Solder | - | Limited Detent | - | - | - | ||
![]() 464785 Rosenberger | 9 |
| - | - | Free Hanging, Cap | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | - | - | - | Beryllium Copper | - | 10 GHz | - | - | Rosenberger | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Jack, Female Socket | - | - | - | - | - | Gold | - | - | - | - | 50 Ohms | Miniature Coaxial | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | ||
![]() EBCK111-40MN5 Rosenberger | 31556 |
| - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | Gold | Phosphor Bronze | EBCK111 | - | - | Spring Bronze | - | 8 GHz | - | - | Rosenberger | - | PCB Mount | - | - | Active | - | - | - | 335 V | -55°C ~ 105°C | - | - | Jack, Female Socket | Jack (Socket) | Push-Pull | - | Straight | - | - | Solder | Silver | - | - | 50Ohm | EBC | 1 | - | 100 | Solder | - | - | - | Tin | - | Solder | PCB Connectors | - | - | EBC | - | ||
![]() 102294 Rosenberger | 37 |
| - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | Gold | Brass | - | - | - | - | - | 26.5 GHz | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | 335 V | -65°C ~ 155°C | - | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | - | Gold | - | Solder | - | Limited Detent | - | - | - | ||
![]() 230831 Rosenberger | 48 |
| - | - | Surface Mount | - | Polyetheretherketone (PEEK) | Brass | Gold | Brass | - | - | - | - | - | 26.5 GHz | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | 335 V | -65°C ~ 155°C | - | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | - | Gold | - | Solder | - | Limited Detent | - | - | - | ||
![]() 179930 Rosenberger | 31 |
| - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | Gold | Brass | - | - | - | - | - | 26.5 GHz | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | 335 V | -65°C ~ 155°C | - | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | - | Gold | - | Solder | - | Limited Detent | - | - | - | ||
![]() 148138 Rosenberger | 1681 |
| - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | Gold | Brass | - | - | - | - | - | 26.5 GHz | - | - | Rosenberger | - | - | Bulk | - | Active | - | - | - | 335 V | -65°C ~ 155°C | - | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | - | Gold | - | Solder | - | Limited Detent | - | - | - | ||
![]() 162788 Rosenberger | 24 |
| - | - | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | - | - | 6 GHz | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | 335 V | -55°C ~ 155°C | - | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | Gold | - | - | 50Ohm | MCX | 1 | - | 500 | Solder | - | - | - | Gold | - | Solder | - | - | - | - | - | ||
![]() 464786 Rosenberger | 8 |
| - | - | Free Hanging, Cap | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | - | - | - | Beryllium Copper | - | 10 GHz | - | - | Rosenberger | - | - | Bulk | - | Active | - | - | - | - | - | - | - | Plug, Male Pin | - | - | - | - | - | Gold | - | - | - | - | 50 Ohms | Miniature Coaxial | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | ||
![]() 89S101-2M3N1 Rosenberger | In Stock | - | - | Silver | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | - | LMR-380 LXF HFJ | Brass | 25 | 2 GHz | 20 GHz | + 125 C | Rosenberger | - 55 C | Cable Mount / Free Hanging | Bulk | 368746 | Active | Details | - | 0.292774 oz | 500 V | -55°C ~ 125°C | - | - | Plug, Male Pin | Plug (Pin) | Snap-On | - | Straight | - | - | Solder | Silver | Standard | 5 GOhms | 50 Ohms | NEX10 | 1 | - | 100 Cycle | Solder | - | - | - | White Bronze | RG-380 | Crimp | Connectors | - | - | NEX10 | IP68 | ||
![]() 59S10O-101A4 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | RG-178, 196 | Bronze | 5000 | - | 6 GHz | + 105 C | - | - 40 C | - | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | Plug (Pin) | - | Pin (Male) | Straight | - | - | Crimp | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | Connectors | - | Straight | FAKRA | - | ||
![]() 59S2DU-40MT5-Z Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | 300 | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 59S2DU-40MT5-A Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | 300 | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 19S107-400L5 Rosenberger | 90 |
| - | Gold | Through Hole | - | Resin | Brass | Gold | Beryllium Copper | - | Straight | - | Beryllium Copper | 100 | 40 GHz | 40 GHz | + 155 C | Rosenberger | - 65 C | PCB Mount | Bulk | 304083 | Active | Details | Solder | - | 335 V | -65°C ~ 155°C | - | - | Plug, Male Pin | Plug (Pin) | Snap-On | - | Straight | - | - | Solder | Gold | Standard | 5 GOhms | 50 Ohms | SMP | 1 | Gold | 500 Cycle | Solder | - | - | - | Gold | - | Solder | PCB Connectors | Limited Detent | - | SMP | - | ||
![]() 89S261-2M3N1 Rosenberger | In Stock | - | - | Silver | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | - | LMR-240, Flexiform 380 | Brass | 25 | 20 GHz | 20 GHz | + 125 C | Rosenberger | - 55 C | Cable Mount / Free Hanging | Bulk | 395230 | Active | Details | - | - | 500 V | -55°C ~ 125°C | - | - | Plug, Male Pin | Plug (Pin) | Snap-On | - | Right Angle | - | - | Solder | Silver | Standard | 5 GOhms | 50 Ohms | NEX10 | 1 | - | 100 Cycle | Solder | - | - | - | White Bronze | RG-380 | Crimp | Connectors | - | - | NEX10 | IP68 | ||
![]() 89S201-2M3N1 Rosenberger | In Stock | - | - | Silver | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | - | LMR-240, Flexiform 380 | Brass | 25 | 20 GHz | 20 GHz | + 125 C | Rosenberger | - 55 C | Cable Mount / Free Hanging | Bulk | 392222 | Active | Details | - | 0.377431 oz | 500 V | -55°C ~ 125°C | - | - | Plug, Male Pin | Plug (Pin) | Snap-On | - | Right Angle | - | - | Solder | Silver | Standard | 5 GOhms | 50 Ohms | NEX10 | 1 | - | 100 Cycle | Solder | - | - | - | White Bronze | RG-380 | Crimp | Connectors | - | - | NEX10 | IP68 | ||
![]() 59S10H-400T5-Z Rosenberger | In Stock |
| - | Gold | - | - | - | Polyamide (PA) | - | - | - | - | - | Brass | 100 | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | 0.058202 oz | 335 V | - | MouseReel | FAKRA | - | Plug (Pin) | - | - | Straight | - | - | Solder | - | Standard | 1 GOhms | 50 Ohms | - | - | - | 25 | - | - | - | - | - | - | - | PCB Connectors | - | - | FAKRA | - | ||
![]() 59S2RQ-40MT5-A_1 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | 560 | - | 6 GHz | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | - | FAKRA | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | - | Solder Pin | - | - | 1000 MOhms | 50 Ohms | - | - | - | 25 | - | - | - | Non-Isolated | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - |