- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Frequency | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Coupling Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17S14F-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | - | - | - | - | 10GHz | - | - | 335V | -65°C~155°C | - | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP, Longwipe | 1 | 1000 | Solder | - | - | - | - | - | - | Catcher's Mitt | - | - | RoHS Compliant | ||
![]() 28K201-400N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -40°C~85°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | Female | INSERTION LOSS AND VSWR MAX AT: 6 GHZ | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | Gold, Silver | - | COAX | 3mOhm | 5000000000Ohm | - | 50Ohm | QMA | 1 | 100 | Solder | - | - | Gold; White Bronze | - | - | - | - | - | - | RoHS Compliant | ||
![]() 32S107-307N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | - | - | - | 12.4GHz | - | - | 480V | -65°C~165°C | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | 0.429 inch | COAX | 3mOhm | - | - | 50Ohm | SMA | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.04 dB | White Bronze | RG-142B, 223, 400 | 1.2 | Crimp | - | - | - | RoHS Compliant | ||
![]() 32K401-271L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | YES | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | APPLICABLE CABLE: RG 405 | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | - | - | - | RG-405 (.085 Semi Rigid) | - | - | - | - | - | RoHS Compliant | ||
![]() 19K101-103L5 Rosenberger | In Stock | - | Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | NO | - | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | - | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | - | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | 0.65 inch | COAX | 6mOhm | 5000000000Ohm | - | 50Ohm | SMP | 1 | - | Crimp | - | 0.63 dB | - | RG-316 | 1.5 | - | - | - | - | RoHS Compliant | ||
![]() D4S20G-400A5-A Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | YES | - | - | 2GHz | - | 2GHz | 100V | -40°C~105°C | Tape & Reel (TR) | 2016 | HSD® | e3 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Latch Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Black | - | - | - | - | SNAP | 100Ohm | HSD®, Fakra, Quadraxial | 1 | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code A | - | - | RoHS Compliant | ||
![]() 119S141-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | Liquid Crystal Polymer (LCP); Polyetheretherketone (PEEK) | Brass | - | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 10GHz | PEEK/PTFE/LCP | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 50Ohm | PSMP | 1 | 1000 | Solder | - | 0.09 dB | - | - | - | - | Smooth Bore | - | - | RoHS Compliant | ||
![]() 19S102-400L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Through Hole | - | Polyetheretherketone (PEEK) | Brass | LOCKING | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | - | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | - | RND PIN-SKT | 6mOhm | - | - | 50Ohm | SMP | 1 | 500 | Solder | - | 0.63 dB | - | - | 1.5 | - | Limited Detent | - | - | RoHS Compliant | ||
![]() 32K101-400L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -55°C~155°C | Bulk | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | Female | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | 0.256 inch | MULTIPLE MATING PARTS AVAILABLE | 0.256 inch | - | 0.374 inch | COAX | 3mOhm | - | - | 50Ohm | SMA | 1 | 500 | Solder | - | - | - | - | 1.3 | - | - | - | - | RoHS Compliant | ||
![]() 59S225-400L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Through Hole, Right Angle | - | Polyamide (PA), Nylon 6T | Brass | - | Gold | - | NO | - | - | 4GHz | PA6.6T | 4GHz | 250V | -55°C~155°C | Bulk | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | Male | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | 500 | Solder | - | 0.2 dB | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 19S201-400L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | - | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | 500 | Solder | - | 0.63 dB | - | - | 1.2 | - | - | - | - | RoHS Compliant | ||
![]() 19S103-500L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount, Through Hole | - | Polyetheretherketone (PEEK) | Brass | LOCKING | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Tray | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | - | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | - | RND PIN-SKT | 6mOhm | - | - | 50Ohm | SMP | 1 | 500 | Solder | - | 0.63 dB | - | - | 1.5 | - | Limited Detent | - | 0.098 inch | RoHS Compliant | ||
![]() 23C11E-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | - | - | - | 500V | -40°C~125°C | Bulk | 2015 | - | e4 | - | Active | 1 (Unlimited) | - | Jack, Female Socket (2); Plug, Male Pin (2) | - | - | - | Snap-On | - | - | - | - | - | - | 20GHz | COMMERCIAL | - | - | 0.165 inch | - | 0.301 inch | - | 10mOhm | 1000000000Ohm | - | 50Ohm | Miniature Coaxial | 4 | 500 | Solder | - | 0.02 dB | - | - | - | - | - | 7.65mm | - | RoHS Compliant | ||
![]() 18S243-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 65GHz | - | 65GHz | 325V | -55°C~155°C | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | - | - | COAX | 6mOhm | - | - | 50Ohm | SMP, Mini | 1 | 500 | Solder | - | - | - | - | - | - | Smooth Bore | - | - | RoHS Compliant | ||
![]() 51K607-108N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | 10GHz | - | - | 400V | -55°C~155°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | - | COAX | - | - | - | 50Ohm | BNC | 1 | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | 0.05 dB | White Bronze | RG-142B, 223, 400 | - | - | - | - | - | RoHS Compliant | ||
![]() D4S21J-40MA5-A Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2014 | HSD® | e3 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | 8536.69.40.10 | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Black, Graphite | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 2 | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code A | - | - | RoHS Compliant | ||
![]() D4S20Y-400A5-Z Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tray | 2014 | HSD® | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Blue, Water | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code Z | - | - | RoHS Compliant | ||
![]() 08K243-40ME3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Board Edge, End Launch | - | Polyetheretherketone (PEEK); Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | 70GHz | - | 70GHz | 150V | -55°C~125°C | - | 2018 | RPC | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | - | 0.606 inch | COAX | 4mOhm | - | - | 50Ohm | 1.85mm | 1 | 500 | Solder | 3 pcs - 1 Connector, 2 Screws | 0.05 dB | - | - | - | Screw | Mounting Hardware | - | - | RoHS Compliant | ||
![]() 08K121-271S3 Rosenberger | In Stock | - | - | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Stainless Steel | - | Gold | Beryllium Copper | NO | - | - | 65GHz | - | 65GHz | 150V | -40°C~85°C | - | - | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | CAPTIVE CENTER CONTACT | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | 1.85mm | 1 | 500 | Solder | - | 0.4 dB | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 19S102-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | - | Brass | - | Gold | Beryllium Copper | NO | - | - | 40GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | Male | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | - | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | 500 | Solder | - | 0.63 dB | - | - | 1.5 | - | Limited Detent | - | - | RoHS Compliant |