- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Core Material | Panel Mount | Base Product Number | Body Diameter | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Insulator Material | Mfr | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Rohs Code | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Inductance | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Durability | Contact Finish Termination | Mating Cycles | Contact Termination | Includes | Inductance Tolerance | Insertion Loss | Self Resonant Frequency | Body Finish | Cable Group | VSWR | Shield Termination | Characteristic Impedance | Features | Terminal Length | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 249405 Rosenberger | In Stock | - | - | Surface Mount, Through Hole | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Phosphor Bronze | Ferrite | - | - | - | - | - | - | - | 6 GHz | - | - | Rosenberger | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 335 V | -65°C ~ 155°C | - | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 3.3 uH | - | - | 50Ohm | SMP, Longwipe | 1 | - | - | 1000 | Solder | - | 5 | - | 70 MHz | Gold | - | - | Solder | - | Catchers Mitt | - | 2.2 | 1.45 mm | ||
![]() 59K16B-102T4 Rosenberger | In Stock | - | Datasheet | CABLE | - | - | - | - | - | - | - | - | - | 0.216 inch | - | RG-174 | NOT SPECIFIED | NOT SPECIFIED | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | POLYAMIDE | - | STRAIGHT | 3 GHz | 105 °C | -40 °C | - | - | Active | - | Yes | - | - | - | - | - | RF F CONNECTOR | - | - | - | - | - | - | - | - | 1 | - | compliant | - | FEMALE | - | 0.6 inch | COAX | 5 mΩ | 1000000000 Ω | JACK | - | CRIMP | - | - | - | 1 | 25 Cycles | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | 0.374 inch | - | - | ||
![]() 59S2AB-400A4-F Rosenberger | In Stock | - | Datasheet | BOARD AND PANEL | - | - | - | - | - | - | - | YES | - | - | - | - | GOLD (31) OVER NICKEL | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | POLYAMIDE66 | - | RIGHT ANGLE | 6 GHz | - | - | - | - | Active | - | - | - | - | - | e4 | - | RF F CONNECTOR | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | GOLD (31) OVER NICKEL | - | - | - | - | 0.24 dB | - | - | - | 1.62 | - | 50 Ω | - | - | - | - | ||
![]() 59S10K-40MT5-E Rosenberger | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | NO | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | PA6T/PA66 | - | STRAIGHT | 6 GHz | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | e4 | - | RF F CONNECTOR | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | GOLD (6) OVER NICKEL | - | - | - | - | 0.1 dB | - | - | - | 1.22 | - | 50 Ω | - | - | - | - | ||
![]() 59S2AQ-40MT5-D Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | e4 | - | RF CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59S10K-40MT5-H Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | - | RF F CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59S13X-40MT5 Rosenberger | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | NO | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | HTN | - | STRAIGHT | 6 GHz | - | - | - | - | Active | - | Yes | - | - | - | - | EAR99 | RF CONNECTOR | VSWR MAX AT: 1 GHZ | 8536.69.40.10 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | - | - | - | - | - | 0.25 dB | - | - | - | 1.11 | - | 50 Ω | - | - | - | - | ||
![]() 59S16A-1M4T4 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | RF F CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59S20X-40ML5-I Rosenberger | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | NO | - | - | - | - | GOLD | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | PA6T/PA66 | - | RIGHT ANGLE | 6 GHz | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | e4 | - | RF F CONNECTOR | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | GOLD | - | - | - | - | 0.1 dB | - | - | - | 1.33 | - | 50 Ω | - | - | - | - | ||
![]() AMS22D-40MZ5-A Rosenberger | 525 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | - | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59S2DA-40MT5-Y Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | RF F CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4S20D-40ML5-C Rosenberger | 1600 | - | Datasheet | BOARD AND PANEL | - | - | - | - | - | - | - | YES | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | 2 GHz | - | - | - | ROHS COMPLIANT | Contact Manufacturer | - | Yes | - | - | - | e4 | EAR99 | RF CONNECTOR | INSERTION LOSS MAX AT 1 GHZ | 8536.69.40.10 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | Gold (Au) | - | - | - | - | 0.1 dB | - | - | - | 1.33 | - | 100 Ω | - | - | - | - | ||
![]() 59S10K-40MT5-C Rosenberger | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | NO | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | PA6T/PA66 | - | STRAIGHT | 6 GHz | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | e4 | EAR99 | RF F CONNECTOR | - | 8536.69.40.10 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | GOLD (6) OVER NICKEL | - | - | - | - | 0.1 dB | - | - | - | 1.22 | - | 50 Ω | - | - | - | - | ||
![]() 59K17H-109A4-A Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4S20D-40ML5-A Rosenberger | In Stock | - | Datasheet | BOARD AND PANEL | - | - | - | - | - | - | - | YES | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | 2 GHz | - | - | - | ROHS COMPLIANT | Contact Manufacturer | - | - | - | - | - | e3 | EAR99 | RF CONNECTOR | INSERTION LOSS MAX AT 1 GHZ | 8536.69.40.10 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | TIN | - | - | - | - | 0.1 dB | - | - | - | 1.33 | - | 100 Ω | - | - | - | - | ||
![]() 59S2MB-40MT5-Y Rosenberger | In Stock | - | Datasheet | BOARD | - | - | - | LOCKING | - | - | - | - | - | - | 0.61 inch | - | - | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | RIGHT ANGLE | 6 GHz | 105 °C | -40 °C | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8536.69.40.10 | - | - | - | - | - | - | 2 | - | compliant | 0.379 inch | MALE | - | 0.925 inch | COAX | 5 mΩ | 1000000000 Ω | PLUG | - | SOLDER | - | - | - | 1 | 25 Cycles | - | - | - | - | - | 0.25 dB | - | - | - | - | - | 50 Ω | - | 0.073 inch | - | - | ||
![]() D4S20D-40ML5-D Rosenberger | In Stock | - | Datasheet | BOARD AND PANEL | - | - | - | - | - | - | - | YES | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | 2 GHz | - | - | - | ROHS COMPLIANT | Contact Manufacturer | - | Yes | - | - | - | e4 | EAR99 | RF CONNECTOR | INSERTION LOSS MAX AT 1 GHZ | 8536.69.40.10 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | Gold (Au) | - | - | - | - | 0.1 dB | - | - | - | 1.33 | - | 100 Ω | - | - | - | - | ||
![]() D4S10A-40ML5-Z Rosenberger | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | NO | - | - | - | - | GOLD (6) | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | LIQUID CRYSTAL POLYMER | - | STRAIGHT | 2 GHz | - | - | - | ROHS COMPLIANT | Contact Manufacturer | - | - | - | - | - | e4 | EAR99 | RF CONNECTOR | INSERTION LOSS MAX AT 1 GHZ | 8536.69.40.10 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | GOLD (6) | - | - | - | - | 0.1 dB | - | - | - | 1.33 | - | 100 Ω | - | - | - | - | ||
![]() AMS22B-40MZ5-D Rosenberger | 400 | - | Datasheet | BOARD | - | - | - | - | - | - | - | NO | - | - | - | - | GOLD OVER NICKEL | BRONZE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | 9 GHz | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | e4 | EAR99 | RF CONNECTOR | POLARIZED | 8536.69.40.10 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 0.3 dB | - | - | - | 1.67 | - | 50 Ω | - | - | - | - | ||
![]() D4S20D-40ML5-F Rosenberger | In Stock | - | Datasheet | BOARD AND PANEL | - | - | - | - | - | - | - | YES | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | 2 GHz | - | - | - | ROHS COMPLIANT | Contact Manufacturer | - | - | - | - | - | e3 | EAR99 | RF CONNECTOR | INSERTION LOSS MAX AT 1 GHZ | 8536.69.40.10 | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | compliant | - | MALE | - | - | - | - | - | PLUG | - | SOLDER | SNAP | - | - | - | - | TIN (79) | - | - | - | - | 0.1 dB | - | - | - | 1.33 | - | 100 Ω | - | - | - | - |