- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency(Max) | Insulation Materials | Manufacturer | Mfr | Mounting Styles | Operating Frequency (Max) | Package | Part # Aliases | Product Status | RoHS | Side 1 Gender | Side 1 Polarity | Side 2 Gender | Side 2 Polarity | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Gender | Additional Feature | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Orientation | Ingress Protection | Style | Contact Finish | Termination Style | Reliability | Housing Color | Body Depth | Polarity | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Product Type | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Cable Group | VSWR | Shield Termination | Shell Plating | Conversion Type | Adapter Type | Center Gender | Adapter Series | Product | Features | Body Style | Product Category | RF Series | Length - Termination | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18S142-40ML5 Rosenberger | 389 |
| Datasheet | 13 Weeks | - | Surface Mount | - | Polyetheretherketone (PEEK) | Brass | LOCKING | Gold | Beryllium Copper | NO | - | - | NOT SPECIFIED | - | - | - | 65GHz | - | - | - | - | 65GHz | - | - | - | - | - | - | - | - | 325V | - | -55°C~155°C | - | 2018 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | INSERTION LOSS MAX AT: 26.5 GHZ | Snap-On | - | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | - | - | - | - | COMMERCIAL | - | - | - | COAX | 6mOhm | 5000000000Ohm | 450VAC V | 50Ohm | SMP, Mini | 1 | 100 | Solder | - | - | 0.26 dB | - | - | - | - | 2.1 | - | - | - | - | - | - | - | Smooth Bore | - | - | - | - | RoHS Compliant | ||
![]() 51K507-200N5 Rosenberger | 15 |
| Datasheet | 13 Weeks | - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | - | NOT SPECIFIED | - | - | - | 10GHz | POLYTETRAFLUORO ETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Bulk | 2014 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | INSERTION LOSS AND VSWR MAX AT: 4 GHZ | Bayonet Lock | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | BNC | 1 | 500 | Solder Cup | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | - | - | - | - | Solder | - | - | - | - | - | - | Extended Insulation | - | - | - | - | RoHS Compliant | ||
![]() 59S602-200L5 Rosenberger | 24 |
| Datasheet | 13 Weeks | - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | YES | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 4GHz | POLYTETRAFLUORO ETHYLENE | - | - | - | 4GHz | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Bulk | 2006 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Snap-On | - | NO | NO | NO | YES | GENERAL PURPOSE | 1 | - | - | - | - | - | COMMERCIAL | - | 0.402 inch | - | COAX | 5mOhm | - | - | 50Ohm | SMB | 1 | 500 | Solder Cup | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.2 dB | - | - | - | - | - | Solder | - | - | - | - | - | - | Extended Insulation | - | - | - | 0.098 inch | RoHS Compliant | ||
![]() 56K107-802N5 Rosenberger | 24 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | NOT SPECIFIED | - | - | - | 10GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -65°C~165°C | Bulk | 2013 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | 1 | - | - | - | - | - | COMMERCIAL | Silver | - | - | COAX | - | - | - | 50Ohm | TNC | 1 | 500 | Crimp | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | White Bronze | - | - | RG-174A, 188A, 316 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EBCS10D-S17N1 Rosenberger | 11 |
| - | - | Silver | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Silver | Copper Alloy | - | EBCS10D | Rosenberger | - | - | 50 | 8 GHz | - | - | Rosenberger | Rosenberger | - | - | Bulk | 496411 | Active | Details | Plug | - | Plug | - | - | - | -55°C ~ 105°C | - | - | - | - | - | - | - | - | - | Snap-On, Snap-On | RF Adapters | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | 50 | - | RF Adapters - In Series | - | - | White Bronze | EBC Jack, Male Pin | EBC Jack, Male Pin | - | - | - | Bronze | Same Series | Jack to Jack | Male to Male | EBC to EBC | - | - | Straight | RF Adapters - In Series | EBC | - | - | ||
![]() AMS19A-40MZ5-C Rosenberger | In Stock | - | - | - | Gold | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | Brass | - | AMS19A | - | - | Brass | - | 9 GHz | - | - | - | Rosenberger | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Male Pin | Plug (Pin) | - | Latch Lock | - | - | - | - | - | - | - | Straight | - | - | - | Solder Pin | - | Blue | - | Standard | - | - | - | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | Tin | - | - | - | - | Solder | - | - | - | - | - | PCB Connectors | Code C | - | - | HFM | - | - | ||
![]() AMS19A-40MZ5-K Rosenberger | 47 |
| - | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | Brass | - | AMS19A | - | - | - | - | 9 GHz | - | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Male Pin | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | Curry | - | - | - | - | - | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | Tin | - | - | - | - | Solder | - | - | - | - | - | - | Code K | - | - | - | - | - | ||
![]() AMS29D-40MZ5-J Rosenberger | In Stock | - | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | Bronze | - | AMS29D | - | - | Bronze | - | 9 GHz | - | - | - | Rosenberger | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Male Pin | Plug (Pin) | - | Latch Lock | - | - | - | - | - | - | - | Right Angle | - | - | - | Solder Pin | - | Beige | - | Standard | - | - | - | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | Tin | - | - | - | - | Solder | - | - | - | - | - | PCB Connectors | Code J | - | - | HFM | - | - | ||
![]() AMS29B-40MZ5-E Rosenberger | In Stock | - | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | Bronze | - | AMS29B | - | - | Bronze | - | 9 GHz | - | - | - | Rosenberger | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Male Pin | Plug (Pin) | - | Latch Lock | - | - | - | - | - | - | - | Right Angle | - | - | - | Solder Pin | - | Green | - | Standard | - | - | - | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | Tin | - | - | - | - | Solder | - | - | - | - | - | PCB Connectors | Code E | - | - | HFM | - | - | ||
![]() AMS29A-40MZ5-H Rosenberger | In Stock | - | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | Bronze | - | AMS29A | - | - | Bronze | - | 9 GHz | - | - | - | Rosenberger | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Male Pin | Plug (Pin) | - | Latch Lock | - | - | - | - | - | - | - | Right Angle | - | - | - | Solder Pin | - | Pink, Light | - | Standard | - | - | - | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | Tin | - | - | - | - | Solder | - | - | - | - | - | PCB Connectors | Code H | - | - | HFM | - | - | ||
![]() AMS29A-40MZ5-N Rosenberger | In Stock | - | - | - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | Bronze | - | AMS29A | - | - | Bronze | - | 9 GHz | - | - | - | Rosenberger | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Male Pin | Plug (Pin) | - | Latch Lock | - | - | - | - | - | - | - | Right Angle | - | - | - | Solder Pin | - | Green, Pastel | - | Standard | - | - | - | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | Tin | - | - | - | - | Solder | - | - | - | - | - | PCB Connectors | Code N | - | - | HFM | - | - | ||
![]() AMS29B-40MZ5-B Rosenberger | 247 |
| - | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | Bronze | - | AMS29B | - | - | - | - | 9 GHz | - | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Male Pin | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | Tin | - | - | - | - | Solder | - | - | - | - | - | - | Code B | - | - | - | - | - | ||
![]() AMS19B-40MZ5-H Rosenberger | In Stock | - | - | - | Gold | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | Brass | - | AMS19B | - | - | Brass | - | 9 GHz | - | - | - | Rosenberger | Through Hole | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | - | - | - | Plug, Male Pin | Plug (Pin) | - | Latch Lock | - | - | - | - | - | - | - | Straight | - | - | - | Solder Pin | - | Pink, Light | - | Standard | - | - | - | - | 50Ohm | - | 1 | 25 | Solder | - | - | - | Tin | - | - | - | - | Solder | - | - | - | - | - | PCB Connectors | Code H | - | - | HFM | - | - | ||
![]() 03K7EBC-S22S3 Rosenberger | 2262 |
| - | - | - | Panel Mount | Flange | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | Beryllium Copper | - | 03K7EBC | Rosenberger | - | - | 1 | 6 GHz | - | - | Rosenberger | Rosenberger | - | - | Bulk | 424818 | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | RPC | - | - | - | - | - | - | Snap-On, Threaded | RF Adapters | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | 500, 5000 | - | RF Adapters - Between Series | - | - | - | 3.5mm Jack, Female Socket | EBC Plug, Female Socket | - | - | - | - | Between Series | Plug to Jack | Female to Male | RPC-3.50 to EBC | - | Smooth Bore | - | RF Adapters - Between Series | - | - | - | ||
![]() 135686 Rosenberger | 10 |
| - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Brass | - | - | - | - | - | - | 26.5 GHz | - | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 335 V | -65°C ~ 155°C | - | - | - | - | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 50Ohm | SMP | 1 | 1000 | Solder | - | - | - | Gold | - | - | - | - | Solder | - | - | - | - | - | - | Catcher's Mitt | - | - | - | - | - | ||
![]() 157634 Rosenberger | 10 |
| - | - | - | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | - | - | - | - | 18 GHz | - | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 480 V | -65°C ~ 165°C | - | - | - | - | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 50Ohm | SMA | 1 | 100 | Solder | - | - | - | Gold | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171438 Rosenberger | 10 |
| - | - | - | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Brass | - | - | - | - | - | - | 26.5 GHz | - | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 335 V | -65°C ~ 155°C | - | - | - | - | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 50Ohm | SMP | 1 | 1000 | Solder | - | - | - | Gold | - | - | - | - | Solder | - | - | - | - | - | - | Smooth Bore | - | - | - | - | - | ||
![]() 464794 Rosenberger | 13 |
| - | - | - | Free Hanging, Cap | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | - | - | Beryllium Copper | - | 4 GHz | - | - | - | Rosenberger | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 50 Ohms | N Type | - | - | - | - | - | - | White Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179841 Rosenberger | 13 |
| - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Brass | - | - | - | - | - | - | 26.5 GHz | - | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 335 V | -65°C ~ 155°C | - | - | - | - | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 50Ohm | SMP | 1 | 500 | Solder | - | - | - | Gold | - | - | - | - | Solder | - | - | - | - | - | - | Limited Detent | - | - | - | - | - | ||
![]() 181393 Rosenberger | 40 |
| - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Beryllium Copper | - | - | - | - | - | - | 6 GHz | - | - | - | Rosenberger | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 335 V | -55°C ~ 155°C | - | - | - | - | - | - | Jack, Female Socket | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 50Ohm | MCX | 1 | 500 | Solder | - | - | - | Gold | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - |