- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Cable Types | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reliability | Mating Information | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 59S212-400L5 Rosenberger | 35 |
| Datasheet | 13 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | NOT SPECIFIED | NOT SPECIFIED | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | 250V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | 500 | Solder | - | 0.2 dB | - | - | - | - | - | RoHS Compliant | ||
![]() 03K701-800L3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | - | Beryllium Copper | - | - | - | - | 26.5GHz | - | - | 250V | -40°C~125°C | - | - | RPC | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 50Ohm | 3.5mm | 1 | 500 | Compression | 3 pcs - 1 Connector, 2 Screws | - | - | - | Screw | Mounting Hardware | - | RoHS Compliant | ||
![]() 39S601-200L5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | - | YES | - | NOT SPECIFIED | NOT SPECIFIED | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | 250V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | 0.252 inch | COAX | 5mOhm | - | - | - | 50Ohm | SMC | 1 | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.24 dB | - | - | Solder | Extended Insulation | - | RoHS Compliant | ||
![]() 71K611-109N5 Rosenberger | 26 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Bronze | - | - | - | - | 4GHz | - | 4GHz | 400V | -25°C~110°C | Bulk | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | Silver | 0.886 inch | COAX | - | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | - | White Bronze | RG-59B | - | - | 0.472 inch | RoHS Compliant | ||
![]() 64K402-272B1 Rosenberger | 57 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | - | Beryllium Copper | - | RG-402/U | - | - | 12GHz | - | - | 500V | -55°C~90°C | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | 1 | IP68 - Dust Tight, Waterproof | COMMERCIAL | - | Silver | 0.827 inch | COAX | - | 5000000000Ohm | - | - | 50Ohm | 4.3/10 | 1 | 100 | Solder | 2 pcs - 1 Connector, 1 Contact | 0.05 dB | White Bronze | RG-402 (.141 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() D4S20Y-400A5-A Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tray | 2014 | HSD® | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | 25 | Solder | - | 0.10dB | Nickel | - | - | Code A | - | RoHS Compliant | ||
![]() MF1K109-101L5-NM Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 2GHz | - | 2GHz | 335V | -25°C~85°C | Bulk | 2017 | MedTech | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | 0.606 inch | COAX | 40mOhm | 5000000000Ohm | PLUG | - | 50Ohm | MF | 1 | 100000 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 1.7dB | - | RG-178 | - | Non-Magnetic | 0.354 inch | RoHS Compliant | ||
![]() MF1S111-101L5-NM Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Bronze | - | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 2GHz | - | - | 335V | -25°C~85°C | Bulk | 2015 | MedTech | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | MF | 1 | 100000 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | White Bronze | RG-178 | - | Non-Magnetic | - | RoHS Compliant | ||
![]() MF1S111-1H8L5-NM Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Bronze | - | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 2GHz | - | - | 335V | -25°C~85°C | Bulk | 2015 | MedTech | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | MF | 1 | 50000 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | - | - | - | Non-Magnetic | - | RoHS Compliant | ||
![]() 64K409-900B1 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | - | Beryllium Copper | - | - | NOT SPECIFIED | - | 12GHz | - | - | 500V | -55°C~90°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Silver | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | 100 | Solder Cup | - | - | White Bronze | - | Solder | - | - | RoHS Compliant | ||
![]() 119S10B-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount, Through Hole | - | Polyetheretherketone (PEEK) | Brass | LOCKING | Gold | - | - | - | - | - | 10GHz | POLYETHER ETHER KETONE (PEEK) | - | 480V | -65°C~165°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Snap-On | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | COAX | 3mOhm | 5000000000Ohm | - | - | 50Ohm | PSMP | 1 | 100 | Solder | - | 0.03 dB | - | - | Compression | EMI Ring, Limited Detent | - | RoHS Compliant | ||
![]() 53S101-273B5 Rosenberger | 49 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | - | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | N Type | 1 | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | 0.05dB | - | RG-401 (.250 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 53S205-272N5 Rosenberger | 810 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | - | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | 2015 | - | e4 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | INSERTION LOSS MAX AT: 6 GHZ; APPLICABLE CABLES: RG 402/U | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | N Type | 1 | 500 | Solder | 2 pcs - 1 Connector, 1 End Cap | 0.05dB | - | RG-402 (.141 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 56K407-802N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 10GHz | - | - | 500V | -65°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | Silver | 0.669 inch | COAX | - | - | - | - | 50Ohm | TNC | 1 | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | - | White Bronze | RG-174A, 188A, 316 | - | - | 0.275 inch | RoHS Compliant | ||
![]() 32S206-272L5 Rosenberger | 137 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Brass | NO | - | NOT SPECIFIED | - | 12.4GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Male | APPLICABLE CABLE: RG 402, CAPTIVE CENTER CONTACT | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | 2 pcs - 1 Connector, 1 End Cap | - | - | RG-402 (.141 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 17S101-40ML5 Rosenberger | 192 |
| Datasheet | 13 Weeks | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | - | NO | - | NOT SPECIFIED | NOT SPECIFIED | 6GHz | - | 6GHz | 335V | -65°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP, Longwipe | 1 | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 99S20D-40MA5-B Rosenberger | 200 |
| Datasheet | 13 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | 25 | Solder | - | 0.10dB | Nickel | - | - | Code B, Rectangular 2 Pos Connector | - | RoHS Compliant | ||
![]() 51K204-400A5 Rosenberger | 724 |
| Datasheet | 13 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | - | - | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -55°C~155°C | Bulk | 2014 | - | e4 | - | Active | 1 (Unlimited) | - | Jack, Female Socket | 51.204kOhm | Female | INSERTION LOSS AND VSWR MAX AT: 8 GHZ | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | BNC | 1 | 500 | Solder | - | - | Nickel | - | - | Extended Insulation | - | RoHS Compliant | ||
![]() 28S207-302N5 Rosenberger | 47 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 350V | -40°C~85°C | Bulk | 2014 | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Male | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | - | - | CRIMP | 50Ohm | QMA | 1 | 100 | Solder | - | - | White Bronze | RG-174A, 188A, 316 | - | - | - | RoHS Compliant | ||
![]() 32K101-272L5 Rosenberger | 31 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -55°C~155°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Female | APPLICABLE CABLE: RG 402 | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 0.437 inch | COAX | 3mOhm | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Insulator | - | - | RG-402 (.141 Semi Rigid) | - | - | - | RoHS Compliant |