- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Cable Types | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Coupling Type | Impedance | Connector Style | Number of Ports | Durability | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45K201-400L5 Rosenberger | 200 |
| Datasheet | 13 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | 250V | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | 0.236 inch | - | 0.244 inch | - | 0.704 inch | COAX | - | 200000000Ohm | - | - | - | SNAP | 50Ohm | 1.0/2.3 | 1 | - | 500 | Solder | - | 0.24 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() 19K101-102L5 Rosenberger | 33 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | 0.65 inch | COAX | 6mOhm | 5000000000Ohm | - | - | - | - | 50Ohm | SMP | 1 | - | - | Crimp | - | 0.63 dB | - | RG-174A, 188A, 316 | 1.5 | - | - | - | RoHS Compliant | ||
![]() 51K107-802N5 Rosenberger | 17 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | GUIDE PIN | Gold | Beryllium Copper | - | - | NOT SPECIFIED | - | 10GHz | - | - | 400V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | 51.107kOhm | Female | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | - | COAX | - | - | - | - | - | - | 50Ohm | BNC | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | White Bronze | RG-174A, 188A, 316 | 1 | - | - | - | RoHS Compliant | ||
![]() 32S207-303L5 Rosenberger | 159 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Brass | NO | - | NOT SPECIFIED | - | 12.4GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | - | - | RG-316 | 1.1 | Crimp | - | - | RoHS Compliant | ||
![]() 03K121-271S3 Rosenberger | 2206 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | - | Gold | Beryllium Copper | NO | - | - | - | 26.5GHz | POLYSTYROL | 26.5GHz | 250V | -40°C~85°C | - | - | RPC | e4 | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 50Ohm | 3.5mm | 1 | - | 500 | Solder | - | - | - | - | 1.5 | - | - | - | RoHS Compliant | ||
![]() 18K202-270L5 Rosenberger | 202 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | UT-47 | - | - | 65GHz | POLYTETRAFLUORO ETHYLENE | 65GHz | 325V | -55°C~155°C | - | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | 0.24 inch | COAX | 6mOhm | 5000000000Ohm | - | - | - | - | 50Ohm | SMP, Mini | 1 | 500 Cycles | - | Solder | 2 pcs - 1 Connector, 1 End Cap | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 19K202-301L5 Rosenberger | 20849646 |
| Datasheet | 11 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | - | - | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | - | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | 0.272 inch | COAX | 6mOhm | 5000000000Ohm | - | POLARIZED HOUSING | 700VAC V | - | 50Ohm | SMP | 1 | - | - | Solder | 2 pcs - 1 Connector, 1 End Cap | 0.63 dB | - | RG-178B, 196A | - | Crimp | - | - | RoHS Compliant | ||
![]() 59K102-400L5 Rosenberger | 59 |
| Datasheet | 13 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | 250V | -55°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | - | 500 | Solder | - | 0.2 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() W1K201-270D3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | - | Beryllium Copper | - | Gold | Beryllium Copper | - | - | - | - | 100GHz | - | - | - | -55°C~165°C | - | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | 1 | - | - | Solder | - | - | - | 0.047 Semi Rigid | - | - | - | - | RoHS Compliant | ||
![]() 28S263-303N5 Rosenberger | 26 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | NOT SPECIFIED | NOT SPECIFIED | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 335V | -40°C~85°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | Silver | - | COAX | 3mOhm | 5000000000Ohm | CRIMP | - | - | - | 50Ohm | QMA | 1 | - | 100 | Solder | - | - | White Bronze | RG-316 | - | - | - | 0.275 inch | RoHS Compliant | ||
![]() 02K421-271S3 Rosenberger | 2508 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polystyrene (PS) | Stainless Steel | - | Gold | Beryllium Copper | YES | - | - | - | 40GHz | POLYSTYROL | 40GHz | 250V | -40°C~85°C | - | - | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 50Ohm | 2.92mm | 1 | - | 500 | Solder | - | 0.25 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() 51S201-006N5 Rosenberger | 10 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | NO | - | - | - | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -55°C~155°C | Bulk | 2008 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Male | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 50Ohm | BNC | 1 | - | 500 | Solder | 6 pcs - 1 Connector, 1 Clamp, 1 End Cap, 1 Gasket, 1 Nut, 1 Washer | 0.09 dB | White Bronze | RG-58C, 141 | - | Clamp | - | - | RoHS Compliant | ||
![]() 51K502-200N5 Rosenberger | 26 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | INSERTION LOSS AND VSWR MAX AT: 4 GHZ | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 50Ohm | BNC | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | - | - | Solder | - | - | RoHS Compliant | ||
![]() 53K507-108N5 Rosenberger | 26 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | YES | - | - | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -25°C~85°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | 0.05dB | White Bronze | RG-142B, 223, 400 | - | - | - | - | RoHS Compliant | ||
![]() 51K611-271N5 Rosenberger | 26 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | YES | - | NOT SPECIFIED | - | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -45°C~85°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | APPLICABLE CABLE: RG 405/U, INSERTION LOSS AND VSWR MAX AT: 6 GHZ | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 50Ohm | BNC | 1 | - | 500 | Solder | 5 pcs - 1 Connector, 1 Contact, 1 Insulator, 1 Lockwasher, 1 Nut | - | White Bronze | RG-405 (.085 Semi Rigid) | - | - | - | - | RoHS Compliant | ||
![]() 32RS247-302L5 Rosenberger | 26 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | NOT SPECIFIED | - | 12.4GHz | - | - | 480V | -65°C~165°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | Plug, Female Socket | - | - | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | - | 0.63 inch | COAX | 3mOhm | 5000000000Ohm | - | - | - | - | 50Ohm | RP-SMA | 1 | - | 100 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.05 dB | - | RG-174A, 188A, 316 | - | Crimp | - | - | RoHS Compliant | ||
![]() 64K409-200B1 Rosenberger | 26 |
| Datasheet | 12 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | - | Beryllium Copper | - | - | NOT SPECIFIED | - | 12GHz | - | - | 500V | -55°C~90°C | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | - | 100 | Solder Cup | 2 pcs - 1 Connector, 1 Contact | - | White Bronze | - | - | Solder | - | - | RoHS Compliant | ||
![]() MF1K109-1H8L5-NM Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 2GHz | - | 2GHz | - | -25°C~85°C | Bulk | 2017 | MedTech | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | - | - | COAX | 30mOhm | 5000000000Ohm | - | - | - | - | 50Ohm | MF | 1 | - | 100000 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 1.8dB | - | - | - | - | Non-Magnetic | - | RoHS Compliant | ||
![]() 32K246-400L5 Rosenberger | 345 |
| Datasheet | 13 Weeks | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 12.4GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | 0.275 inch | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | - | - | RND PIN-SKT | 3mOhm | 5000000000Ohm | - | - | - | - | 50Ohm | SMA | 1 | - | 100 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 32K607-302L5 Rosenberger | 64 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 12.4GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 0.433 inch | COAX | 3mOhm | - | - | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | - | - | RG-174A, 188A, 316 | - | Crimp | - | 0.276 inch | RoHS Compliant |