- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Cable Types | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4S20D-40MA5-C Rosenberger | 145 |
| Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2008 | HSD® | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | - | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code C | - | RoHS Compliant | ||
![]() 51K404-200N5 Rosenberger | 78 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | - | 10GHz | - | - | 400V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | 51.404kOhm | Female | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | 0.63 inch | COAX | - | - | - | 50Ohm | BNC | 1 | - | - | 500 | Solder Cup | - | - | White Bronze | - | - | Solder | - | - | RoHS Compliant | ||
![]() 56S201-015N5 Rosenberger | 57 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10GHz | - | - | 500V | -65°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | TNC | 1 | - | - | 500 | Solder | 7 pcs - 1 Connector, 1 Clamp, 1 Contact, 1 End Cap, 1 Gasket, 1 Nut, 1 Washer | - | White Bronze | RG-213, 214 | - | Clamp | - | - | RoHS Compliant | ||
![]() 71K201-400N5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | - | 4GHz | - | 4GHz | 400V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | 0.472 inch | - | 0.472 inch | Silver | - | COAX | - | - | - | 75Ohm | BNC | 1 | - | - | 500 | Solder | - | - | Nickel; White Bronze | - | - | - | - | - | RoHS Compliant | ||
![]() 51S107-802N5 Rosenberger | 209 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Bronze | - | - | - | - | 10GHz | - | - | 400V | -45°C~85°C | Bulk | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Male | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | 0.697 inch | COAX | - | - | - | 50Ohm | BNC | 1 | - | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | White Bronze | RG-174A, 188A, 316 | - | - | - | - | RoHS Compliant | ||
![]() 119S103-40ML5 Rosenberger | 1818 |
| Datasheet | 13 Weeks | Surface Mount, Through Hole | - | Polyetheretherketone (PEEK) | Brass | - | Gold | - | NO | - | - | - | 10GHz | PEEK/PTFE/LCP | - | 480V | -65°C~165°C | - | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | THREADED | 50Ohm | PSMP | 1 | - | - | 100 | Solder | - | 0.09 dB | - | - | - | - | Limited Detent | - | RoHS Compliant | ||
![]() 51K506-200N5 Rosenberger | 56 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | INSERTION LOSS AND VSWR MAX AT: 4 GHZ | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | BNC | 1 | - | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | - | - | Solder | - | - | RoHS Compliant | ||
![]() 02S141-271E4 Rosenberger | 47 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | - | Gold | Beryllium Copper | NO | UT-85 | - | - | 40GHz | POLYSTYROL | 40GHz | 250V | -40°C~85°C | - | - | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | APPLICABLE CABLE: RG 405 | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | Silver | 0.409 inch | COAX | 3mOhm | - | - | 50Ohm | 2.92mm | 1 | - | - | 500 | Solder | - | 0.25 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() 56K504-200N5 Rosenberger | 121 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Bronze | - | - | NOT SPECIFIED | - | 10GHz | - | - | 500V | -45°C~85°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | 56.504kOhm | Female | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | 0.433 inch | COAX | - | - | - | 50Ohm | TNC | 1 | - | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | - | - | Solder | Extended Insulation | - | RoHS Compliant | ||
![]() D4S20Y-40MA5-A Rosenberger | 190 |
| Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2012 | HSD® | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | - | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code A | - | RoHS Compliant | ||
![]() 29S111-271L5 Rosenberger | 12 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Brass | NO | - | NOT SPECIFIED | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | 335V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | VSWR MAX AT: 5 GHZ | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | 0.366 inch | COAX | 5mOhm | - | - | 50Ohm | MCX | 1 | 25.3536 N | 8.0064 N | 500 | Solder | - | - | - | - | - | - | - | 0.075 inch | RoHS Compliant | ||
![]() 71K504-200N5 Rosenberger | 48 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | NOT SPECIFIED | - | 4GHz | - | 4GHz | 400V | -65°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | 71.504kOhm | Female | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | 0.909 inch | COAX | - | - | - | 75Ohm | BNC | 1 | - | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | - | - | Solder | Extended Insulation | - | RoHS Compliant | ||
![]() 51S107-801N5 Rosenberger | 285 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Bronze | - | - | NOT SPECIFIED | - | 10GHz | - | - | 400V | -45°C~85°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | 0.697 inch | COAX | - | - | - | 50Ohm | BNC | 1 | - | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.07 dB | White Bronze | RG-178B, 196A | - | - | - | - | RoHS Compliant | ||
![]() 53K517-802N5 Rosenberger | 242 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Bronze | - | - | NOT SPECIFIED | - | 11GHz | - | - | 500V | -25°C~85°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | 1 | IP67 - Dust Tight, Waterproof | COMMERCIAL | - | - | - | Silver | 0.846 inch | COAX | - | - | - | 50Ohm | N Type | 1 | - | - | 500 | Crimp | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut | 0.05dB | White Bronze | RG-174A, 188A, 316 | - | - | - | - | RoHS Compliant | ||
![]() 02K702-800L3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Panel Mount, Threaded | Flange | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | - | - | - | - | 40GHz | - | - | 250V | -40°C~125°C | - | - | RPC | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | 2.92mm | 1 | - | - | 500 | Compression | 3 pcs - 1 Connector, 2 Screws | - | - | - | - | Screw | Mounting Hardware | - | RoHS Compliant | ||
![]() 53K407-108N5 Rosenberger | 146 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | YES | - | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.05 dB | White Bronze | RG-142B, 223, 400 | - | - | - | - | RoHS Compliant | ||
![]() D4S20Y-400A5-B Rosenberger | 193 |
| Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tray | 2014 | HSD® | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | - | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code B | - | RoHS Compliant | ||
![]() 59K204-301L5 Rosenberger | 105 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | 250V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | - | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | - | - | RG-178B, 196A | - | Crimp | - | - | RoHS Compliant | ||
![]() 19S103-400L5 Rosenberger | In Stock |
| Datasheet | 13 Weeks | Through Hole | - | Liquid Crystal Polymer (LCP) | Brass | LOCKING | Gold | - | NO | - | - | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | - | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | - | - | 0.236 inch | - | 0.236 inch | - | - | COAX | 6mOhm | SURFACE MOUNT | - | 50Ohm | SMP | 1 | 44.9248 N | 8.896 N | 500 | Solder | - | 0.63 dB | - | - | 1.5 | - | Limited Detent | 0.098 inch | RoHS Compliant | ||
![]() 56S101-115N5 Rosenberger | 46 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | NOT SPECIFIED | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -65°C~165°C | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | TNC | 1 | - | - | 500 | Crimp | - | - | White Bronze | RG-213 | - | - | - | - | RoHS Compliant |