- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Cable Types | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reliability | Mating Information | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Coupling Type | Impedance | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53K405-600N5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | YES | - | - | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -45°C~85°C | Bulk | 2015 | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | INSERTION LOSS MAX AT 5 GHZ, VSWR MAX AT 5 GHZ | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | 500 | Solder | - | 0.05 dB | White Bronze | - | - | - | - | RoHS Compliant | ||
![]() 08K422-800S5 Rosenberger | 6 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polystyrene (PS) | Stainless Steel | - | Gold | Beryllium Copper | - | - | NOT SPECIFIED | - | 70GHz | - | - | 150V | -40°C~85°C | - | 2016 | RPC | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | 1.85mm | 1 | - | - | 500 | Compression | - | - | - | - | - | Solder | Field Replaceable, For Hermetically Sealed Pin | RoHS Compliant | ||
![]() 23C21D-40ML5 Rosenberger | 2291 |
| Datasheet | 13 Weeks | Surface Mount, Right Angle; Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | - | - | 20GHz | POLYTETRAFLUORO ETHYLENE | 20GHz | 500V | -40°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket (4); Plug, Male Pin (4) | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 8 | - | - | 500 | Solder | - | 0.09 dB | - | - | - | - | - | RoHS Compliant | ||
![]() D4S2UL-40MA5-J Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | - | HSD® | e3 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | - | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code J | RoHS Compliant | ||
![]() 02S141-272E4 Rosenberger | 5 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS) | Beryllium Copper | - | Gold | Beryllium Copper | NO | - | - | - | 40GHz | POLYSTYROL | 40GHz | 250V | -40°C~85°C | Bulk | - | RPC | e4 | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | 0.437 inch | COAX | 3mOhm | - | - | 50Ohm | 2.92mm | 1 | - | - | 500 | Solder | - | 0.25 dB | - | - | - | - | - | RoHS Compliant | ||
![]() W1S101-270D3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | - | Beryllium Copper | - | Gold | Beryllium Copper | - | - | - | - | 100GHz | - | - | - | -55°C~165°C | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | 1 | - | - | 100 | Solder | - | - | - | 0.047 Semi Rigid | - | - | Full Detent | RoHS Compliant | ||
![]() 18K101-270L5 Rosenberger | 246 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | NO | UT-47 | NOT SPECIFIED | - | 65GHz | POLYTETRAFLUORO ETHYLENE | 65GHz | 325V | -55°C~155°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | 18.101kOhm | Female | INSERTION LOSS MAX AT: 26.5 GHZ | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | 0.26 inch | COAX | - | - | - | 50Ohm | SMP, Mini | 1 | - | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 29K101-400L5 Rosenberger | 1719 |
| Datasheet | 13 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | 335V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | 29.101kOhm | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | COAX | - | - | - | 50Ohm | MCX | 1 | 23.5744 N | 8.0064 N | 500 | Solder | - | - | - | - | 1.2 | - | - | RoHS Compliant | ||
![]() 71K101-109N5 Rosenberger | 113 | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | - | - | NOT SPECIFIED | - | 4GHz | - | - | 400V | -45°C~85°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Female | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 75Ohm | BNC | 1 | - | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | White Bronze | RG-59B | - | - | - | RoHS Compliant | ||
![]() 32S107-306L5 Rosenberger | 21 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 12.4GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | - | 0.429 inch | COAX | 3mOhm | - | - | 50Ohm | SMA | 1 | - | - | 500 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | - | RG-58C, 141 | - | Crimp | - | RoHS Compliant | ||
![]() 29K201-40ML5 Rosenberger | 59 |
| Datasheet | 13 Weeks | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | LOCKING | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 6GHz | - | 6GHz | 335V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | 0.255 inch | COAX | 5mOhm | - | - | 50Ohm | MCX | 1 | 23.5744 N | - | 500 | Solder | - | - | - | - | 1.2 | - | - | RoHS Compliant | ||
![]() 32K449-500L5 Rosenberger | 140 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | YES | - | - | - | 12.4GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | - | - | COAX | 3mOhm | 5000000000Ohm | - | 50Ohm | SMA | 1 | - | - | 100 | Solder | - | - | - | - | 1.3 | - | Extended Insulation | RoHS Compliant | ||
![]() 29K203-40ML5 Rosenberger | 15 |
| Datasheet | 13 Weeks | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | - | - | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | 335V | -55°C~155°C | Bulk | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | 0.246 inch | COAX | 5mOhm | - | - | 50Ohm | MCX | 1 | - | - | 500 | Solder | - | - | - | - | 1.2 | - | - | RoHS Compliant | ||
![]() 32S122-272S5 Rosenberger | 40 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | Brass | NO | - | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | APPLICABLE CABLE: RG 402 | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | Silver | - | - | - | - | - | 50Ohm | SMA | 1 | - | - | 500 | Solder | - | - | - | RG-402 (.141 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 16P101-40ML4 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 10GHz | LCP/PTFE | - | 335V | -40°C~105°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | STANDARD: MIL-STD-202 | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 50Ohm | FMC | 1 | - | - | 100 | Solder | - | 0.32 dB | - | - | - | - | - | RoHS Compliant | ||
![]() 53S114-006N5 Rosenberger | 5 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | NOT SPECIFIED | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Male | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | IP67 - Dust Tight, Waterproof | - | - | Silver | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | 500 | Solder | 9 pcs - 1 Connector, 1 Clamp, 1 Contact, 1 Gasket, 2 Insulators, 1 Nut, 1 Sleeve, 1 Washer | 0.05dB | White Bronze | RG-58C, 141 | - | Clamp | - | RoHS Compliant | ||
![]() 18S101-5H0E4 Rosenberger | 70 |
| Datasheet | 13 Weeks | Panel Mount | - | - | Cobalt, Iron, Nickel | LOCKING | Gold | Cobalt, Iron, Nickel | YES | - | NOT SPECIFIED | - | 65GHz | - | 65GHz | 325V | -55°C~155°C | Tray | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | - | 1 | - | COMMERCIAL | - | - | - | COAX | 6mOhm | 5000000000Ohm | THREADED | 50Ohm | SMP, Mini | 1 | - | - | - | Solder | - | 0.4 dB | - | - | - | - | Full Detent, Hermetically Sealed | RoHS Compliant | ||
![]() 09K243-40ME3 Rosenberger | 2732 |
| Datasheet | 13 Weeks | Board Edge, End Launch | - | Polyetheretherketone (PEEK); Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | - | - | 50GHz | PTFE AND PEEK | 50GHz | 150V | -40°C~85°C | - | - | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 50Ohm | 2.4mm (APC-2.4, OS-50) | 1 | - | - | 500 | Solder | 3 pcs - 1 Connector, 2 Screws | - | - | - | - | Screw | Mounting Hardware | RoHS Compliant | ||
![]() 59K101-001L5 Rosenberger | 13 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | 250V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | - | - | 500 | Solder | - | 0.2 dB | - | RG-178B, 196A | - | - | - | RoHS Compliant | ||
![]() MF1K109-199L-NM Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Bronze | - | Gold | - | - | - | - | - | 2GHz | - | - | - | -25°C~85°C | Bulk | 2015 | MedTech | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | MF | 1 | - | - | 100000 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | - | - | - | - | Non-Magnetic | RoHS Compliant |