- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Cable Types | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Housing Color | Body Depth | Contact Style | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W1S244-40ML5 Rosenberger | 1000 |
| Datasheet | - | Board Edge, Cutout; Surface Mount | - | - | Cobalt, Iron, Nickel | - | Gold | Cobalt, Iron, Nickel | - | - | - | - | 100GHz | - | - | 150V | -55°C~165°C | Bulk | - | WSMP™ | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | 1 | 500 | Solder | - | - | - | - | - | - | Smooth Bore | RoHS Compliant | ||
![]() D4S21J-40MA5-C Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2014 | HSD® | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Blue, Light | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 2 | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code C | RoHS Compliant | ||
![]() 07P421-500S3 Rosenberger | 2424 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | - | - | Beryllium Copper | YES | - | - | - | 18GHz | POLYPHENYLENE ETHER/POLYTETRAFLUORO ETHYLENE | - | 480V | -40°C~85°C | Bulk | - | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | STANDARD: IEC-457-2 PART 2 | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | Gold | - | COAX | 50Ohm | 7mm Precision | 1 | 5000 | Solder | - | - | Gold; Passivated | - | - | - | - | RoHS Compliant | ||
![]() 53K101-117N5 Rosenberger | 5 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | NO | - | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | 50Ohm | N Type | 1 | 500 | Crimp | - | 0.05 dB | White Bronze | RG-214 | - | - | - | RoHS Compliant | ||
![]() 28S207-303N5 Rosenberger | 13 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass; Bronze | - | Gold | Brass | NO | - | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 350V | -40°C~85°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | 50Ohm | QMA | 1 | 100 | Solder | - | - | White Bronze | RG-316 | 1.6 | Crimp | - | RoHS Compliant | ||
![]() 99S2A5-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount, Right Angle | - | Polyetheretherketone (PEEK) | Brass | - | Gold | Beryllium Copper | - | - | - | - | 50GHz | - | - | - | -40°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | 1 | 50 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4S20Y-400A5-F Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tube | 2014 | HSD® | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Brown | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code F | RoHS Compliant | ||
![]() 64K102-272B1 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | Beryllium Copper | - | - | - | - | 12GHz | - | - | 500V | -55°C~90°C | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 50Ohm | 4.3/10 | 1 | 100 | Solder | 2 pcs - 1 Connector, 1 Contact | - | White Bronze | RG-402 (.141 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 56K611-272N5 Rosenberger | 64 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Bronze | - | RG-402/U | NOT SPECIFIED | - | 10GHz | - | - | 500V | -45°C~85°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | 0.893 inch | COAX | 50Ohm | TNC | 1 | 500 | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Lockwasher, 1 Nut | 0.05 dB | White Bronze | RG-402 (.141 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() D4S20Y-40MA5-B Rosenberger | 79 | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2012 | HSD® | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | White | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code B | RoHS Compliant | ||
![]() 119S202-40ML5 Rosenberger | 832 |
| Datasheet | 13 Weeks | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | - | - | 10GHz | PEEK/PTFE/LCP | - | 480V | -65°C~165°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 50Ohm | PSMP | 1 | 100 | Solder | - | 0.09 dB | - | - | - | - | Limited Detent | RoHS Compliant | ||
![]() 53K107-108N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | 50Ohm | N Type | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.05 dB | White Bronze | RG-142B, 223, 400 | - | - | - | RoHS Compliant | ||
![]() 53K504-272N5 Rosenberger | 852 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -25°C~110°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | APPLICABLE CABLE: RG 402/U, INSERTION LOSS AND VSWR MAX AT: 8 GHZ | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | 50Ohm | N Type | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.05dB | White Bronze | RG-402 (.141 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 29K10H-40ML5 Rosenberger | 930 |
| Datasheet | 13 Weeks | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Beryllium Copper | - | - | - | - | 6GHz | - | - | 335V | -55°C~155°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | MCX | 1 | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 56S209-306N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10GHz | - | - | 500V | -65°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 50Ohm | TNC | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.05dB | White Bronze | RG-58C, 141 | - | Crimp | - | RoHS Compliant | ||
![]() 59K214-303L5 Rosenberger | 39 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | - | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | 250V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Female | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.2 dB | - | RG-316 | - | Crimp | - | RoHS Compliant | ||
![]() 51K101-400A5 Rosenberger | 468 |
| Datasheet | 13 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | - | 10GHz | - | - | 400V | -55°C~155°C | Bulk | 2008 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | 51.101kOhm | Female | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | 0.472 inch | - | 0.472 inch | Silver | - | COAX | 50Ohm | BNC | 1 | 500 | Solder | - | 0.05 dB | Nickel | - | - | - | - | RoHS Compliant | ||
![]() 51K504-200N5 Rosenberger | 98 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | - | 10GHz | - | - | 400V | -55°C~155°C | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | 51.504kOhm | Female | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | 0.433 inch | COAX | 50Ohm | BNC | 1 | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | - | - | Solder | Extended Insulation | RoHS Compliant | ||
![]() 99S20D-40MA5-D Rosenberger | 212 |
| Datasheet | 13 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Violet, Bordeaux | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code D, Rectangular 2 Pos Connector | RoHS Compliant | ||
![]() 19S14H-40ML5 Rosenberger | 422 |
| Datasheet | 13 Weeks | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | - | NO | - | - | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | 1000 | Solder | - | 0.63 dB | - | - | 1.5 | - | Smooth Bore | RoHS Compliant |