- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reliability | Mating Information | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Polarization Key | Dielectric Withstanding Voltage | Coupling Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19K107-271L5 Rosenberger | 20000 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | NO | - | - | 40GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | - | 2008 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | Female | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | - | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | - | 0.252 inch | COAX | 6mOhm | 5000000000Ohm | POLARIZED HOUSING | 700VAC V | - | 50Ohm | SMP | 1 | - | Solder | - | 0.63 dB | - | RG-405 (.085 Semi Rigid) | 1.5 | - | - | - | RoHS Compliant | ||
![]() 53S205-306N5 Rosenberger | 21 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | Male | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.05dB | White Bronze | RG-58C, 141 | - | Crimp | - | - | RoHS Compliant | ||
![]() D4S20G-400A5-C Rosenberger | 71 |
| Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | YES | - | - | 2GHz | - | 2GHz | 100V | -40°C~105°C | Tape & Reel (TR) | 2016 | HSD® | e3 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Latch Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Blue | - | - | - | - | - | - | SNAP | 100Ohm | HSD®, Fakra, Quadraxial | 1 | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code C | - | RoHS Compliant | ||
![]() 56K107-106N5 Rosenberger | 79 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | 10GHz | - | - | 500V | -65°C~165°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | 1 | COMMERCIAL | - | Silver | - | COAX | - | - | - | - | - | 50Ohm | TNC | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.05dB | White Bronze | RG-58C, 141 | 1 | - | - | - | RoHS Compliant | ||
![]() 03S121-271S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | - | Gold | Beryllium Copper | NO | - | - | 26.5GHz | POLYSTYROL | 26.5GHz | 250V | -40°C~85°C | - | - | RPC | e4 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | 3.5mm | 1 | 500 | Solder | - | - | - | - | 1.5 | - | - | - | RoHS Compliant | ||
![]() 03S121-272S3 Rosenberger | 2037 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | - | Gold | Beryllium Copper | NO | - | - | 26.5GHz | POLYSTYROL | 26.5GHz | 335V | -40°C~85°C | - | - | RPC | e4 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | 3.5mm | 1 | 500 | Solder | - | - | - | - | 1.5 | - | - | - | RoHS Compliant | ||
![]() 39K102-102L5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | 250V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMC | 1 | 500 | Crimp | - | 0.24 dB | - | RG-174A, 188A, 316 | - | - | - | - | RoHS Compliant | ||
![]() 53S401-200N5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | YES | NOT SPECIFIED | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | INSERTION LOSS AND VSWR MAX AT: 5 GHZ | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | 500 | Solder Cup | - | 0.05dB | White Bronze | - | - | Solder | - | - | RoHS Compliant | ||
![]() 56K607-108N5 Rosenberger | 43 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 10GHz | - | - | 500V | -65°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | 1 | COMMERCIAL | - | Silver | - | COAX | - | - | - | - | - | 50Ohm | TNC | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | RG-142B, 223, 400 | - | - | - | - | RoHS Compliant | ||
![]() 17S202-40ML5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | - | NOT SPECIFIED | - | 6GHz | - | - | 335V | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP, Longwipe | 1 | 500 | Solder | - | - | - | - | - | - | Limited Detent | - | RoHS Compliant | ||
![]() 32K486-500L5 Rosenberger | 72 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | YES | NOT SPECIFIED | - | 12.4GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | - | - | COAX | 3mOhm | 5000000000Ohm | - | - | - | 50Ohm | SMA | 1 | 100 | Solder | - | - | - | - | 1.3 | - | - | 0.098 inch | RoHS Compliant | ||
![]() 56S101-117N5 Rosenberger | 14 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -65°C~165°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | TNC | 1 | 500 | Crimp | - | - | White Bronze | RG-214 | - | - | - | - | RoHS Compliant | ||
![]() 119K207-272N5 Rosenberger | In Stock | - | - | 12 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | - | 10GHz | PEEK/PTFE/LCP | - | 480V | -65°C~165°C | - | - | - | e4 | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | MULTIPLE MATING PARTS AVAILABLE | Silver | - | - | - | - | - | - | - | 50Ohm | PSMP | 1 | - | Solder | 2 pcs - 1 Connector, 1 End Cap | 0.09 dB | White Bronze | - | - | - | - | - | RoHS Compliant | ||
![]() D4S21J-40MA5-E Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2014 | HSD® | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | 8536.69.40.10 | Latch Lock | - | - | - | - | - | - | - | - | Green, May | - | - | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 2 | 25 | Solder | - | 0.10dB | Nickel | - | - | - | Code E | - | RoHS Compliant | ||
![]() 119S601-500N5 Rosenberger | 820 |
| Datasheet | 13 Weeks | Panel Mount, Threaded | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | YES | - | - | 10GHz | PEEK/PTFE/LCP | - | 480V | -65°C~165°C | - | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | VSWR MAX AT 6 GHZ | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | MULTIPLE MATING PARTS AVAILABLE | Silver | - | - | - | - | - | - | - | 50Ohm | PSMP | 1 | 100 | Solder | - | 0.09 dB | White Bronze | - | - | - | Limited Detent | - | RoHS Compliant | ||
![]() 32S122-271S5 Rosenberger | 1192 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | Brass | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | APPLICABLE CABLE: RG 405 | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | MULTIPLE MATING PARTS AVAILABLE | Silver | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | - | - | - | RG-405 (.085 Semi Rigid) | - | - | - | - | RoHS Compliant | ||
![]() 53S101-272N5 Rosenberger | 132 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | APPLICABLE CABLE: RG 402/U | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | 500 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Insulator | 0.05dB | White Bronze | RG-402 (.141 Semi Rigid) | - | - | - | - | RoHS Compliant | ||
![]() 51S101-272B5 Rosenberger | 50 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -55°C~155°C | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | APPLICABLE CABLE: RG 402/U, INSERTION LOS MAX AT 8 GHZ, VSWR MAX AT 8 GHZ | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | BNC | 1 | 500 | Solder | - | - | - | RG-402 (.141 Semi Rigid) | - | - | - | - | RoHS Compliant | ||
![]() 45S101-102L5 Rosenberger | 679 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | - | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | 250V | -55°C~125°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | - | 0.368 inch | COAX | - | 200000000Ohm | - | - | SNAP | 50Ohm | 1.0/2.3 | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.24 dB | - | RG-174A, 188A, 316 | - | - | - | 0.307 inch | RoHS Compliant | ||
![]() 17S144-40ML5 Rosenberger | 573 |
| Datasheet | 13 Weeks | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 6GHz | - | 6GHz | 335V | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP, Longwipe | 1 | 1000 | Solder | - | - | - | - | - | - | Catcher's Mitt | - | RoHS Compliant |