- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Cable Types | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Coupling Type | Impedance | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Features | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56S101-272B5 Rosenberger | 6 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | NOT SPECIFIED | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -65°C~165°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | APPLICABLE CABLE: RG 402 /U, INSERTION LOSS AND VSWR MAX AT: 8 GHZ | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | TNC | 1 | - | - | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | 0.05dB | - | RG-402 (.141 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 17S14D-400L5 Rosenberger | 1000 | - | Datasheet | 13 Weeks | Through Hole | - | Polyetheretherketone (PEEK) | Brass | LOCKING | Gold | - | - | - | - | - | 6GHz | POLYETHER ETHER KETONE (PEEK) | 6GHz | 335V | -65°C~155°C | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | - | - | COAX | 6mOhm | 5000000000Ohm | - | - | 50Ohm | SMP, Longwipe | 1 | 9.0072 N | - | 1000 | Solder | - | - | - | - | - | Catcher's Mitt | - | RoHS Compliant | ||
![]() 59K214-271L5 Rosenberger | 52 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | 250V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | APPLICABLE CABLE: RG 405 | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | - | - | 500 | Solder | 2 pcs - 1 Connector, 1 End Cap | 0.2 dB | - | RG-405 (.085 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 19S601-271L5 Rosenberger | 112 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | YES | RG-405/U | - | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | 0.39 inch | COAX | 6mOhm | - | 700VAC V | THREADED | 50Ohm | SMP | 1 | 44.9248 N | 8.896 N | 500 | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Lockwasher, 1 Nut | 0.63 dB | - | RG-405 (.085 Semi Rigid) | 1.5 | Limited Detent | - | RoHS Compliant | ||
![]() 71S102-109N5 Rosenberger | 117 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | - | - | - | - | - | 4GHz | - | 4GHz | 400V | -65°C~165°C | Bulk | 2013 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | Male | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | - | Silver | 0.693 inch | COAX | - | - | - | - | 75Ohm | BNC | 1 | - | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.05 dB | White Bronze | RG-59B | - | - | 0.472 inch | RoHS Compliant | ||
![]() 19K202-270L5 Rosenberger | 20000 | - | Datasheet | 11 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | Female | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | - | - | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Insulator | 0.63 dB | - | - | - | - | - | RoHS Compliant | ||
![]() 64S131-273N1 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | - | - | - | UT-250 | NOT SPECIFIED | NOT SPECIFIED | 12GHz | - | - | 500V | -55°C~90°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | 1 | IP68 - Dust Tight, Waterproof | COMMERCIAL | - | - | - | Silver | 0.933 inch | COAX | - | 5000000000Ohm | - | - | 50Ohm | 4.3/10 | 1 | - | - | 100 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Gasket | 0.05 dB | White Bronze | - | - | - | - | RoHS Compliant | ||
![]() 59S102-102L5 Rosenberger | 225 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | NOT SPECIFIED | NOT SPECIFIED | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | 250V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | - | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.2 dB | - | RG-174A, 188A, 316 | - | - | - | RoHS Compliant | ||
![]() 23C12E-40ML5 Rosenberger | 14 |
| Datasheet | 13 Weeks | Surface Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | NOT SPECIFIED | - | 20GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket (2); Plug, Male Pin (2) | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 4 | - | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 19S181-5H0E4 Rosenberger | 118 |
| Datasheet | 13 Weeks | Panel Mount | - | - | Cobalt, Iron, Nickel | - | Gold | Cobalt, Iron, Nickel | YES | - | NOT SPECIFIED | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT; HERMETIC | Snap-On | YES | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | THREADED | 50Ohm | SMP | 1 | - | - | 100 | Solder | - | 0.63 dB | - | - | 1.5 | Full Detent, Hermetically Sealed | - | RoHS Compliant | ||
![]() 19S105-500L5 Rosenberger | 476 |
| Datasheet | 13 Weeks | Panel Mount, Threaded | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | - | - | 335V | -65°C~155°C | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | - | 500 | Solder | - | - | - | - | - | Limited Detent | - | RoHS Compliant | ||
![]() 19K101-271L5 Rosenberger | 20000 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | NO | RG-405/U | - | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | - | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | 0.252 inch | COAX | 6mOhm | 5000000000Ohm | - | - | 50Ohm | SMP | 1 | - | - | - | Solder | - | 0.63 dB | - | RG-405 (.085 Semi Rigid) | 1.5 | - | - | RoHS Compliant | ||
![]() D4S2UL-40MA5-O Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | - | HSD® | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Green, Light | - | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | - | 25 | Solder | - | 0.10dB | Nickel | - | - | Code O | - | RoHS Compliant | ||
![]() D4S20D-40MA5-A Rosenberger | 733 |
| Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | LOCKING | Gold | Bronze | NO | - | - | - | 2GHz | - | 2GHz | 100V | -40°C~105°C | Tape & Reel (TR) | 2008 | HSD® | e3 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Latch Lock | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | COMMERCIAL | 0.472 inch | - | 0.557 inch | Black | - | COAX | - | - | - | SNAP | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | 4.8928 N | 25 | Solder | - | 0.10dB | Nickel | - | - | Code A | 0.076 inch | RoHS Compliant | ||
![]() 19K202-271L5 Rosenberger | In Stock | - | - | 12 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | NO | - | - | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | - | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | Jack, Female Socket | Female | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | - | 0.26 inch | COAX | 6mOhm | 5000000000Ohm | - | - | 50Ohm | SMP | 1 | 66.72 N | - | - | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Insulator | 0.63 dB | - | RG-405 (.085 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 64S101-271N1 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | - | - | 100 | Solder | - | - | - | RG-405 (.085 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() MF1S111-199L-NM Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Bronze | - | Gold | - | - | - | - | - | 2GHz | - | - | - | -25°C~85°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | MF | 1 | - | - | 100000 | Crimp | - | - | - | - | - | Non-Magnetic | - | RoHS Compliant | ||
![]() 119S242-40ML5 Rosenberger | 13 |
| Datasheet | 13 Weeks | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | - | - | 10GHz | PEEK/PTFE/LCP | - | 480V | -65°C~165°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 50Ohm | PSMP | 1 | - | - | 1000 | Solder | - | 0.09 dB | - | - | - | Smooth Bore | - | RoHS Compliant | ||
![]() 19S122-40ML5 Rosenberger | 65 |
| Datasheet | 13 Weeks | Surface Mount | - | - | Stainless Steel | - | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 40GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | - | 500 | Solder | - | 0.63 dB | - | - | 1.5 | - | - | RoHS Compliant | ||
![]() D4S20D-40MA5-H Rosenberger | 174 |
| Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2008 | HSD® | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | Violet | - | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | - | 25 | Solder | - | 0.10dB | Nickel | - | - | Code H | - | RoHS Compliant |