- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Cable Types | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Polarization Key | Dielectric Withstanding Voltage | Coupling Type | Impedance | Connector Style | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Termination | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16S201-270L5 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Brass | NO | - | - | - | 10GHz | LCP/PTFE | - | 335V | -40°C~105°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | STANDARD: MIL-STD-202 | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | FMC | 1 | - | - | - | 100 | Solder | 0.32 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() 28K401-500N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Panel Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | - | - | 18GHz | - | - | 480V | -40°C~85°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Snap-On | - | - | - | - | - | 1 | COMMERCIAL | - | - | - | Silver | 0.52 inch | COAX | 3mOhm | 5000000000Ohm | - | - | - | 50Ohm | QMA | 1 | - | - | - | 100 | Solder | - | White Bronze | - | - | - | - | - | RoHS Compliant | ||
![]() 28K607-303N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 350V | -40°C~85°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | - | - | Silver | 0.945 inch | COAX | 3mOhm | 5000000000Ohm | - | - | - | 50Ohm | QMA | 1 | - | - | - | 100 | Solder | - | White Bronze | RG-316 | 1.1 | Crimp | - | - | RoHS Compliant | ||
![]() 19S106-500L5 Rosenberger | 6 |
| Datasheet | 13 Weeks | Surface Mount | - | Polyetheretherketone (PEEK) | Brass | - | Gold | - | NO | - | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | - | 26.5GHz | 335V | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | - | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 51K507-803N5 Rosenberger | 13 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -55°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | BNC | 1 | - | - | - | 500 | Crimp | - | White Bronze | RG-316 | - | - | - | - | RoHS Compliant | ||
![]() 53S107-803N5 Rosenberger | 13 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | NO | - | - | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -45°C~85°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | - | 500 | Crimp | 0.05 dB | White Bronze | RG-316 | - | - | - | - | RoHS Compliant | ||
![]() 51K507-801N5 Rosenberger | 13 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | - | - | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -55°C~155°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | BNC | 1 | - | - | - | 500 | Crimp | 0.09 dB | White Bronze | RG-178B, 196 | - | - | - | - | RoHS Compliant | ||
![]() 08S121-271S3 Rosenberger | 2283 |
| - | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Stainless Steel | - | Gold | Beryllium Copper | NO | - | - | - | 65GHz | - | 65GHz | 150V | -40°C~85°C | - | - | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | CAPTIVE CENTER CONTACT | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | 1.85mm | 1 | - | - | - | 500 | Solder | 0.4 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() 56S201-006N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 10GHz | - | - | 500V | -65°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Threaded | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | TNC | 1 | - | - | - | 500 | Solder | - | White Bronze | RG-58C, 141 | - | Clamp | - | - | RoHS Compliant | ||
![]() D4S20G-400A5-Z Rosenberger | 150 |
| Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | LOCKING | Gold | Bronze | YES | - | - | - | 2GHz | - | 2GHz | 100V | -40°C~105°C | Tape & Reel (TR) | 2016 | HSD® | e3 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Latch Lock | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | - | - | Blue, Water | - | COAX | - | - | - | - | SNAP | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | - | 4.8928 N | 25 | Solder | 0.10dB | Nickel | - | - | - | Code Z | - | RoHS Compliant | ||
![]() 53K409-500N5 Rosenberger | 37 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | - | 500 | Solder | 0.05 dB | White Bronze | - | - | - | - | - | RoHS Compliant | ||
![]() 19S14L-40ML5 Rosenberger | 522 |
| Datasheet | 13 Weeks | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | - | - | 335V | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | - | - | 1000 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4S20W-40MA5-A Rosenberger | 29 |
| Datasheet | 15 Weeks | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | LOCKING | Gold | Bronze | NO | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2016 | HSD® | e3 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | INSERTION LOSS MAX AT: 1 GHZ | Latch Lock | NO | NO | NO | NO | GENERAL PURPOSE | 8 | COMMERCIAL | 1.199 inch | - | 0.563 inch | Black, Deep | 0.787 inch | RND PIN-SKT | 10mOhm | 1000000000Ohm | POLARIZED HOUSING | - | SNAP | 100Ohm | HSD®, Fakra, Quadraxial | 2 | - | - | - | 25 | Solder | 0.10dB | Nickel | - | 1.33 | - | Code A | 0.087 inch | RoHS Compliant | ||
![]() D4S12H-40MA5-B Rosenberger | In Stock | - | Datasheet | 15 Weeks | Through Hole | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | - | - | - | - | - | 2GHz | - | - | 100V | -40°C~105°C | Tape & Reel (TR) | 2015 | HSD® | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | - | - | 25 | Solder | 0.10dB | Nickel | - | - | - | Code B | - | RoHS Compliant | ||
![]() 19S641-271L5 Rosenberger | 20000 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | YES | RG-405/U | - | - | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | - | - | - | 0.39 inch | COAX | 6mOhm | 5000000000Ohm | - | 700VAC V | THREADED | 50Ohm | SMP | 1 | 500 Cycles | 9.7856 N | 2.224 N | 1000 | Solder | 0.63 dB | - | RG-405 (.085 Semi Rigid) | 1.5 | - | - | - | RoHS Compliant | ||
![]() 32K424-600S5 Rosenberger | 10 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | COAX | 3mOhm | - | - | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Solder | - | - | - | 1.3 | - | - | - | RoHS Compliant | ||
![]() 19S602-271L5 Rosenberger | 20000 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | RG-405/U | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | - | - | - | 0.39 inch | COAX | 6mOhm | - | - | 700VAC V | - | 50Ohm | SMP | 1 | - | 44.9248 N | 8.896 N | 500 | Solder | 0.63 dB | - | RG-405 (.085 Semi Rigid) | 1.5 | - | - | - | RoHS Compliant | ||
![]() 45S201-302L5 Rosenberger | 13 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 2GHz | POLYTETRAFLUORO ETHYLENE | 2GHz | 250V | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | 0.236 inch | - | 0.236 inch | - | 0.732 inch | COAX | - | 200000000Ohm | - | - | SNAP | 50Ohm | 1.0/2.3 | 1 | - | - | - | 500 | Crimp | 0.07 dB | - | RG-174A, 188A, 316 | - | - | - | 0.307 inch | RoHS Compliant | ||
![]() 32S121-272S Rosenberger | 5 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Bulkhead | - | Beryllium Copper | - | - | - | NO | - | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | APPLICABLE CABLE: RG 402 | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Gold | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | - | - | 500 | Solder | - | - | RG-402 (.141 Semi Rigid) | - | - | - | - | RoHS Compliant | ||
![]() B2BK601-500L5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |