- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Body Orientation | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Reliability | Body Length or Diameter | Body Breadth | Operating Frequency | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Insertion Force-Max | Mating Cycles | Contact Termination | Size | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B2BK601-500L5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2BS101-271L5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28K601-500N5 Rosenberger | 39 |
| Datasheet | 13 Weeks | - | Through Hole | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | - | 480V | -40°C~85°C | Bulk | - | - | e4 | Active | 1 (Unlimited) | - | Jack, Female Socket | - | CAPTIVE CENTRE CONTACT, INSERTION LOSS AND VSWR MAX AT 6 GHZ | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | - | COMMERCIAL | - | - | - | Silver | - | COAX | 3mOhm | 5000000000Ohm | - | - | 50Ohm | QMA | 1 | - | 24.9088 N | 100 | Solder | - | - | White Bronze | - | - | Crimp | - | RoHS Compliant | ||
![]() 56S107-803N5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Bronze | - | - | - | - | 10GHz | - | - | - | 500V | -45°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | 1 | - | - | COMMERCIAL | - | - | - | Silver | 0.677 inch | COAX | - | - | SOLDER LUG | - | 50Ohm | TNC | 1 | - | - | 500 | Crimp | - | 0.05 dB | White Bronze | RG-316 | - | - | - | RoHS Compliant | ||
![]() 03K721-40MS3 Rosenberger | 5 |
| Datasheet | 13 Weeks | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | - | - | - | - | - | 26.5GHz | - | - | - | - | 0°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 3.5mm | 1 | - | - | 500 | Compression | - | - | - | - | - | Screw | - | RoHS Compliant | ||
![]() 09K721-40MS3 Rosenberger | 41 |
| Datasheet | 13 Weeks | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | - | - | - | - | - | 50GHz | - | - | - | - | 0°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 2.4mm (APC-2.4, OS-50) | 1 | - | - | 500 | Compression | - | - | - | - | - | Screw | - | RoHS Compliant | ||
![]() 45K102-271L5 Rosenberger | 39 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | - | 250V | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP | 50Ohm | 1.0/2.3 | 1 | - | - | 500 | Crimp | - | - | - | RG-405 (.085 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 64S201-271N1 Rosenberger | In Stock | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | 4.3/10 | 1 | - | - | 100 | Solder | - | - | - | RG-405 (.085 Semi Rigid) | - | - | - | RoHS Compliant | ||
![]() 53K501-115N5 Rosenberger | In Stock | - | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | - | 500V | -25°C~110°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | 500 | Crimp | - | 0.05 dB | White Bronze | RG-213 | - | - | - | RoHS Compliant | ||
![]() 153QS205-308N5 Rosenberger | In Stock | - | - | 13 Weeks | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | - | - | 11GHz | - | - | - | 1000V | -40°C~125°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 50Ohm | QN | 1 | - | - | 100 | Solder | - | - | White Bronze | RG-142, 223, 400 | - | Crimp | - | RoHS Compliant | ||
![]() 246871 Rosenberger | In Stock | - | - | - | Gold | PCB Mount | - | - | - | - | - | - | - | Right Angle | - | Brass | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | DC to 4GHz | - | - | - | - | - | - | - | 50Ω | - | - | Gold | - | - | - | Subminiature | - | - | - | - | - | - | - | ||
![]() 60S131-815N1 Rosenberger | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | - | Bronze | NO | - | - | - | 7.5GHz | POLYTETRAFLUORO ETHYLENE | 8.3GHz | - | 500V | -45°C~85°C | Bulk | - | - | e4 | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | COMMERCIAL | - | - | - | Silver | - | COAX | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | 500 | Solder | - | 0.05 dB | White Bronze | RG-213 | - | Crimp | - | - | ||
![]() 60S131-806N1 Rosenberger | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | - | Bronze | NO | - | NOT SPECIFIED | - | 7.5GHz | POLYTETRAFLUORO ETHYLENE | 8.3GHz | - | 500V | -45°C~85°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | COMMERCIAL | - | - | - | Silver | - | COAX | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | 500 | Solder | - | 0.05 dB | White Bronze | RG-58C, 141 | - | Crimp | - | RoHS Compliant | ||
![]() 60S131-272B1 Rosenberger | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Silver | - | NO | - | - | - | 7.5GHz | POLYTETRAFLUORO ETHYLENE | 8.3GHz | - | 500V | -55°C~155°C | Bulk | - | - | e4 | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | CAPTIVE CENTER CONTACT, APPLICABLE CABLES: RG 402 | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | COMMERCIAL | - | - | - | - | - | COAX | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | 500 | Solder | - | 0.05 dB | - | RG-402 (.141 Semi Rigid) | 1.5 | - | - | - | ||
![]() 88S105-1V2L5 Rosenberger | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Liquid Crystal Polymer (LCP); Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | - | NO | - | NOT SPECIFIED | NOT SPECIFIED | 12GHz | LIQUID CRYSTAL POLYMER/POLYTETRAFLUORO ETHYLENE | - | - | 330V | -40°C~85°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | CAPTIVE CENTER CONTACT, INSERTION LOSS MAX AT: 4 GHZ | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | COMMERCIAL | - | - | - | Silver | 0.807 inch | COAX | 4mOhm | - | - | - | 75Ohm | 1.6/5.6 | 1 | - | - | 500 | Crimp | - | - | Nickel | 2YCY 0.45/2.0 | - | - | 0.354 inch | RoHS Compliant | ||
![]() 56K508-200N5 Rosenberger | In Stock | - | Datasheet | - | - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | - | - | - | 10GHz | - | - | - | 500V | -25°C~110°C | Bulk | 2013 | - | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | 1 | - | compliant | COMMERCIAL | - | - | - | Silver | - | COAX | - | - | - | - | 50Ohm | TNC | 1 | - | - | 500 | Solder Cup | - | 0.05 dB | White Bronze | - | - | Solder | - | - | ||
![]() 53QK501-272N5 Rosenberger | In Stock | - | Datasheet | - | - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Bronze | YES | - | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | Threaded | YES | NO | YES | NO | GENERAL PURPOSE | - | - | compliant | - | - | - | - | Silver | - | - | - | - | - | SNAP | 50Ohm | N Type | 1 | - | - | 200 | Solder Cup | - | - | White Bronze | - | - | Solder | - | RoHS Compliant | ||
![]() 60S131-817N1 Rosenberger | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | - | Bronze | NO | - | - | - | 7.5GHz | POLYTETRAFLUORO ETHYLENE | 8.3GHz | - | 500V | -45°C~85°C | Bulk | - | - | e4 | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | COMMERCIAL | - | - | - | Silver | - | COAX | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | 500 | Solder | - | 0.05 dB | White Bronze | RG-214, 393 | - | Crimp | 0.649 inch | - | ||
![]() 60K47U-900N1 Rosenberger | In Stock | - | Datasheet | - | - | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | - | Bronze | YES | - | NOT SPECIFIED | - | 7.5GHz | - | 8.3GHz | - | 500V | -45°C~85°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | 1 | - | compliant | COMMERCIAL | - | - | - | Silver | 0.85 inch | COAX | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | - | 500 | Solder | - | 0.05 dB | White Bronze | - | - | - | - | RoHS Compliant | ||
![]() 88K203-3V2L5 Rosenberger | In Stock | - | Datasheet | - | - | Panel Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | LOCKING | Gold | Beryllium Copper | YES | - | - | - | 12GHz | - | - | - | 330V | -40°C~85°C | Bulk | - | - | e4 | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | INSERTION LOSS AND VSWR MAX AT: 8 GHZ | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | COMMERCIAL | 0.393 inch | 0.433 inch | - | Silver | - | COAX | 4mOhm | - | - | - | 75Ohm | 1.6/5.6 | 1 | - | - | 500 | Crimp | - | - | Nickel | 2YSCY 0.45/2.0, 2YSCH 0.45/2.0 | - | - | 0.354 inch | RoHS Compliant |