- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Body Orientation | Cable Types | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frequency-Max | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Gender | Fastening Type | Contact Type | Orientation | Ingress Protection | Termination Style | Operating Frequency | Housing Color | Polarity | Insulation Resistance | Impedance | Connector Style | Number of Ports | Body Plating | Accessory Type | Mating Cycles | Contact Termination | Size | Includes | Insertion Loss | Isolation | Body Finish | Cable Group | Shield Termination | Product | Features | Body Style | RF Series | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4K2UE-1D5A5-M Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4K2UE-1D5A5-O Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4K25R-1D5A5-A Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4K14A-1D5A5-A Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 119S103-400L5 Rosenberger | In Stock | - | - | Gold | - | - | - | Brass | - | - | - | - | - | Brass | - | - | - | - | + 165 C | - | - 65 C | - | - | - | - | Details | - | 0.038801 oz | 480 V | - | PSMP | - | - | - | - | Plug (Pin) | - | - | Straight | - | Solder | - | - | Standard | 5 GOhms | 50 Ohms | - | - | - | - | 100 Cycles | Solder | - | - | - | Non-Isolated | Gold | - | - | PCB Connectors | - | Vertical PCB Mount | SMP | - | ||
![]() 59K28H-106A4 Rosenberger | In Stock | - | - | Gold | - | - | - | Brass | - | - | - | - | RG-58 | Spring Bronze | 1000 | - | - | - | + 105 C | - | - 40 C | Panel Mount | - | - | - | Details | - | - | 335 V | - | FAKRA | - | - | - | - | Jack (Socket) | - | Socket (Female) | Right Angle | - | Crimp | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | 25 | Crimp | - | - | - | - | Nickel | - | - | Connectors | - | Right Angle | FAKRA | - | ||
![]() 59K23C-40MA5-G Rosenberger | In Stock | - | - | Gold | - | - | - | Brass | - | - | - | - | - | Spring Bronze | 1000 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | FAKRA | - | - | - | - | Jack (Socket) | - | Socket (Female) | Right Angle | - | Solder Pin | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | 25 | Solder | - | - | - | - | Tin | - | - | PCB Receptacles | - | Right Angle | FAKRA | - | ||
![]() 59S2DA-40MT5-Z Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | 300 | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 335 V | - | FAKRA | - | - | - | - | Plug (Pin) | - | Pin (Male) | Right Angle | - | Solder Pin | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | 25 | - | - | - | - | - | - | - | - | PCB Connectors | - | Right Angle | FAKRA | - | ||
![]() 64S201-2M3N1 Rosenberger | In Stock | - | - | Silver | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | - | - | Beryllium Copper | 25 | - | 12 GHz | - | + 90 C | Rosenberger | - 55 C | Cable Mount / Free Hanging | Bulk | 369624 | Active | Details | - | - | 500 V | -55°C ~ 90°C | 4.3/10 | - | - | Plug, Male Pin | - | Plug (Pin) | Threaded | - | Right Angle | - | Solder | - | Silver | Standard | 5 GOhms | 50 Ohms | 4.3/10 | 1 | - | - | 500 Cycle | Solder | - | - | - | - | White Bronze | RG-380 | Crimp | Connectors | - | - | 4.3-10 | - | ||
![]() 64S101-2M3N1 Rosenberger | In Stock | - | - | Silver | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | - | - | Brass | 25 | - | 12 GHz | - | + 90 C | Rosenberger | - 55 C | Cable Mount / Free Hanging | Bulk | 386816 | Active | Details | - | - | 500 V | -55°C ~ 90°C | 4.3/10 | - | - | Plug, Male Pin | - | Plug (Pin) | Threaded | - | Straight | - | Solder | - | Silver | Standard | 5 GOhms | 50 Ohms | 4.3/10 | 1 | - | - | 100 Cycle | Solder | - | - | - | - | White Bronze | RG-380 | Crimp | Connectors | - | - | 4.3-10 | - | ||
![]() 59K13O-1E4A4 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | RG-58/LL, SX-03132-B | Bronze | 5000 | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | Details | - | 0.097827 oz | 335 V | - | FAKRA | - | - | - | - | Jack (Socket) | - | Socket (Female) | Straight | - | Crimp | - | - | Standard | 1000 MOhms | 50 Ohms | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Connectors | - | Straight | FAKRA | - | ||
![]() AMS19D-40MZ5-B Rosenberger | In Stock | - | - | Gold | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS19D | - | - | Brass | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Retail Package | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | Plug, Male Pin | - | Plug (Pin) | Latch Lock | - | Straight | - | Solder Pin | - | White | Standard | - | 50Ohm | - | 1 | - | - | 25 | Solder | - | - | - | - | Tin | - | Solder | PCB Connectors | Code B | - | HFM | - | ||
![]() AMS29D-40MZ5-C Rosenberger | 31 |
| - | Gold | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | Gold | Bronze | AMS29D | - | - | Bronze | - | - | 9 GHz | - | - | Rosenberger | - | Through Hole | Tape & Reel (TR) | - | Active | - | - | - | 60 V | -40°C ~ 105°C | - | - | - | Plug, Male Pin | - | Plug (Pin) | Latch Lock | - | Right Angle | - | Solder Pin | - | Blue | Standard | - | 50Ohm | - | 1 | - | - | 25 | Solder | - | - | - | - | Tin | - | Solder | PCB Connectors | Code C | - | HFM | - | ||
![]() 100456 Rosenberger | In Stock | - | - | - | Cable Mount | - | - | - | - | - | - | Straight | RG214 | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | DC to 11GHz | - | - | - | 50Ω | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59K17H-109A4-F Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | RG-59, 62 | Spring Bronze | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack (Socket) | - | - | Straight | - | Crimp | - | - | - | - | 50 Ohms | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Connectors | - | - | FAKRA | - | ||
![]() 59S2DU-40MT5-D Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug (Pin) | - | - | Right Angle | - | Solder Pin | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Connectors | - | - | FAKRA | - | ||
![]() 59K17F-1D6A4 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | DACAR 077 | Beryllium Copper | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack (Socket) | - | - | Straight | - | Crimp | - | - | - | - | 50 Ohms | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Connectors | - | - | FAKRA | - | ||
![]() 170631 Rosenberger | In Stock | - | - | Gold | - | - | - | - | - | - | - | Straight | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | DC to 4GHz | - | - | - | 50Ω | - | - | Gold | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBCW00B-S09 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EBCS101-S09 | - | - | - | Rosenberger | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Mounting Tool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Tool | - | - | - | - | - | - | - | - | - | - | - | - | EBC | - | ||
![]() E4S14A-1AKX5-D Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |