- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reach Compliance Code | Reliability | Body Length or Diameter | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Coupling Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60K442-272N1 Rosenberger | In Stock | - | Datasheet | - | - | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | Bronze | - | NOT SPECIFIED | - | 7.5GHz | - | - | - | 500V | -45°C~85°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | - | compliant | - | - | - | Silver | - | - | - | - | - | 50Ohm | 7/16 DIN | 1 | 500 | Solder | - | White Bronze | - | - | - | - | - | RoHS Compliant | ||
![]() 60S137-273N1 Rosenberger | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 7.5GHz | - | 8.3GHz | - | 500V | -55°C~155°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | - | 1 | compliant | COMMERCIAL | - | - | Silver | 0.74 inch | COAX | 0.4mOhm | - | - | 50Ohm | 7/16 DIN | 1 | 500 | Solder | - | White Bronze | RG-401 | - | - | - | 0.252 inch | RoHS Compliant | ||
![]() 88K505-1V2L5 Rosenberger | In Stock | - | Datasheet | - | - | Panel Mount | Bulkhead | Liquid Crystal Polymer (LCP); Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | YES | - | - | 12GHz | LIQUID CRYSTAL POLYMER/POLYTETRAFLUORO ETHYLENE | - | - | 330V | -40°C~85°C | Bulk | - | - | e4 | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | CAPTIVE CENTER CONTACT, INSERTION LOSS AND VSWR MAX AT: 4 GHZ | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | compliant | COMMERCIAL | - | - | - | 0.803 inch | COAX | 4mOhm | - | - | 75Ohm | 1.6/5.6 | 1 | 500 | Crimp | - | - | 2YSCY 0.45/2.0, 2YSCH 0.45/2.0 | - | - | - | 0.354 inch | - | ||
![]() 88S203-3V2L5 Rosenberger | In Stock | - | Datasheet | - | - | Free Hanging (In-Line), Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | LOCKING | Gold | - | NO | - | - | 12GHz | - | - | - | 330V | -40°C~85°C | Bulk | - | - | e4 | - | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | INSERTION LOSS AND VSWR MAX AT: 4 GHZ | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | compliant | COMMERCIAL | 0.393 inch | 0.433 inch | Silver | 0.984 inch | COAX | 4mOhm | - | - | 75Ohm | 1.6/5.6 | 1 | 500 | Crimp | - | Nickel | 2YSCY 0.45/2.0 | - | - | - | 0.354 inch | RoHS Compliant | ||
![]() 88K203-302L5 Rosenberger | In Stock | - | Datasheet | - | - | Panel Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | LOCKING | Gold | Beryllium Copper | YES | - | - | 12GHz | - | - | - | 330V | -40°C~85°C | Bulk | - | - | e4 | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | compliant | COMMERCIAL | 0.393 inch | 0.433 inch | Silver | - | COAX | 4mOhm | - | - | 75Ohm | 1.6/5.6 | 1 | 500 | Crimp | - | Nickel | RG-179B, 187A | - | - | - | 0.354 inch | - | ||
![]() 60K431-817N1 Rosenberger | In Stock | - | Datasheet | - | - | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | - | Bronze | YES | - | - | 7.5GHz | POLYTETRAFLUORO ETHYLENE | 8.3GHz | - | 500V | -45°C~85°C | Bulk | - | - | e4 | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | compliant | COMMERCIAL | - | - | Silver | 0.669 inch | COAX | - | - | - | 50Ohm | 7/16 DIN | 1 | 500 | Solder | 0.05 dB | White Bronze | RG-214, 393 | - | Crimp | - | 0.937 inch | - | ||
![]() 45K101-103L5 Rosenberger | 22 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 2GHz | POLYTETRAFLUORO ETHYLENE | 2GHz | - | 250V | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | 0.377 inch | COAX | - | 200000000Ohm | SNAP | 50Ohm | 1.0/2.3 | 1 | 500 | Crimp | 0.07 dB | - | RG-316 | - | - | - | 0.307 inch | RoHS Compliant | ||
![]() 32K607-303N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | - | - | - | 12.4GHz | - | - | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | Silver | - | COAX | 3mOhm | - | - | 50Ohm | SMA | 1 | 500 | Solder | - | White Bronze | RG-316 | - | Crimp | - | 0.276 inch | RoHS Compliant | ||
![]() 150798 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PTFE | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Plug | 75 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 Ω | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2BK602-500L5 Rosenberger | In Stock | - | Datasheet | - | - | Surface Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | - | - | - | 6GHz | - | - | - | - | - | Bulk | - | VIA® | - | - | Obsolete | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | VIA | 1 | - | Solder | - | - | - | - | Press-Fit | - | - | RoHS Compliant | ||
![]() 181621 Rosenberger | In Stock | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | PTFE | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28K607-302N5 Rosenberger | 39 |
| Datasheet | 13 Weeks | - | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | - | 350V | -40°C~85°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | Silver | 0.945 inch | COAX | 3mOhm | 5000000000Ohm | - | 50Ohm | QMA | 1 | 100 | Solder | - | White Bronze | RG-174A, 188A, 316 | 1.1 | Crimp | - | - | RoHS Compliant | ||
![]() 45S101-103L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | - | 250V | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | 0.368 inch | COAX | - | 200000000Ohm | SNAP | 50Ohm | 1.0/2.3 | 1 | 500 | Crimp | 0.24 dB | - | RG-316 | - | - | - | 0.307 inch | RoHS Compliant | ||
![]() 71S102-1T6N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | 4GHz | - | 4GHz | - | 400V | -65°C~165°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Male | - | Bayonet Lock | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | Silver | 0.697 inch | COAX | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp | 0.05 dB | White Bronze | - | - | - | - | 0.472 inch | RoHS Compliant | ||
![]() 16S201-271L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Brass | NO | - | - | 10GHz | LCP/PTFE | - | - | 335V | -40°C~105°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | STANDARD: MIL-STD-202 | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | FMC | 1 | 100 | Solder | 0.32 dB | - | - | - | - | - | - | RoHS Compliant | ||
![]() 45S201-301L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 2GHz | POLYTETRAFLUORO ETHYLENE | 2GHz | - | 250V | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | 0.236 inch | 0.236 inch | - | 0.732 inch | COAX | - | 200000000Ohm | SNAP | 50Ohm | 1.0/2.3 | 1 | 500 | Crimp | - | - | RG-178B, 196A | - | - | - | 0.307 inch | RoHS Compliant | ||
![]() 45S105-101L5 Rosenberger | 39 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 2GHz | POLYTETRAFLUORO ETHYLENE | 2GHz | - | 250V | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | SNAP | 50Ohm | 1.0/2.3 | 1 | 500 | Crimp | - | - | RG-178B, 196A | - | - | - | - | RoHS Compliant | ||
![]() 28S247-303N5-SW Rosenberger | In Stock | - | Datasheet | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass; Bronze | - | Gold | Brass | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | - | 350V | -40°C~85°C | Bulk | - | - | e4 | - | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | Black | - | - | - | - | - | 50Ohm | QMA | 1 | 100 | Solder | - | White Bronze | RG-316 | - | Crimp | - | - | RoHS Compliant | ||
![]() 17S145-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | NOT SPECIFIED | - | 6GHz | - | - | - | 335V | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP, Longwipe | 1 | 1000 | Solder | - | - | - | - | - | Catcher's Mitt | - | RoHS Compliant | ||
![]() 119K207-303N5 Rosenberger | 22 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 10GHz | - | - | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | PSMP | 1 | 1000 | Solder | - | White Bronze | - | - | Crimp | - | - | RoHS Compliant |