- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reliability | Body Length or Diameter | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Coupling Type | Impedance | Connector Style | Number of Ports | Insertion Force-Max | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56S105-015N4 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2BK141-40ML5 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | VIA® | - | - | Obsolete | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 28S147-103N5-GN Rosenberger | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass; Bronze | LOCKING | Gold | Brass | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | - | 350V | -40°C~85°C | Bulk | - | - | e4 | - | Obsolete | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | - | Green | - | COAX | 3mOhm | 5000000000Ohm | - | - | 50Ohm | QMA | 1 | 23.5744 N | 100 | Solder | - | - | White Bronze | RG-316 | Crimp | - | - | RoHS Compliant | ||
![]() B2BK104-40ML5 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | VIA® | - | - | Obsolete | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 139738 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PTFE | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Plug | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56K101-K00N4 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 56.101 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71K501-K00N4Q Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 71.501 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71K103-400A5 Rosenberger | In Stock | - | - | - | - | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Bronze | - | NOT SPECIFIED | - | 4GHz | - | 4GHz | - | 400V | -45°C~85°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | - | Bayonet Lock | - | - | - | - | - | 1 | COMMERCIAL | 0.472 inch | 0.472 inch | Silver | 0.866 inch | COAX | - | - | - | - | 75Ohm | BNC | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | - | RoHS Compliant | ||
![]() 153QK401-200N5 Rosenberger | In Stock | - | - | 13 Weeks | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | YES | NOT SPECIFIED | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | - | - | 1000V | -40°C~125°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | VSWR MAX AT: 6 GHZ | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | 0.689 inch | 0.689 inch | Silver | 0.787 inch | COAX | - | 5000000000Ohm | 3500VAC V | SNAP | 50Ohm | QN | 1 | - | 100 | Solder Cup | - | - | White Bronze | - | Solder | - | - | RoHS Compliant | ||
![]() 153QS205-315N5 Rosenberger | In Stock | - | - | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | - | 1000V | -40°C~125°C | Bulk | - | - | e4 | - | Obsolete | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | - | - | SNAP | 50Ohm | QN | 1 | - | 100 | Solder | - | - | White Bronze | RG-213 | Crimp | - | - | RoHS Compliant | ||
![]() 153QS202-272N5 Rosenberger | In Stock | - | - | 13 Weeks | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | - | - | 11GHz | POLYTETRAFLUORO ETHYLENE | - | - | 1000V | -40°C~125°C | Bulk | - | - | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug, Male Pin | - | - | APPLICABLE CABLE: RG 402; VSWR MAX AT 6 GHZ | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | - | - | SNAP | 50Ohm | QN | 1 | - | 100 | Solder | - | - | - | RG-402 (.141 Semi Rigid) | Crimp | - | - | RoHS Compliant | ||
![]() 139834 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PTFE | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Plug | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107244 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PTFE | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Plug | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183093 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PTFE | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Plug | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51Z101-006A Rosenberger | 159 |
| Datasheet | 13 Weeks | - | Panel Mount | Flange | - | Brass | LOCKING | - | - | YES | NOT SPECIFIED | NOT SPECIFIED | 10GHz | - | - | - | 480V | -55°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | - | 8536.69.80.00 | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | - | Silver | 0.854 inch | COAX | - | - | - | THREADED | 50Ohm | BNC | 1 | - | 500 | Solder | - | - | Nickel | RG-58C, 141 | - | - | - | RoHS Compliant | ||
![]() P9K80A-40ML5 Rosenberger | 653 |
| Datasheet | 17 Weeks | - | Surface Mount, Right Angle | - | Polyetheretherketone (PEEK) | Beryllium Copper | - | Gold | Beryllium Copper | - | - | - | 90GHz | - | - | - | 150V | -55°C~125°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | 1.35mm | 1 | - | 3000 | - | 3 pcs - 1 Connector, 2 Screws | - | - | - | Screw | Mounting Hardware | - | RoHS Compliant | ||
![]() 45S201-303L5 Rosenberger | 128 |
| Datasheet | 13 Weeks | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 2GHz | POLYTETRAFLUORO ETHYLENE | 2GHz | - | 250V | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | 0.236 inch | 0.236 inch | - | 0.732 inch | COAX | - | 200000000Ohm | - | SNAP | 50Ohm | 1.0/2.3 | 1 | - | 500 | Crimp | - | 0.07 dB | - | RG-316 | - | - | 0.307 inch | RoHS Compliant | ||
![]() 103973 Rosenberger | In Stock | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | PTFE | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W1S103-40MD3 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 100GHz | - | - | - | - | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19S202-40ML5-NM Rosenberger | In Stock | - | Datasheet | - | - | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | - | 335V | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | - | - | - | COAX | 6mOhm | - | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant |