- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Impedance | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32K402-500E3 Rosenberger | 39 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | LOCKING | Gold | Beryllium Copper | YES | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | CAPTIVE CENTER CONTACT | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | COAX | 3mOhm | - | 50Ohm | SMA | 1 | - | - | 500 | Solder | - | - | - | - | - | - | - | 0.704 inch | RoHS Compliant | ||
![]() MF2C110-000-NM Rosenberger | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (2); Plug, Male Pin (2) | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Coaxial | 4 | - | - | 500 | Solder | - | - | - | RG-178 | - | - | - | - | RoHS Compliant | ||
![]() 19K101-272L5-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | 335V | -65°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | - | 1000 | Solder | - | - | - | RG-402 (.141 Semi Rigid) | - | - | - | - | RoHS Compliant | ||
![]() 02S221-271S3 Rosenberger | 2856 |
| Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polyetheretherketone (PEEK) | Stainless Steel | - | - | Beryllium Copper | - | - | - | 40GHz | - | - | 250V | -40°C~85°C | Bulk | RPC | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 50Ohm | 2.92mm | 1 | - | - | 500 | Solder | - | - | - | RG-405 (.085 Semi Rigid) | - | - | - | - | RoHS Compliant | ||
![]() 10S641-271E3 Rosenberger | 2883 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead | Polystyrene (PS) | Brass | - | Gold | Beryllium Copper | YES | NOT SPECIFIED | - | 22GHz | POLYSTYROL | 22GHz | 400V | -40°C~85°C | Bulk | RPC | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | 50Ohm | RPC-SP | 1 | - | - | 1000 | Solder | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 19S14K-40ML5 Rosenberger | 1314 |
| Datasheet | 13 Weeks | Surface Mount | - | Liquid Crystal Polymer (LCP) | Brass | LOCKING | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | LCP/PEEK/PTFE | 40GHz | 335V | -65°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | STANDARD: MIL-STD-202; CAPTIVE CENTER CONTACT | - | Snap-On | YES | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | 0.236 inch | - | 0.236 inch | - | - | COAX | 6mOhm | 5000000000Ohm | 50Ohm | SMP | 1 | 8.896 N | - | 1000 | Solder | - | 0.63 dB | - | - | 1.5 | - | - | - | RoHS Compliant | ||
![]() 09K722-40MS3 Rosenberger | 22 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | Beryllium Copper | - | - | - | 50GHz | - | - | 150V | 0°C~85°C | - | RPC | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50Ohm | 2.4mm (APC-2.4, OS-50) | 1 | - | - | 500 | Compression | - | - | - | - | - | Screw | - | - | ROHS3 Compliant | ||
![]() MF2C118-40ML5-NM Rosenberger | In Stock | - | Datasheet | - | Surface Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | - | 20GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket (4); Plug, Male Pin (4) | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 8 | - | - | 500 | Solder | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89K401-200N1 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | - | Beryllium Copper | - | - | - | 20GHz | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50Ohm | NEX10 | 1 | - | - | 100 | Solder Cup | - | - | White Bronze | - | - | Solder | - | - | RoHS Compliant | ||
![]() 23C25G-40ML5 Rosenberger | 2223 |
| Datasheet | 13 Weeks | Surface Mount, Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (3); Plug, Male Pin (3) | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 6 | - | - | 500 | Solder | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 08K524-800S5 Rosenberger | 39 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead | Polystyrene (PS) | Beryllium Copper; Stainless Steel | - | - | Beryllium Copper | NO | - | - | 70GHz | POLYSTYROL | 70GHz | 150V | -40°C~85°C | Bulk | RPC | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | Gold | - | - | - | - | 50Ohm | 1.85mm | 1 | - | - | 500 | Solder | - | 0.42 dB | Gold; Passivated | - | - | - | - | - | RoHS Compliant | ||
![]() 18S24G-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Board Edge, Cutout; Surface Mount | - | Polyetheretherketone (PEEK) | Brass | LOCKING | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 65GHz | - | 65GHz | 325V | -55°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | 8536.69.40.10 | Snap-On | - | - | - | - | - | - | COMMERCIAL | 0.315 inch | - | 0.134 inch | - | 0.197 inch | COAX | 6mOhm | - | 50Ohm | SMP, Mini | 2 | - | - | 500 | Solder | - | 0.1 dB | - | - | - | - | Smooth Bore | 0.039 inch | RoHS Compliant | ||
![]() 23C12D-40ML5 Rosenberger | 2032 |
| Datasheet | 13 Weeks | Surface Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 20GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket (4); Plug, Male Pin (4) | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 8 | - | - | 500 | Solder | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 23C11F-40ML5 Rosenberger | 2100 |
| Datasheet | 13 Weeks | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | LOCKING | Gold | Beryllium Copper | - | - | - | 20GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket; Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | COMMERCIAL | - | - | 0.165 inch | - | 0.301 inch | - | 10mOhm | 1000000000Ohm | 50Ohm | Miniature Coaxial | 2 | - | - | 500 | Solder | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 19S103-400L5-NM Rosenberger | In Stock | - | Datasheet | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Bronze | LOCKING | Gold | - | NO | - | - | 26.5GHz | - | 26.5GHz | 335V | -65°C~155°C | Bulk | - | e4 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | 0.236 inch | - | 0.236 inch | - | - | COAX | 6mOhm | - | 50Ohm | SMP | 1 | 44.48 N | 8.896 N | 500 | Solder | - | 0.26 dB | - | - | - | - | - | 0.098 inch | RoHS Compliant | ||
![]() 02K80F-40ML5 Rosenberger | 2358 |
| Datasheet | 13 Weeks | Surface Mount, Right Angle | - | Polyetheretherketone (PEEK) | - | - | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | 250V | -40°C~85°C | Bulk | RPC | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | 2.92mm | 1 | - | - | 500 | - | 3 pcs - 1 Connector, 2 Screws | - | - | - | - | Screw | Mounting Hardware | - | RoHS Compliant | ||
![]() 08K80F-40ML5 Rosenberger | 2385 |
| Datasheet | 13 Weeks | Surface Mount, Right Angle | - | Polyetheretherketone (PEEK) | - | - | Gold | Beryllium Copper | - | - | - | 70GHz | - | - | 150V | -40°C~85°C | Bulk | RPC | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | 1.85mm | 1 | - | - | 500 | - | 3 pcs - 1 Connector, 2 Screws | - | - | - | - | Screw | Mounting Hardware | - | RoHS Compliant | ||
![]() 02K722-40MS3 Rosenberger | 38 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | 250V | 0°C~85°C | - | RPC | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50Ohm | 2.92mm | 1 | - | - | 500 | Compression | - | - | - | - | - | Screw | - | - | ROHS3 Compliant | ||
![]() 23C12F-40ML5 Rosenberger | 39 |
| Datasheet | 13 Weeks | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 20GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket; Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 2 | - | - | 500 | Solder | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MF2C117-40ML5-NM Rosenberger | In Stock | - | Datasheet | - | Surface Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | - | 20GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket (2); Plug, Male Pin (2) | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 4 | - | - | 500 | Solder | - | - | - | - | - | - | - | - | RoHS Compliant |