- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Cable Types | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reach Compliance Code | Reliability | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Impedance | Connector Style | Number of Ports | Insertion Force-Max | Mating Cycles | Contact Termination | Insulator Color | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19K201-302L5-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | 335V | -65°C~155°C | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | 0.272 inch | COAX | 6mOhm | 5000000000Ohm | - | POLARIZED HOUSING | 700VAC V | 50Ohm | SMP | 1 | - | 1000 | Solder | - | - | - | RG-174A, 188A, 316 | - | Crimp | RoHS Compliant | ||
![]() 19K202-271L5-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | 26.5GHz | 335V | -65°C~155°C | Bulk | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | 1 | - | COMMERCIAL | - | 0.26 inch | COAX | 6mOhm | 5000000000Ohm | - | - | - | 50Ohm | SMP | 1 | - | 1000 | Solder | - | - | - | RG-405 (.085 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 02S141-270L5 Rosenberger | 22 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Brass | - | UT-47 | - | 40GHz | - | 40GHz | 250V | -40°C~85°C | Bulk | RPC | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | 0.573 inch | COAX | 3mOhm | - | - | - | - | 50Ohm | 2.92mm | 1 | - | 500 | Solder | - | 0.04 dB | - | - | - | - | RoHS Compliant | ||
![]() 28K101-102N5-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Bronze | - | Gold | Beryllium Copper | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 600V | -40°C~85°C | Bulk | - | e4 | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | QMA | 1 | - | 100 | Solder | - | - | White Bronze | RG-174 | - | Crimp | RoHS Compliant | ||
![]() 19K101-271L5-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | - | - | NOT SPECIFIED | 26.5GHz | - | - | 335V | -65°C~155°C | Bulk | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | 1000 | Solder | - | - | - | RG-405 (.085 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 89K601-271N1 Rosenberger | In Stock | - | - | - | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | - | - | Beryllium Copper | - | - | - | 20GHz | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Solder | - | - | White Bronze | RG-405 (.085 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 60S23B-317N1 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | - | 7.5GHz | POLYMETHYLPENTENE | 8.3GHz | 500V | -55°C~155°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | 1 | compliant | COMMERCIAL | Silver | - | COAX | - | - | - | - | - | 50Ohm | 7/16 DIN | 1 | - | 500 | Solder | - | - | White Bronze | RG-219, 393 | 1.3 | Crimp | - | ||
![]() 19K101-102L5-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | - | - | NOT SPECIFIED | 26.5GHz | - | 26.5GHz | 335V | -65°C~155°C | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Snap-On | - | - | - | - | - | 1 | - | COMMERCIAL | - | 0.65 inch | COAX | 6mOhm | 5000000000Ohm | SOLDER LUG | - | - | 50Ohm | SMP | 1 | - | 1000 | Crimp | - | - | - | RG-174A, 188A, 316 | - | - | RoHS Compliant | ||
![]() B2BF601-001B5 Rosenberger | In Stock | - | - | - | Through Hole | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | - | 10GHz | - | - | 480V | -65°C~165°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | EIC | 1 | - | 100 | Compression | - | - | White Bronze | - | - | Solder | - | ||
![]() 28S247-302N5-RO-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | - | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 600V | -40°C~85°C | Bulk | - | e4 | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | Red | - | COAX | 3mOhm | 5000000000Ohm | - | - | - | 50Ohm | QMA | 1 | 23.5744 N | 100 | Solder | RED | - | White Bronze | RG-174A, 188A, 316 | - | Crimp | RoHS Compliant | ||
![]() MF2C111-000-NM Rosenberger | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (4); Plug, Male Pin (4) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Coaxial | 8 | - | 500 | Solder | - | - | - | RG-178 | - | - | RoHS Compliant | ||
![]() 28S247-302N5-BL-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | - | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 600V | -40°C~85°C | Bulk | - | e4 | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | Blue | - | COAX | 3mOhm | 5000000000Ohm | - | - | - | 50Ohm | QMA | 1 | 23.5744 N | 100 | Solder | - | - | White Bronze | RG-174A, 188A, 316 | - | Crimp | RoHS Compliant | ||
![]() 19K202-301L5-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | Beryllium Copper | NO | - | NOT SPECIFIED | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | 335V | -65°C~155°C | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | 0.272 inch | COAX | 6mOhm | 5000000000Ohm | - | POLARIZED HOUSING | 700VAC V | 50Ohm | SMP | 1 | - | 1000 | Solder | - | 0.35 dB | - | RG-178B, 196A | - | Crimp | RoHS Compliant | ||
![]() 89S101-272N1 Rosenberger | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEX10 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89K401-271N1 Rosenberger | In Stock | - | - | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | - | Beryllium Copper | - | - | - | 20GHz | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Crimp | - | - | White Bronze | RG-405 (.085 Semi Rigid) | - | Solder | RoHS Compliant | ||
![]() 08K722-40MS3 Rosenberger | 2790 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | Beryllium Copper | - | - | - | 70GHz | - | - | 150V | 0°C~85°C | - | RPC | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | 1.85mm | 1 | - | 500 | Compression | - | - | - | - | - | Screw | ROHS3 Compliant | ||
![]() 10K762-271N3 Rosenberger | 39 |
| - | 13 Weeks | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | - | - | 22GHz | POLYTETRAFLUORO ETHYLENE | 22GHz | 400V | -40°C~85°C | Bulk | RPC | e4 | Active | 1 (Unlimited) | - | Jack, Female Socket | CAPTIVE CENTER CONTACT | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | RPC-SP | 1 | - | 1000 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() 03K722-40MS3 Rosenberger | 121 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | - | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | 335V | 0°C~85°C | - | RPC | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | 3.5mm | 1 | - | 500 | Compression | - | - | - | - | - | Screw | ROHS3 Compliant | ||
![]() 23C14E-40ML5 Rosenberger | 39 |
| - | 13 Weeks | Surface Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (2); Plug, Male Pin (2) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 4 | - | 500 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() 119K201-272N5 Rosenberger | 39 |
| Datasheet | 11 Weeks | Surface Mount, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | - | 10GHz | - | - | - | -65°C~165°C | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 50Ohm | PSMP | 1 | - | - | Solder | - | - | White Bronze | - | - | - | RoHS Compliant |