- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reach Compliance Code | Reliability | Mating Information | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Coupling Type | Impedance | Connector Style | Number of Ports | Insertion Force-Max | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 07P121-272S3 Rosenberger | In Stock | - | Datasheet | - | Panel Mount | - | Polyphenylene Ether (PPE) | Beryllium Copper; Stainless Steel | LOCKING | - | Beryllium Copper | NO | - | - | 18GHz | - | - | 335V | -40°C~85°C | Bulk | - | RPC | e4 | Active | 1 (Unlimited) | - | Plug, Male Pin | STANDARD: IEC-457-2 PART 2 | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | Gold | - | COAX | - | - | - | 50Ohm | 7mm Precision | 1 | - | 5000 | Solder | - | - | Gold; Passivated | - | - | - | RoHS Compliant | ||
![]() 19S141-40ML5-NM Rosenberger | In Stock | - | Datasheet | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | - | - | 335V | -65°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | 1000 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89S201-272N1 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | - | 20GHz | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Solder | - | - | White Bronze | RG-402 (.141 Semi Rigid) | - | Crimp | RoHS Compliant | ||
![]() 28S247-302N5-GN-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | - | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 600V | -40°C~85°C | Bulk | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | Green | - | COAX | 3mOhm | 5000000000Ohm | - | 50Ohm | QMA | 1 | 23.5744 N | 100 | Solder | - | - | White Bronze | RG-174A, 188A, 316 | - | Crimp | RoHS Compliant | ||
![]() 28S147-102N5-SW-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Bronze | - | Gold | - | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 600V | -40°C~85°C | Bulk | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | Black | - | COAX | 3mOhm | 5000000000Ohm | - | 50Ohm | QMA | 1 | 23.5744 N | 100 | Solder | - | - | White Bronze | RG-174A, 188A, 316 | - | Crimp | RoHS Compliant | ||
![]() B2BF601-A01B5 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EIC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2BF201-001B5 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EIC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19K202-270L5-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | 335V | -65°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | 1000 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() W1S104-40ML5 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 23C25D-40ML5 Rosenberger | 2789 |
| Datasheet | 13 Weeks | Surface Mount, Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (4); Plug, Male Pin (4) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 8 | - | 500 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() 23C25F-40ML5 Rosenberger | 39 |
| Datasheet | 13 Weeks | Surface Mount, Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket; Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 2 | - | 500 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() MF2C116-40ML5-NM Rosenberger | In Stock | - | Datasheet | - | Surface Mount, Right Angle; Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | - | 20GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (4); Plug, Male Pin (4) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 8 | - | 500 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() 28K201-40ML5-NM Rosenberger | In Stock | - | Datasheet | - | Surface Mount, Right Angle; Through Hole | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | Beryllium Copper | - | - | - | 18GHz | - | - | 480V | -40°C~85°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | 1 | - | COMMERCIAL | - | - | 0.953 inch | RND PIN-SKT | 3mOhm | 5000000000Ohm | - | 50Ohm | QMA | 1 | - | 100 | Solder | - | 0.05 dB | - | - | - | - | RoHS Compliant | ||
![]() 60K131-817N1 Rosenberger | In Stock | - | - | - | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | - | Bronze | NO | - | - | 7.5GHz | POLYTETRAFLUORO ETHYLENE | 8.3GHz | 500V | -45°C~85°C | Bulk | - | - | e4 | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | compliant | COMMERCIAL | - | Silver | - | COAX | - | - | - | 50Ohm | 7/16 DIN | 1 | - | 500 | Solder | - | 0.05 dB | White Bronze | RG-214, 393 | - | Crimp | - | ||
![]() B2BF101-003B5 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EIC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32K603-200L5 Rosenberger | In Stock | - | Datasheet | - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Beryllium Copper | LOCKING | Gold | Beryllium Copper | YES | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 480V | -65°C~165°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | 1 | compliant | - | MULTIPLE MATING PARTS AVAILABLE | - | 0.449 inch | COAX | 3mOhm | - | - | 50Ohm | SMA | 1 | - | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | - | 1.3 | Solder | RoHS Compliant | ||
![]() 53QS101-272B5 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | - | 500V | -40°C~125°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Threaded | YES | NO | YES | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | - | SNAP | 50Ohm | N Type | 1 | - | 200 | Solder | - | - | - | - | - | Crimp | RoHS Compliant | ||
![]() 19S201-40ML5-NM Rosenberger | In Stock | - | Datasheet | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Bronze | - | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | - | 26.5GHz | 335V | -65°C~155°C | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | COMMERCIAL | - | - | - | COAX | 6mOhm | - | - | 50Ohm | SMP | 1 | - | 500 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() 19S641-271L5-NM Rosenberger | In Stock | - | Datasheet | - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Bronze | - | Gold | - | - | NOT SPECIFIED | NOT SPECIFIED | 26.5GHz | - | - | 335V | -65°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | 1000 | Solder | - | - | - | RG-405 (.085 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 32S207-306N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | Bulkhead | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | LOCKING | Gold | Brass | - | - | - | 12.4GHz | - | - | 480V | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | Silver | 0.638 inch | COAX | 3mOhm | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | - | - | White Bronze | RG-58, 141 | - | Crimp | RoHS Compliant |