- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reliability | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Coupling Type | Impedance | Connector Style | Number of Ports | Insertion Force-Max | Mating Cycles | Contact Termination | Insulator Color | Insertion Loss | Body Finish | Cable Group | VSWR | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51S207-303N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -55°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Silver | - | - | - | - | - | 50Ohm | BNC | 1 | - | 500 | Solder | - | 0.09 dB | White Bronze | RG-316 | - | Crimp | - | RoHS Compliant | ||
![]() 89S161-272N1 Rosenberger | In Stock | - | - | 13 Weeks | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | - | 20GHz | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Solder | - | - | White Bronze | RG-402 (.141 Semi Rigid) | - | Crimp | - | RoHS Compliant | ||
![]() 28S147-102N5-RO-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Bronze | - | Gold | - | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 600V | -40°C~85°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | Red | - | COAX | 3mOhm | 5000000000Ohm | - | 50Ohm | QMA | 1 | 23.5744 N | 100 | Solder | RED | - | White Bronze | RG-316 | - | Crimp | - | RoHS Compliant | ||
![]() 28S247-302N5-SW-NM Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Bronze | LOCKING | Gold | - | NO | - | - | 18GHz | POLYTETRAFLUORO ETHYLENE | - | 600V | -40°C~85°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | Black | - | COAX | 3mOhm | 5000000000Ohm | - | 50Ohm | QMA | 1 | 23.5744 N | 100 | Solder | - | - | White Bronze | RG-174A, 188A, 316 | - | Crimp | - | RoHS Compliant | ||
![]() 07P422-500S3 Rosenberger | 603 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | - | - | Beryllium Copper | - | - | - | 18GHz | - | - | 480V | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 50Ohm | 7mm Precision | 1 | - | 5000 | Solder | - | - | Gold; Passivated | - | - | - | - | RoHS Compliant | ||
![]() 23C21G-40ML5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount, Right Angle; Through Hole | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 20GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (3); Plug, Male Pin (3) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 6 | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 23C12G-40ML5 Rosenberger | 39 |
| Datasheet | 13 Weeks | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 20GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (3); Plug, Male Pin (3) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 6 | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 32S207-306N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line), Right Angle | Bulkhead | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | LOCKING | Gold | Brass | - | - | - | 12.4GHz | - | - | 480V | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | 1 | COMMERCIAL | Silver | 0.638 inch | COAX | 3mOhm | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | - | - | White Bronze | RG-58, 141 | - | Crimp | - | RoHS Compliant | ||
![]() W1S15A-40ML5 Rosenberger | 2136 |
| - | 13 Weeks | Surface Mount | - | Polyamide (PA), Nylon; Polytetrafluoroethylene (PTFE) | Cobalt, Iron, Nickel | - | Gold | Cobalt, Iron, Nickel | - | - | - | 100GHz | - | - | - | -55°C~165°C | Bulk | - | WSMP™ | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | 2 | - | 500 | Solder | - | - | - | - | - | - | Smooth Bore | RoHS Compliant | ||
![]() W1S101-5H0L5 Rosenberger | In Stock | - | - | - | Through Hole | - | - | Cobalt, Iron, Nickel | - | Gold | Cobalt, Iron, Nickel | - | - | - | 100GHz | - | - | 150V | -55°C~165°C | Bulk | - | WSMP™ | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | 1 | - | 100 | Solder | - | - | - | - | - | - | Full Detent, Hermetically Sealed | RoHS Compliant | ||
![]() W1S144-40ML5 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Polytetrafluoroethylene (PTFE) | Cobalt, Iron, Nickel | - | Gold | Cobalt, Iron, Nickel | - | - | - | 100GHz | - | - | - | -55°C~165°C | Bulk | - | WSMP™ | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | 1 | - | 500 | Solder | - | - | - | - | - | - | Smooth Bore | RoHS Compliant | ||
![]() 23C14G-40ML5 Rosenberger | 2669 |
| - | 13 Weeks | Surface Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | 500V | -40°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (3); Plug, Male Pin (3) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 6 | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 05K121-272S3 Rosenberger | 2551 |
| - | 13 Weeks | Panel Mount | - | Polyphenylene Ether (PPE) | Stainless Steel | - | Gold | Beryllium Copper | NO | - | - | 18GHz | PPO | - | 335V | -40°C~85°C | Bulk | 2007 | RPC | e4 | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Push-Pull | YES | NO | NO | NO | - | - | - | - | - | - | - | - | THREADED | 50Ohm | N Type | 1 | - | 500 | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 89S201-271N1 Rosenberger | In Stock | - | - | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | - | 20GHz | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Solder | - | - | White Bronze | RG-405 (.085 Semi Rigid) | - | Crimp | - | RoHS Compliant | ||
![]() 89S161-271N1 Rosenberger | In Stock | - | - | 13 Weeks | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | - | 20GHz | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Solder | - | - | White Bronze | RG-405 (.085 Semi Rigid) | - | Crimp | - | RoHS Compliant | ||
![]() 51K201-200N5 Rosenberger | In Stock | - | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | NOT SPECIFIED | - | 10GHz | POLYTETRAFLUORO ETHYLENE | - | 400V | -55°C~155°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | Jack, Female Socket | CAPTIVATED CENTRE CONTACT, INSERTION LOSS AND VSWR MAX AT: 4 GHZ | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Silver | - | - | - | - | - | 50Ohm | BNC | 1 | - | 500 | Solder | - | - | White Bronze | - | - | - | - | RoHS Compliant | ||
![]() W1S14P-40ML5 Rosenberger | 2169 |
| - | - | Through Hole | - | Polyamide (PA), Nylon; Polytetrafluoroethylene (PTFE) | Cobalt, Iron, Nickel | - | Gold | Cobalt, Iron, Nickel | - | - | - | 100GHz | - | - | - | -55°C~165°C | Bulk | - | WSMP™ | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | 16 | - | - | Solder | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 02K246-40ML5 Rosenberger | In Stock | - | - | - | Board Edge, Cutout; Surface Mount | - | Polyetheretherketone (PEEK); Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | - | - | 40GHz | PTFE AND PEEK | 40GHz | 250V | -40°C~85°C | Bulk | - | RPC | e4 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | 50Ohm | 2.92mm | 1 | - | 500 | Solder | - | 0.32 dB | - | - | 1.5 | - | - | RoHS Compliant | ||
![]() W1S501-270D3 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon; Polytetrafluoroethylene (PTFE) | Cobalt, Iron, Nickel | - | Gold | Cobalt, Iron, Nickel | - | - | - | 100GHz | - | - | - | -55°C~165°C | Bulk | - | WSMP™ | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | 1 | - | 100 | Solder | - | - | - | 0.047 Semi Rigid | - | - | Full Detent | RoHS Compliant | ||
![]() 15C102-40ML-NM Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |