- Series
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Mating Cycles
- Contact Termination
- Contact Materials
- Mounting Type
- Lead Free Status / RoHS Status
- Mounting Styles
- Body Material
- Gender
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reliability | Body Length or Diameter | Body Breadth | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Coupling Type | Impedance | Connector Style | Number of Ports | Insertion Force-Max | Mating Cycles | Contact Termination | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23C14G-40ML5 Rosenberger | 2092 |
| - | 13 Weeks | Surface Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | 40GHz | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (3); Plug, Male Pin (3) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 6 | - | 500 | Solder | - | - | - | - | - | RoHS Compliant | ||
![]() 23C14F-40ML5 Rosenberger | 24 |
| - | 13 Weeks | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | 40GHz | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket; Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 2 | - | 500 | Solder | - | - | - | - | - | RoHS Compliant | ||
![]() 05K121-272S3 Rosenberger | 2621 |
| - | 13 Weeks | Panel Mount | - | Polyphenylene Ether (PPE) | Stainless Steel | - | Gold | Beryllium Copper | NO | - | 18GHz | PPO | 335V | -40°C~85°C | Bulk | 2007 | RPC | e4 | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Push-Pull | YES | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | THREADED | 50Ohm | N Type | 1 | - | 500 | Solder | - | - | - | - | - | RoHS Compliant | ||
![]() 89S201-271N1 Rosenberger | In Stock | - | - | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | 20GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Solder | - | White Bronze | RG-405 (.085 Semi Rigid) | Crimp | - | RoHS Compliant | ||
![]() 89S161-271N1 Rosenberger | In Stock | - | - | 13 Weeks | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | 20GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Solder | - | White Bronze | RG-405 (.085 Semi Rigid) | Crimp | - | RoHS Compliant | ||
![]() 23C25E-40ML5 Rosenberger | 2343 |
| - | 13 Weeks | Surface Mount, Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | 40GHz | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (2); Plug, Male Pin (2) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 4 | - | 500 | Solder | - | - | - | - | - | RoHS Compliant | ||
![]() 05S121-272S3 Rosenberger | 2832 |
| - | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE) | Stainless Steel | - | Gold | Beryllium Copper | NO | - | 18GHz | PPO | 335V | -40°C~85°C | Bulk | - | RPC | e4 | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Push-Pull | YES | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | THREADED | 50Ohm | N Type | 1 | - | 500 | Solder | - | - | - | - | - | RoHS Compliant | ||
![]() 89K601-272N1 Rosenberger | In Stock | - | - | 13 Weeks | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | - | - | Beryllium Copper | - | - | 20GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Solder | - | White Bronze | RG-402 (.141 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 89S101-271N1 Rosenberger | In Stock | - | - | 13 Weeks | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | - | 20GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Solder | - | White Bronze | RG-405 (.085 Semi Rigid) | Crimp | - | RoHS Compliant | ||
![]() 89K401-272N1 Rosenberger | In Stock | - | - | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | - | Beryllium Copper | - | - | 20GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | NEX10 | 1 | - | 100 | Crimp | - | White Bronze | RG-402 (.141 Semi Rigid) | Solder | - | RoHS Compliant | ||
![]() 23C14D-40ML5 Rosenberger | 2220 |
| - | 13 Weeks | Surface Mount, Through Hole | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | - | Gold | Beryllium Copper | - | - | 40GHz | - | 500V | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket (4); Plug, Male Pin (4) | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Miniature Coaxial | 8 | - | 500 | Solder | - | - | - | - | - | RoHS Compliant | ||
![]() 17S14A-40PL5 Rosenberger | In Stock | - | - | 13 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | 6GHz | - | 335V | -65°C~155°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP, Longwipe | 1 | - | 1000 | Solder | - | - | - | - | Catcher's Mitt | RoHS Compliant | ||
![]() 28K101-40ML5 Rosenberger | In Stock | - | - | - | Surface Mount, Through Hole | Flange | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | NO | NOT SPECIFIED | 18GHz | POLYTETRAFLUORO ETHYLENE | 480V | -40°C~85°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | INSERTION LOSS AND VSWR MAX AT: 6 GHZ | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | 1 | COMMERCIAL | 0.25 inch | 0.25 inch | - | 0.433 inch | COAX | 3mOhm | 5000000000Ohm | - | 50Ohm | QMA | 1 | 24.9088 N | 100 | Solder | - | - | - | - | - | RoHS Compliant | ||
![]() 53K201-200N5 Rosenberger | In Stock | - | - | - | Panel Mount, Right Angle | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | 500V | -55°C~155°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | - | - | 50Ohm | N Type | 1 | - | 500 | Solder Cup | - | White Bronze | - | Solder | - | RoHS Compliant | ||
![]() W1S15B-40ML5 Rosenberger | 2097 |
| - | - | Surface Mount | - | Polyamide (PA), Nylon; Polytetrafluoroethylene (PTFE) | Cobalt, Iron, Nickel | - | Gold | Cobalt, Iron, Nickel | - | - | 100GHz | - | - | -55°C~165°C | Bulk | - | WSMP™ | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | WSMP | 4 | - | 500 | Solder | - | - | - | - | Smooth Bore | RoHS Compliant | ||
![]() D4S20L-40MA5-F Rosenberger | In Stock | - | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Brass | - | Gold | Bronze | - | NOT SPECIFIED | 2GHz | - | 100V | -40°C~105°C | Tape & Reel (TR) | - | HSD® | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Latch Lock | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | 100Ohm | HSD®, Fakra, Quadraxial | 1 | - | 25 | Solder | 0.1dB | Nickel | - | - | Code F | RoHS Compliant | ||
![]() 53QS101-272B6 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | - | 11GHz | - | 500V | -40°C~125°C | Bulk | - | - | - | Obsolete | Not Applicable | - | Plug, Male Pin | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | - | Solder | - | - | - | Crimp | - | - |