- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Rated Current (Signal) | Coupling Type | Impedance | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 88S171-K00L5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | Liquid Crystal Polymer (LCP); Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 4GHz | LIQUID CRYSTAL POLYMER/POLYTETRAFLUORO ETHYLENE | 4GHz | -40°C~85°C | - | 2014 | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | INSERTION LOSS AND VSWR MAX AT: 2 GHZ | 8536.69.80.00 | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | - | - | BAYONET-THREADED | 75Ohm | 500 | - | 0.10dB | Gold, Nickel | 1.6/5.6 Plug, Male Pin | BNC Jack, Female Socket | 1.22 | Between Series | Plug to Jack | Female to Male | BNC to 1.6/5.6 | RoHS Compliant | ||
![]() 56K501-K00N5 Rosenberger | 16 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | 10GHz | - | - | -25°C~110°C | - | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | TNC Jack, Female Socket | TNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | TNC to TNC | RoHS Compliant | ||
![]() 32K151-S00L5 Rosenberger | 168 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -55°C~155°C | - | 2007 | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | - | - | BAYONET-THREADED | 50Ohm | 500 | - | 0.13 dB | - | SMA Jack, Female Socket | BNC Plug, Male Pin | 1.1 | Between Series | Plug to Jack | Female to Male | BNC to SMA | RoHS Compliant | ||
![]() 19K119-K38L5 Rosenberger | 116 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | NOT SPECIFIED | 26.5GHz | - | - | -65°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | SMP Jack, Female Socket | SMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() 32K453-K00L5 Rosenberger | 276 |
| - | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | YES | - | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -55°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | 500 | - | 0.1 dB | Gold, Nickel | SMA Jack, Female Socket | N Jack, Female Socket | 1.31 | Between Series | Jack to Jack | Female to Female | SMA to N | RoHS Compliant | ||
![]() 17K117-K02L5 Rosenberger | 1000 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -65°C~155°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | VSWR MAX AT 4: GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | - | 50Ohm | - | - | 0.12 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.11 | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() W1S108-K00S3 Rosenberger | 646 |
| Datasheet | 12 Weeks | Free Hanging (In-Line) | - | Polyetherimide (PEI); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | 65GHz | - | - | -55°C~165°C | - | 2013 | WSMP | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | WSMP Plug, Male Pin | 1.85mm Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | - | RoHS Compliant | ||
![]() 53K401-K00N5 Rosenberger | 110 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | NO | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -45°C~85°C | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | INSERTION LOSS AND VSWR MAX AT: 9 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | - | - | 0.05 dB | White Bronze | N Jack, Female Socket | N Jack, Female Socket | 1.17 | Same Series | Jack to Jack | Female to Female | N to N | RoHS Compliant | ||
![]() 19K116-K00L5 Rosenberger | 1322 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | EAR99 | CAPTIVE CENTER CONTACT, INSERTION LOSS AND VSWR MAX AT: 18 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | 1.2A | - | 50Ohm | - | - | 0.42 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.43 | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() 51K401-K00N5 Rosenberger | 35 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | - | 10GHz | - | 10GHz | -45°C~85°C | - | 2014 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | COMMERCIAL | - | - | - | 50Ohm | 500 | - | - | White Bronze | BNC Jack, Female Socket | BNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | BNC to BNC | RoHS Compliant | ||
![]() 03K121-K00S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | - | 2011 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | THREADED-THREADED | 50Ohm | 500 | - | 0.8 dB | - | 3.5mm Jack, Female Socket | 3.5mm Jack, Female Socket | 1.11 | Same Series | Jack to Jack | Female to Female | RPC-3.50 to RPC-3.50 | RoHS Compliant | ||
![]() 53K502-K00N5 Rosenberger | 286 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | NO | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -25°C~85°C | - | 2015 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | 500 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | 0.05 dB | White Bronze | N Jack, Female Socket | N Jack, Female Socket | 1.5 | Same Series | Jack to Jack | Female to Female | N to N | RoHS Compliant | ||
![]() 19K107-K00L5 Rosenberger | In Stock | - | Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT, INSERTION LOSS MAX AT 18 GHZ, VSWR MAX AT 18 GHZ | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | 1.2A | - | 50Ohm | 1000 | - | 0.515dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.43 | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() W1K10A-K00D3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | - | Beryllium Copper | Gold | Beryllium Copper | - | - | - | - | - | - | - | 2013 | WSMP | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | WSMP Jack, Female Socket | WSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | WSMP to WSMP | RoHS Compliant | ||
![]() 19K101-K00L5-NM Rosenberger | 211 |
| Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | NOT SPECIFIED | 26.5GHz | - | - | -65°C~155°C | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 1000 | - | 0.26dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() 05S160-K50D3 Rosenberger | 2210 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE) | Brass | Gold | Beryllium Copper, Brass | NO | - | 8GHz | - | 18GHz | -40°C~85°C | Bulk | - | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | VSWR MAX AT 8 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | MALE-FEMALE | - | THREADED-THREADED | 50Ohm | 500 | - | 0.54 dB | Silver; White Bronze | N Plug, Male Pin | 7/16 Jack, Female Socket | 1.03 | Between Series | Plug to Jack | Female to Male | RJC-N to 7/16 | RoHS Compliant | ||
![]() 02K123-K00S3 Rosenberger | 2500 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | 40GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | 0.253dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | RPC-2.92 to RPC-2.92 | RoHS Compliant | ||
![]() 03K109-S00S3 Rosenberger | 2671 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | 2013 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | VSWR MAX AT 26.5 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | - | THREADED-THREADED | 50Ohm | 500 | - | 0.26dB | - | 3.5mm Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 1.15 | Between Series | Plug to Jack | Female to Male | RPC-3.50 to RPC-2.40 | RoHS Compliant | ||
![]() 06K132-K00S3 Rosenberger | 2683 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | - | 18GHz | POLYPHENYLENE ETHER/POLYTETRAFLUORO ETHYLENE | 18GHz | -40°C~85°C | Bulk | 2016 | RPC | e4 | yes | Active | 1 (Unlimited) | EAR99 | CAPTIVE CENTRE CONTACT | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | THREADED-THREADED | 50Ohm | 500 | - | 0.424dB | - | TNC Jack, Female Socket | SMA Jack, Female Socket | 1.25 | Between Series | Jack to Jack | Female to Female | RPC-TNC to SMA | RoHS Compliant | ||
![]() W1K10H-K00D3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | 100GHz | - | - | -55°C~165°C | - | 2014 | WSMP | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | WSMP Jack, Female Socket | WSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | WSMP to WSMP | RoHS Compliant |