- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Rated Current (Signal) | Coupling Type | Impedance | Mating Cycles | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W1K108-K00D3 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | Polyetherimide (PEI); Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | - | - | - | 65GHz | - | - | -55°C~165°C | - | 2014 | WSMP | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | Gold; Passivated | WSMP Jack, Female Socket | 1.85mm Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | RPC-1.85 to WSMP | RoHS Compliant | ||
![]() 02S121-S00S3 Rosenberger | 2293 |
| - | 13 Weeks | Free Hanging (In-Line) | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | - | 2015 | RPC | - | - | Active | 1 (Unlimited) | EAR99 | CAPTIVE CENTRE CONTACT | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | - | THREADED-THREADED | 50Ohm | 500 | 1.6 dB | - | 2.92mm (OS-2.9) Plug, Male Pin | 2.92mm (OS-2.9) Plug, Male Pin | 1.2 | Same Series | Plug to Plug | Male to Male | RPC-2.92 to RPC-2.92 | RoHS Compliant | ||
![]() 18K101-K00L5 Rosenberger | 1513 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | - | 65GHz | POLYTETRAFLUORO ETHYLENE | 65GHz | -55°C~155°C | - | 2016 | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | INSERTION LOSS MAX AT: 26.5 GHZ, VSWR MAX AT: 50 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | - | - | - | 50Ohm | - | 0.26 dB | - | SMP Mini Jack, Female Socket | SMP Mini Jack, Female Socket | 1.58 | Same Series | Jack to Jack | Female to Female | SMP, Mini to SMP, Mini | RoHS Compliant | ||
![]() 19S132-S00S3 Rosenberger | 89 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | EAR99 | INSERTION LOSS MAX AT 10GHZ, CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | SNAP-THREADED | 50Ohm | 500 | 0.16 dB | - | SMP Plug, Male Pin | SMA Plug, Male Pin | 1.62 | Between Series | Plug to Plug | Male to Male | SMA to SMP | RoHS Compliant | ||
![]() 119K132-K00L5 Rosenberger | 104 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -55°C~155°C | - | 2014 | - | e4 | yes | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | SNAP-THREADED | 50Ohm | - | 0.16 dB | Gold; Passivated | PSMP Jack, Female Socket | SMA Jack, Female Socket | 1.11 | Between Series | Jack to Jack | Female to Female | SMA to PSMP | RoHS Compliant | ||
![]() 71S301-K00N5 Rosenberger | 41 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass; Bronze | NO | NOT SPECIFIED | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -45°C~85°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Bayonet Lock, Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | T-Shape | - | FEMALE-MALE-FEMALE | - | - | 75Ohm | 500 | - | White Bronze | BNC Plug, Male Pin | BNC Jack, Female Socket (2) | - | Same Series | Plug to Jack | Female to Male | BNC to BNC, Dual | RoHS Compliant | ||
![]() 19K109-K00L5 Rosenberger | 17388 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 26.5GHz | POLYTETRAFLUORO ETHYLENE | 26.5GHz | -65°C~155°C | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | INSERTION LOSS MAX AND VSWR AT: 18 GHZ, CAPTIVATED CENTER CONTACT | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | FEMALE-FEMALE | 1.2A | - | 50Ohm | - | 0.21 dB | - | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.29 | Same Series | Jack to Jack | Female to Female | SMP to SMP | RoHS Compliant | ||
![]() 32K145-S00L5 Rosenberger | 8 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | EAR99 | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | THREADED | 50Ohm | 500 | 0.06dB | - | SMA Jack, Female Socket | DIN Coax Plug, Male Pin | 1.22 | Between Series | Plug to Jack | Female to Male | SMA to DIN Coax | RoHS Compliant | ||
![]() 153QK153-S00N5 Rosenberger | 48 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | NO | - | - | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -40°C~125°C | Bulk | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | VSWR MAX AT: 6 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | SNAP-THREADED | 50Ohm | 500 | 0.166dB | Silver; White Bronze | QN Jack, Female Socket | N Plug, Male Pin | 1.12 | Between Series | Plug to Jack | Female to Male | QN to N | RoHS Compliant | ||
![]() 65S153-KIMN1 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | NOT SPECIFIED | - | 14GHz | - | 14GHz | -40°C~85°C | - | 2015 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | COMMERCIAL | - | - | - | 50Ohm | 500 | - | White Bronze | 4.1/9.5 Plug, Male Pin | N Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | N to 4.1/9.5 | RoHS Compliant | ||
![]() 59S101-S00L5 Rosenberger | 56 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | CAPTIVATED CENTER CONTACT | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | 500 | 0.1dB | - | SMB Plug, Male Pin | SMB Plug, Male Pin | 1.22 | Same Series | Plug to Plug | Male to Male | SMB to SMB | RoHS Compliant | ||
![]() 59S153-S00L5 Rosenberger | 94 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NO | NOT SPECIFIED | NOT SPECIFIED | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | SNAP-THREADED | 50Ohm | 500 | 0.1dB | Gold; Nickel | N Plug, Male Pin | SMB Plug, Male Pin | 1.17 | Between Series | Plug to Plug | Male to Male | N to SMB | RoHS Compliant | ||
![]() 03K105-K00S3 Rosenberger | 2011 |
| - | 13 Weeks | Free Hanging (In-Line) | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | NO | - | - | 18GHz | - | 18GHz | -40°C~85°C | - | 2006 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | VSWR MAX AT 18 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | THREADED-THREADED | 50Ohm | 500 | 0.54 dB | - | 3.5mm Jack, Female Socket | N Jack, Female Socket | 1.11 | Between Series | Jack to Jack | Female to Female | RPC-N to RPC-3.50 | RoHS Compliant | ||
![]() 153QS156-K00N5 Rosenberger | 20 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 6GHz | - | - | -40°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | 0.122dB | White Bronze | QN Plug, Male Pin | TNC Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | QN to TNC | RoHS Compliant | ||
![]() 02S119-K00E3 Rosenberger | 2115 |
| - | 13 Weeks | Free Hanging (In-Line) | Polyetheretherketone (PEEK) | Beryllium Copper | Gold | Beryllium Copper | NO | - | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2006 | RPC | e4 | - | Active | 1 (Unlimited) | EAR99 | VSWR AT 12 GHZ: 1.05; VSWR AT 26.5 GHZ: 1.1 | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | - | SNAP-THREADED | 50Ohm | 500 | 0.32dB | - | 2.92mm (OS-2.9) Plug, Male Pin | SMP Jack, Female Socket | 1.2 | Between Series | Plug to Jack | Female to Male | SMP to RPC-2.92 | RoHS Compliant | ||
![]() 59K153-S00L5 Rosenberger | 33 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | SNAP-THREADED | 50Ohm | 500 | 0.1dB | Gold; Nickel | N Plug, Male Pin | SMB Jack, Female Socket | 1.17 | Between Series | Plug to Jack | Female to Male | N to SMB | RoHS Compliant | ||
![]() 56S153-K00N5 Rosenberger | 57 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | 10GHz | - | - | -55°C~155°C | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | White Bronze | TNC Plug, Male Pin | N Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | N to TNC | RoHS Compliant | ||
![]() 09S121-S00S3 Rosenberger | 2084 |
| - | 13 Weeks | Free Hanging (In-Line) | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | NO | - | - | 50GHz | - | 50GHz | -40°C~85°C | - | 2006 | RPC | e4 | - | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | - | THREADED-THREADED | 50Ohm | 500 | 2.5 dB | - | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 1.33 | Same Series | Plug to Plug | Male to Male | RPC-2.40 to RPC-2.40 | RoHS Compliant | ||
![]() 02K108-K00S3 Rosenberger | 2811 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2015 | RPC | - | - | Active | 1 (Unlimited) | - | VSWR MAX AT 40 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | - | THREADED-THREADED | 50Ohm | 500 | 0.32dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 1.85mm Jack, Female Socket | 1.25 | Between Series | Jack to Jack | Female to Female | RPC-2.92 to RPC-1.85 | RoHS Compliant | ||
![]() 02KR105-S0AS3 Rosenberger | 560 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | 0.17dB | - | 2.92mm (OS-2.9) Jack, Female Socket | N Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | RPC-2.92 to RPC-N | RoHS Compliant |