- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Coupling Type | Impedance | Durability | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 64K189-K00N1 Rosenberger | 17 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | - | 12GHz | - | - | -55°C~90°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 100 | - | 0.173dB | White Bronze | 4.3/10 Jack, Female Socket | NEX10 Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | 4.3/10 to NEX10 | RoHS Compliant | ||
![]() 64K189-S00N1 Rosenberger | 33 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | - | 12GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 100 | - | 0.173dB | White Bronze | 4.3/10 Jack, Female Socket | NEX10 Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | 4.3/10 to NEX10 | RoHS Compliant | ||
![]() 02K109-S00S3 Rosenberger | 2000 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2015 | RPC | - | Active | 1 (Unlimited) | - | VSWR MAX AT 40 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | THREADED-THREADED | 50Ohm | - | 500 | - | 0.32dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 1.25 | Between Series | Plug to Jack | Female to Male | RPC-2.92 to RPC-2.40 | RoHS Compliant | ||
![]() 08K118-K00S3 Rosenberger | 2363 |
| - | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | 65GHz | - | 65GHz | -40°C~85°C | Bulk | 2006 | RPC | e4 | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | THREADED-THREADED | 50Ohm | - | 500 | - | 0.403dB | - | 1.85mm Jack, Female Socket | SMP Mini Jack, Female Socket | 1.43 | Between Series | Jack to Jack | Female to Female | SMP, Mini to RPC-1.85 | RoHS Compliant | ||
![]() 60K164-S60N1 Rosenberger | 1000 |
| - | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper, Brass | - | AG,AG | 8.3GHz | - | 8.3GHz | -55°C~90°C | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | COMMERCIAL | - | - | 50Ohm | 500 Cycles | - | - | - | White Bronze | 4.3/10 Plug, Male Pin | 7/16 Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | 4.3/10 to 7/16 | RoHS Compliant | ||
![]() 64K501-K00B1 Rosenberger | 14 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | - | 6GHz | - | - | -55°C~90°C | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 100 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | White Bronze | 4.3/10 Jack, Female Socket | 4.3/10 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | 4.3/10 to 4.3/10 | RoHS Compliant | ||
![]() 09KR107-P0AS3 Rosenberger | 532 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 5000 | - | 0.21dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 7mm Precision, Non-Gendered | - | Between Series | - | Female to Non-Gendered | RPC-2.40 to RPC-7 | RoHS Compliant | ||
![]() 09KR121-S0AS3 Rosenberger | In Stock | - | - | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | - | 50GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | - | 0.354dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | - | Same Series | Plug to Jack | Female to Male | RPC-2.40 to RPC-2.40 | RoHS Compliant | ||
![]() 09KR105-S0AS3 Rosenberger | 677 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | - | 0.21dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | N Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | RPC-2.40 to RPC-N | RoHS Compliant | ||
![]() 17K132-K00S5 Rosenberger | 55 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -65°C~155°C | Bulk | - | - | e4 | Active | 1 (Unlimited) | - | - | - | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | SNAP-THREADED | 50Ohm | - | 500 | - | 0.122dB | Gold; Passivated | SMA Jack, Female Socket | SMP Jack, Female Socket | 1.11 | Between Series | Jack to Jack | Female to Female | SMA to SMP | RoHS Compliant | ||
![]() 02K108-S00S3 Rosenberger | 2006 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2015 | RPC | - | Active | 1 (Unlimited) | - | VSWR MAX AT 40 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | THREADED-THREADED | 50Ohm | - | 500 | - | 0.32dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 1.85mm Plug, Male Pin | 1.25 | Between Series | Plug to Jack | Female to Male | RPC-2.92 to RPC-1.85 | RoHS Compliant | ||
![]() 153QK153-K00N5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Bronze | - | - | 11GHz | - | - | -40°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | - | 0.166dB | Silver; White Bronze | QN Jack, Female Socket | N Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | QN to N | RoHS Compliant | ||
![]() 32K160-S00N5 Rosenberger | 33 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 8.3GHz | POLYTETRAFLUORO ETHYLENE | 8.3GHz | -65°C~165°C | Bulk | 2016 | - | - | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.086dB | White Bronze | 7/16 Plug, Male Pin | SMA Jack, Female Socket | 1.2 | Between Series | Plug to Jack | Female to Male | SMA to 7/16 | RoHS Compliant | ||
![]() 05S132-K00S3 Rosenberger | 2665 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper, Brass | NO | - | 18GHz | - | 18GHz | -40°C~85°C | Bulk | 2011 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | MALE-FEMALE | THREADED-THREADED | 50Ohm | - | 500 | - | 0.424dB | - | N Plug, Male Pin | TNC Jack, Female Socket | 1.15 | Between Series | Plug to Jack | Female to Male | RPC-N to SMA | RoHS Compliant | ||
![]() 53S189-K00N1 Rosenberger | 38 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper | - | - | 11GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | - | 0.166dB | White Bronze | NEX10 Jack, Female Socket | N Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | NEX10 to N | RoHS Compliant | ||
![]() 05S121-S00S3 Rosenberger | 2186 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper, Brass | NO | - | 18GHz | - | 18GHz | -40°C~85°C | Bulk | 2007 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | THREADED-THREADED | 50Ohm | - | 500 | - | 0.21dB | - | N Plug, Male Pin | SL Plug, Male Pin | 1.11 | Same Series | Plug to Plug | Male to Male | RJC-N to RJC-N | RoHS Compliant | ||
![]() 53S189-S00N1 Rosenberger | 8 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | - | - | - | 11GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | - | 0.166dB | White Bronze | NEX10 Plug, Male Pin | N Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | NEX10 to N | RoHS Compliant | ||
![]() 03K109-K00S3 Rosenberger | 2825 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | 2013 | RPC | e4 | Active | 1 (Unlimited) | - | VSWR MAX AT 26.5 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | THREADED-THREADED | 50Ohm | - | 500 | - | 0.26dB | - | 3.5mm Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 1.15 | Between Series | Jack to Jack | Female to Female | RPC-3.50 to RPC-2.40 | RoHS Compliant | ||
![]() 05S132-S00S3 Rosenberger | 2948 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper, Brass | NO | - | 18GHz | - | 18GHz | -40°C~85°C | Bulk | 2007 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | COMMERCIAL | MALE-MALE | THREADED-THREADED | 50Ohm | - | 500 | - | 0.424dB | - | N Plug, Male Pin | TNC Plug, Male Pin | 1.22 | Between Series | Plug to Plug | Male to Male | RJC-N to SMA | RoHS Compliant | ||
![]() 02KR105-K0AS3 Rosenberger | 891 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | - | 500 | - | 0.17dB | - | 2.92mm (OS-2.9) Jack, Female Socket | N Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | RPC-2.92 to RPC-N | RoHS Compliant |