- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reliability | Contact Gender | Coupling Type | Impedance | Mating Cycles | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Characteristic Impedance | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32S221-K00L5 Rosenberger | 227 |
| - | 13 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -65°C~165°C | - | 2016 | - | - | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Right Angle | COMMERCIAL | - | - | 50Ohm | 500 | 0.17 dB | - | SMA Plug, Male Pin | SMA Jack, Female Socket | 1.25 | - | Same Series | Plug to Jack | Female to Male | SMA to SMA | RoHS Compliant | ||
![]() 02K621-K00S3 Rosenberger | 2322 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | YES | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2006 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | THREADED-THREADED | 50Ohm | 500 | 0.253dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | 1.2 | - | Same Series | Jack to Jack | Female to Female | RPC-2.92 to RPC-2.92 | RoHS Compliant | ||
![]() 02KR121-SR00S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | NOT SPECIFIED | 40GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | 500 | 0.253dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | RPC-2.92 to RPC-2.92 | RoHS Compliant | ||
![]() 01S108-S00D3 Rosenberger | 960 |
| - | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Beryllium Copper | Gold | Beryllium Copper | NO | NOT SPECIFIED | 70GHz | - | 65GHz | -40°C~85°C | Bulk | 2016 | RPC | - | Active | 1 (Unlimited) | EAR99 | VSWR MAX AT 65 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-MALE | THREADED-THREADED | - | 500 | 3.25 dB | - | 1.0mm Plug, Male Pin | 1.85mm Plug, Male Pin | 1.5 | 50Ohm | Between Series | Plug to Plug | Male to Male | RPC-1.00 to RPC-1.85 | RoHS Compliant | ||
![]() 60S101-K066 Rosenberger | 996 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Brass | Gold | Beryllium Copper, Brass | - | NOT SPECIFIED | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | 500 | 0.06dB | - | 7/16 Jack, Female Socket | 7/16 Plug, Male Pin | - | - | Same Series | Plug to Jack | Female to Male | 7/16 to 7/16 | RoHS Compliant | ||
![]() 03KR107-P0AS3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | 5000 | 0.17dB | - | 3.5mm Jack, Female Socket | 7mm Precision, Non-Gendered | - | - | Between Series | - | Female to Non-Gendered | RPC-3.50 to RPC-7 | RoHS Compliant | ||
![]() 53QS105-K00S3 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass; Stainless Steel | Gold | Beryllium Copper | NO | - | 11GHz | POLYPHENYLENE ETHER | 18GHz | -40°C~85°C | Bulk | 2015 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | VSWR MAX AT 11 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | SNAP-THREADED | 50Ohm | 500 | 0.166dB | White Bronze; Passivated | N Plug, Male Pin | N Jack, Female Socket | 1.11 | - | Between Series | Plug to Jack | Female to Male | N to RPC-N | RoHS Compliant | ||
![]() 53QK105-S00S3 Rosenberger | 1000 | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | 18GHz | POLYPHENYLENE ETHER | 18GHz | -40°C~85°C | Bulk | 2015 | RPC | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | THREADED-THREADED | 50Ohm | 500 | 0.21dB | - | N Jack, Female Socket | N Plug, Male Pin | 1.11 | - | Between Series | Plug to Jack | Female to Male | N to RPC-N | RoHS Compliant | ||
![]() 05K106-K00S3 Rosenberger | 2084 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | 18GHz | POLYPHENYLENE ETHER/POLYTETRAFLUORO ETHYLENE | 18GHz | -40°C~85°C | Bulk | 2016 | RPC | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-FEMALE | THREADED-THREADED | 50Ohm | 500 | 0.424dB | - | N Jack, Female Socket | TNC Jack, Female Socket | 1.22 | - | Between Series | Jack to Jack | Female to Female | RJC-N to RJC-TNC | RoHS Compliant | ||
![]() 03KR105-K0AS3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | - | - | 18GHz | - | - | -40°C~85°C | Bulk | 2010 | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | 500 | 0.21dB | - | 3.5mm Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | RPC-3.50 to RPC-N | RoHS Compliant | ||
![]() 08KR121-K0AS3 Rosenberger | 523 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | NOT SPECIFIED | 70GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | 500 | 0.418dB | - | 1.85mm Jack, Female Socket | 1.85mm Jack, Female Socket | - | - | Same Series | Jack to Jack | Female to Female | RPC-1.85 to RPC-1.85 | RoHS Compliant | ||
![]() 60K189-S00N1 Rosenberger | 17 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 05K160-S50D3 Rosenberger | 2965 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE) | Brass | Gold | Beryllium Copper, Brass | NO | - | 8GHz | - | 18GHz | -40°C~85°C | Bulk | 2012 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | VSWR MAX AT 8 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | FEMALE-MALE | THREADED-THREADED | 50Ohm | 500 | 0.54 dB | Silver; White Bronze | N Jack, Female Socket | 7/16 Plug, Male Pin | 1.03 | - | Between Series | Plug to Jack | Female to Male | RJC-N to 7/16 | RoHS Compliant | ||
![]() 03KR121-S0AS3 Rosenberger | 971 |
| - | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | - | 26.5GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | 500 | 0.206dB | - | 3.5mm Plug, Male Pin | 3.5mm Jack, Female Socket | - | - | Same Series | Plug to Jack | Female to Male | RPC-3.50 to RPC-3.50 | RoHS Compliant | ||
![]() P5S101-K031 Rosenberger | 969 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | - | Beryllium Copper | Gold | Beryllium Copper | NO | - | 4GHz | - | 4GHz | - | Bulk | - | RPC | e4 | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | - | 75Ohm | 500 | 0.08dB | - | N Plug, Male Pin | N Jack, Female Socket | 1.38 | - | Same Series | Plug to Jack | Female to Male | RPC-N to RPC-N | RoHS Compliant | ||
![]() 59S301-S00L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NO | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | T-Shape | - | - | - | 50Ohm | 500 | - | - | SMB Plug, Male Pin | SMB Plug, Male Pin (2) | - | - | Same Series | Plug to Plug | Male to Male | SMB to SMB | RoHS Compliant | ||
![]() 28S153-K00N5 Rosenberger | 17 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -40°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | STANDARD: IEC 60169, VSWR MAX AT 6 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | YES | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | THREADED | 50Ohm | 500 | 0.05dB | White Bronze | N Jack, Female Socket | QMA Plug, Male Pin | 1.12 | - | Between Series | Plug to Jack | Female to Male | N to QMA | RoHS Compliant | ||
![]() 53K189-K00N1 Rosenberger | 8 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper, Bronze | - | - | 11GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | 50Ohm | 100 | 0.166dB | White Bronze | NEX10 Jack, Female Socket | N Jack, Female Socket | - | - | Between Series | Jack to Jack | Female to Female | NEX10 to N | RoHS Compliant | ||
![]() 05S106-K00S3 Rosenberger | 2897 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper, Brass | NO | NOT SPECIFIED | 18GHz | POLYPHENYLENE ETHER/POLYTETRAFLUORO ETHYLENE | 18GHz | -40°C~85°C | Bulk | 2016 | RPC | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | MALE-FEMALE | THREADED-THREADED | 50Ohm | 500 | 0.424dB | - | N Plug, Male Pin | TNC Jack, Female Socket | 1.22 | - | Between Series | Plug to Jack | Female to Male | RJC-N to RJC-TNC | RoHS Compliant | ||
![]() 02KR107-P0AS3 Rosenberger | 627 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | 50Ohm | 500 | 0.17dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 7mm Precision, Non-Gendered | - | - | Between Series | - | Female to Female | RPC-2.92 to RPC-7 | RoHS Compliant |