- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reach Compliance Code | Reference Standard | Reliability | Contact Gender | Rated Current (Signal) | Coupling Type | Impedance | Mating Cycles | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53K189-S00N1 Rosenberger | 55 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass; Bronze | - | - | 11GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | - | - | 50Ohm | 100 | 0.166dB | White Bronze | NEX10 Plug, Male Pin | N Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | NEX10 to N | RoHS Compliant | ||
![]() 08K118-S00S3 Rosenberger | 2224 |
| - | 13 Weeks | Free Hanging (In-Line) | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | NO | - | 65GHz | - | 65GHz | -40°C~85°C | Bulk | 2006 | RPC | e4 | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | FEMALE-MALE | - | THREADED-THREADED | 50Ohm | 500 | 0.403dB | - | 1.85mm Jack, Female Socket | SMP Mini Plug, Male Pin | 1.43 | Between Series | Plug to Jack | Female to Male | SMP, Mini to RPC-1.85 | RoHS Compliant | ||
![]() 02KR121-S0AS3 Rosenberger | 717 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | NOT SPECIFIED | 40GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | - | - | 50Ohm | 500 | 0.253dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Plug, Male Pin | - | Same Series | Plug to Jack | Female to Male | RPC-2.92 to RPC-2.92 | RoHS Compliant | ||
![]() 03K104-S00S3 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | 2006 | RPC | e4 | Obsolete | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | - | FEMALE-MALE | - | THREADED-THREADED | 50Ohm | 3000 | 0.206dB | - | 3.5mm Jack, Female Socket | SL Plug, Male Pin | 1.2 | Between Series | Plug to Jack | Female to Male | RPC-3.50 to RPC-SL | - | ||
![]() B2BS201-271L5 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIA® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03KR121-SR00S3 Rosenberger | 531 |
| - | 13 Weeks | Free Hanging (In-Line) | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | - | - | 26.5GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | - | - | 50Ohm | 500 | 0.206dB | - | 3.5mm Plug, Male Pin | 3.5mm Jack, Female Socket | - | Same Series | Plug to Jack | Female to Male | RPC-3.50 to RPC-3.50 | RoHS Compliant | ||
![]() P5S101-K150 Rosenberger | In Stock | - | - | 13 Weeks | Free Hanging (In-Line) | - | Brass | Gold | Beryllium Copper | NO | - | 4GHz | - | 4GHz | - | Bulk | - | RPC | e4 | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | MALE-FEMALE | - | - | 75Ohm | 500 | 0.15dB | - | N Plug, Male Pin | N Jack, Female Socket | 1.38 | Same Series | Plug to Jack | Female to Male | RPC-N to RPC-N | RoHS Compliant | ||
![]() 88K171-K00L5 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Liquid Crystal Polymer (LCP); Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | YES | - | 4GHz | LIQUID CRYSTAL POLYMER/POLYTETRAFLUORO ETHYLENE | 4GHz | -40°C~85°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | INSERTION LOSS AND VSWR MAX AT: 2 GHZ | 8536.69.80.00 | Bayonet Lock, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | - | - | - | BAYONET-SNAP | 75Ohm | 500 | 0.1dB | - | BNC Jack, Female Socket | 1.6/5.6 Jack, Female Socket | 1.22 | Between Series | Jack to Jack | Female to Female | BNC to 1.6/5.6 | - | ||
![]() 05K1P4-S00S3 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper, Brass | NO | - | 18GHz | POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2007 | RPC | e4 | Obsolete | 1 (Unlimited) | - | VSWR MAX AT 18 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | - | FEMALE-MALE | - | THREADED-THREADED | 50Ohm | 3000 | 0.21dB | - | N Jack, Female Socket | SL Plug, Male Pin | 1.2 | Between Series | Plug to Jack | Female to Male | RJC-N to RJC-SL | - | ||
![]() 78S301-K00L5 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper, Brass | NO | - | 500MHz | POLYTETRAFLUORO ETHYLENE | 0.5GHz | -40°C~85°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | U-Shape | compliant | - | - | - | - | THREADED-SNAP-THREADED | 75Ohm | 500 | - | Nickel | 1.6/5.6 Plug, Male Pin | 1.6/5.6 Jack, Female Socket; Plug, Male Pin | - | Same Series | Plug to Jack, Plug | Male to Female, Male | 1.6/5.6 to 1.6/5.6 | - | ||
![]() 53S152-K00N5 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -55°C~155°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | INSERTION LOSS AND VSWR MAX AT: 4 GHZ | - | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | - | MALE-FEMALE | - | BAYONET-THREADED | 50Ohm | 500 | 0.05dB | White Bronze | N Plug, Male Pin | C Jack, Female Socket | 1.29 | Between Series | Plug to Jack | Female to Male | N to C | RoHS Compliant | ||
![]() B2BS101-S04L5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | VIA® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2BS101-S02L5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | 6GHz | - | - | -55°C~125°C | - | - | VIA® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 50Ohm | 100 | - | - | - | - | - | - | - | - | - | - | ||
![]() 60S189-K00N1 Rosenberger | 68 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Silver | Beryllium Copper, Brass | - | - | 8.3GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | - | - | 50Ohm | 500 | 0.144dB | White Bronze | 7/16 Plug, Male Pin | NEX10 Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | 7/16 to NEX10 | RoHS Compliant | ||
![]() 32S189-S00N5 Rosenberger | 17 |
| - | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | 12GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | - | - | 50Ohm | 100 | 0.173dB | White Bronze | NEX10 Plug, Male Pin | SMA Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | NEX10 to SMA | RoHS Compliant | ||
![]() 03S121-S00S3 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | 2011 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | MALE-MALE | - | THREADED-THREADED | 50Ohm | 500 | 0.206dB | - | 3.5mm Plug, Male Pin | 3.5mm Plug, Male Pin | 1.11 | Same Series | Plug to Plug | Male to Male | RPC-3.50 to RPC-3.50 | RoHS Compliant | ||
![]() B2BS101-S03L5 Rosenberger | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | VIA® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88S171-S00L5 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | Liquid Crystal Polymer (LCP); Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Brass | NO | NOT SPECIFIED | 4GHz | LIQUID CRYSTAL POLYMER/POLYTETRAFLUORO ETHYLENE | 4GHz | -40°C~85°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | COMMERCIAL | - | - | BAYONET-THREADED | 75Ohm | 500 | 0.1dB | Gold; Nickel | BNC Plug, Male Pin | 1.6/5.6 Plug, Male Pin | 1.22 | Between Series | Plug to Plug | Male to Male | BNC to 1.6/5.6 | RoHS Compliant | ||
![]() 59S153-K00L5 Rosenberger | 17 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | AU ON NI,AU ON NI | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | UL | COMMERCIAL | - | 1.5A | SNAP-THREADED | 50Ohm | 500 | 0.1dB | Gold; Nickel | N Jack, Female Socket | SMB Plug, Male Pin | 1.17 | Between Series | Plug to Jack | Female to Male | N to SMB | RoHS Compliant | ||
![]() B2BS101-S06L5 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIA® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |