- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reach Compliance Code | Reliability | Contact Gender | Coupling Type | Impedance | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53QK153-S00N5 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | 11GHz | - | - | -40°C~85°C | Bulk | 2015 | RPC | - | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Threaded | - | - | - | - | - | Straight | compliant | - | - | - | 50Ohm | 500 | - | 0.166dB | White Bronze | N Jack, Female Socket | N Plug, Male Pin | - | Same Series | Plug to Jack | Female to Male | N to N | - | RoHS Compliant | ||
![]() B2BS101-S01L5 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIA® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W1S109-K00S3 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2BS101-S07L5 Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIA® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08S118-S00S3 Rosenberger | 2829 |
| - | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | NO | - | 65GHz | - | 65GHz | -40°C~85°C | Bulk | 2006 | RPC | e4 | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | MALE-MALE | THREADED-THREADED | 50Ohm | 500 | - | 0.403dB | - | 1.85mm Plug, Male Pin | SMP Mini Plug, Male Pin | 1.43 | Between Series | Plug to Plug | Male to Male | SMP, Mini to RPC-1.85 | - | RoHS Compliant | ||
![]() 119K108-K00N5 Rosenberger | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | 10GHz | - | - | -65°C~165°C | Bulk | 2014 | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | 0.16dB | Silver; White Bronze | PSMP Jack, Female Socket | PSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | PSMP to PSMP | - | RoHS Compliant | ||
![]() 119K104-K00N5 Rosenberger | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 10GHz | - | - | -65°C~165°C | Bulk | 2014 | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | 0.16dB | White Bronze | PSMP Jack, Female Socket | PSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | PSMP to PSMP | - | RoHS Compliant | ||
![]() 59K153-K00L5 Rosenberger | 8 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | CAPTIVATED CENTER CONTACT | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | SNAP-THREADED | 50Ohm | 500 | - | 0.1dB | Gold; Nickel | N Jack, Female Socket | SMB Jack, Female Socket | 1.17 | Between Series | Jack to Jack | Female to Female | N to SMB | - | RoHS Compliant | ||
![]() 03K104-S0AS3 Rosenberger | 2733 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | - | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | FEMALE-MALE | THREADED-THREADED | 50Ohm | - | - | 0.21 dB | - | 3.5mm Jack, Female Socket | SL Plug, Male Pin | 1.2 | Between Series | Plug to Jack | Female to Male | RPC-3.50 to RPC-SL | - | RoHS Compliant | ||
![]() 05S432-S00S3 Rosenberger | 2155 |
| Datasheet | 13 Weeks | Panel Mount | Flange | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | YES | - | 18GHz | - | 18GHz | -40°C~85°C | Bulk | - | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | COMMERCIAL | MALE-MALE | THREADED-THREADED | 50Ohm | 500 | - | 0.424dB | - | N Plug, Male Pin | SMA Plug, Male Pin | 1.15 | Between Series | Plug to Plug | Male to Male | RPC-N to SMA | - | RoHS Compliant | ||
![]() 09K1P4-S0AS3 Rosenberger | 2362 |
| Datasheet | - | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | - | - | 40GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | SL Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | RPC-2.40 to RPC-SL | - | RoHS Compliant | ||
![]() 05K104-S0AS3 Rosenberger | 2807 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | N Jack, Female Socket | SL Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | RPC-N to RPC-SL | - | RoHS Compliant | ||
![]() 53S164-S00N1 Rosenberger | 41 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Silver; Gold | - | - | - | 12GHz | - | - | -55°C~90°C | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | White Bronze | 4.3/10 Plug, Male Pin | N Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | N to 4.3/10 | - | RoHS Compliant | ||
![]() 03K719-S60S3 Rosenberger | 2559 |
| Datasheet | - | Panel Mount | Flange | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | - | - | 10GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | - | 0.126dB | - | 3.5mm Jack, Female Socket | SMP Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | RPC-3.50 to SMP | Full Detent | RoHS Compliant | ||
![]() 60K501-K50N1 Rosenberger | 8 |
| Datasheet | 13 Weeks | Panel Mount | Bulkhead | Polypropylene (PP) | Brass | Silver | Beryllium Copper | YES | - | 7.5GHz | - | 8.3GHz | -45°C~85°C | - | 2015 | - | e4 | Active | 1 (Unlimited) | - | STANDARDS: DIN 47223; IEC 169-4 | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | FEMALE-FEMALE | - | 50Ohm | 500 | 2 pcs - 1 Connector, 1 Nut | 0.05dB | White Bronze | 7/16 Jack, Female Socket | 7/16 Jack, Female Socket | 1.47 | Same Series | Jack to Jack | Female to Female | 7/16 to 7/16 | - | RoHS Compliant | ||
![]() 03S109-S00S3 Rosenberger | 2750 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | 2013 | RPC | e4 | Active | 1 (Unlimited) | - | VSWR MAX AT 26.5 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | MALE-MALE | THREADED-THREADED | 50Ohm | 500 | - | 0.26dB | - | 3.5mm Plug, Male Pin | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 1.15 | Between Series | Plug to Plug | Male to Male | RPC-3.50 to RPC-2.40 | - | RoHS Compliant | ||
![]() 17K117-K03L5 Rosenberger | 8 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -65°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | INSERTION LOSS MAX AT: 18 GHZ, VSWR MAX AT: 4 GHZ | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | 50Ohm | 1000 | - | 0.122dB | White Bronze | SMP Jack, Female Socket | SMP Jack, Female Socket | 1.11 | Same Series | Jack to Jack | Female to Female | SMP to SMP | - | RoHS Compliant | ||
![]() 60S189-S00N1 Rosenberger | 8 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 32K189-K00N5 Rosenberger | 33 |
| - | 13 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | 12GHz | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 100 | - | 0.173dB | White Bronze | NEX10 Jack, Female Socket | SMA Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | NEX10 to SMA | - | RoHS Compliant | ||
![]() 60K189-K00N1 Rosenberger | 8 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |