- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reach Compliance Code | Reliability | Contact Gender | Coupling Type | Impedance | Durability | Mating Cycles | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05S104-S00S3 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper, Brass | NO | - | 18GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | - | RPC | e4 | - | Obsolete | 1 (Unlimited) | - | VSWR MAX AT 18 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | MALE-MALE | THREADED-THREADED | 50Ohm | - | 3000 | 0.21dB | - | N Plug, Male Pin | SL Plug, Male Pin | 1.2 | Between Series | Plug to Plug | Male to Male | RJC-N to RJC-SL | - | ||
![]() 53S165-SIMN1 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Silver | - | - | AG | 11GHz | - | 11GHz | -55°C~155°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | - | COMMERCIAL | - | - | 50Ohm | - | 500 | 0.066dB | White Bronze | N Plug, Male Pin | 4.1/9.5 Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | N to 4.1/9.5 | RoHS Compliant | ||
![]() B2BK132-K00L5 Rosenberger | In Stock | - | - | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | 6GHz | - | - | - | Bulk | - | VIA® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 78K102-K00L5 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | YES | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -40°C~85°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | INSERTION LOSS MAX AT: 2 GHZ | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | - | - | 75Ohm | - | 500 | 0.1dB | - | 1.6/5.6 Jack, Female Socket | 1.6/5.6 Jack, Female Socket | 1.43 | Same Series | Jack to Jack | Female to Female | 1.6/5.6 to 1.6/5.6 | - | ||
![]() 05S1P4-S00S3 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | NO | - | 18GHz | POLYSTYROL | 40GHz | -40°C~85°C | Bulk | - | RPC | e4 | - | Obsolete | 1 (Unlimited) | EAR99 | VSWR MAX AT 18 GHZ | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | COMMERCIAL | MALE-MALE | THREADED-THREADED | 50Ohm | 500 Cycles | 3000 | 0.21dB | - | N Plug, Male Pin | SL Plug, Male Pin | 1.2 | Between Series | Plug to Plug | Male to Male | RJC-N to RJC-SL | - | ||
![]() 09S1P4-S00S3 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | NO | - | 40GHz | POLYSTYROL | 40GHz | -40°C~85°C | Bulk | - | RPC | e4 | - | Obsolete | 1 (Unlimited) | - | CAPTIVE CENTRE CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | MALE-MALE | THREADED-THREADED | 50Ohm | - | 3000 | 0.32dB | - | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | SL Plug, Male Pin | 1.25 | Between Series | Plug to Plug | Male to Male | RPC-2.40 to RPC-SL | - | ||
![]() 09K1P4-S00S3 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | NO | - | 40GHz | POLYSTYROL | 40GHz | -40°C~85°C | Bulk | - | RPC | e4 | - | Obsolete | 1 (Unlimited) | - | CAPTIVE CENTRE CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | FEMALE-MALE | THREADED-THREADED | 50Ohm | - | 3000 | 0.32dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | SL Plug, Male Pin | 1.25 | Between Series | Plug to Jack | Female to Male | RPC-2.40 to RJC-SL | - | ||
![]() 02S1P4-S00S3 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | NO | - | 40GHz | POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2006 | RPC | e4 | - | Obsolete | 1 (Unlimited) | - | - | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | MALE-MALE | THREADED-THREADED | 50Ohm | - | 500 | 0.32dB | - | 2.92mm (OS-2.9) Plug, Male Pin | SL Plug, Male Pin | 1.25 | Between Series | Plug to Plug | Male to Male | RPC-2.92 to RPC-SL | - | ||
![]() 07P151-K00S3 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | 4GHz | - | 18GHz | -40°C~85°C | Bulk | 2006 | RPC | e4 | - | Active | 1 (Unlimited) | - | VSWR MAX AT 4 GHZ | - | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | FEMALE-FEMALE | BAYONET-THREADED | 50Ohm | - | 5000 | 0.2dB | - | 7mm Precision, Non-Gendered | BNC Jack, Female Socket | 1.17 | Between Series | - | Female to Non-Gendered | BNC to BNC | RoHS Compliant | ||
![]() 07P121-P00S3 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | NO | - | 18GHz | - | 18GHz | -40°C~85°C | Bulk | - | RPC | e4 | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | THREADED-THREADED | 50Ohm | - | 5000 | 0.21dB | - | 7mm Precision, Non-Gendered | 7mm Precision, Non-Gendered | 1.08 | Same Series | - | Non-Gendered to Non-Gendered | RPC-7 to RPC-7 | RoHS Compliant | ||
![]() PCB-R3803-SB Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | - | - | - | - | - | 40GHz | - | - | -40°C~85°C | - | - | RPC | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | RPC-2.92 to RPC-2.92 | ROHS3 Compliant | ||
![]() 02S1P4-S0AS3 Rosenberger | 2792 |
| - | 13 Weeks | Free Hanging (In-Line) | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | - | - | 40GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | 2.92mm (OS-2.9) Plug, Male Pin | SL Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | RPC-2.92 to RPC-SL | RoHS Compliant | ||
![]() PCB-R3804-SB Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | - | - | - | - | - | 50GHz | - | - | -40°C~85°C | - | - | RPC | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | RPC-2.40 to RPC-2.40 | ROHS3 Compliant | ||
![]() 16S102-S00L5 Rosenberger | In Stock | - | Datasheet | 13 Weeks | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Brass | NO | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -40°C~105°C | Bulk | 2014 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | MALE-MALE | - | 50Ohm | - | 100 | 0.32dB | - | FMC Plug, Male Pin | FMC Plug, Male Pin | 1.17 | Same Series | Plug to Plug | Male to Male | FMC to FMC | RoHS Compliant | ||
![]() 03S104-S00S3 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | NO | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | - | RPC | e4 | - | Obsolete | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | MALE-MALE | THREADED-THREADED | 50Ohm | - | 3000 | 0.206dB | - | 3.5mm Plug, Male Pin | SL Plug, Male Pin | 1.2 | Between Series | Plug to Plug | Male to Male | RPC-3.50 to RPC-SL | - | ||
![]() B2BL132-K00L5 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2BL732-K00L5 Rosenberger | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W1K109-K00D3 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Beryllium Copper | Gold | Beryllium Copper | - | - | 50GHz | - | - | - | - | 2013 | WSMP | - | - | Obsolete | 1 (Unlimited) | - | - | - | Snap-On, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | WSMP Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | RPC-2.40 to WSMP | - | ||
![]() 05S104-S0AS3 Rosenberger | In Stock | - | - | 13 Weeks | Free Hanging (In-Line) | Polyphenylene Ether (PPE) | Stainless Steel | Gold | Beryllium Copper | - | - | 18GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | N Plug, Male Pin | SL Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | RPC-N to RPC-SL | RoHS Compliant | ||
![]() PCB-R3802-SB Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | - | - | - | - | - | 26.5GHz | - | - | -40°C~85°C | - | - | RPC | - | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | 3.5mm Jack, Female Socket | 3.5mm Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | RPC-3.50 to RPC-3.50 | ROHS3 Compliant |