- Impedance
- Body Material
- Operating Temperature
- Adapter Series
- Adapter Type
- Center Contact Plating
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Dielectric Material
- Fastening Type
Attribute column
Manufacturer
Rosenberger Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Style | Reach Compliance Code | Reliability | Contact Gender | Coupling Type | Impedance | Mating Cycles | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16S132-K00L5 Rosenberger | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NO | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -40°C~105°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | MALE-FEMALE | THREADED-THREADED | 50Ohm | 500 | 0.32dB | - | SMA Jack, Female Socket | FMC Plug, Male Pin | 1.11 | Between Series | Plug to Jack | Female to Male | SMA to FMC | RoHS Compliant | ||
![]() 03S104-S0AS3 Rosenberger | 2669 |
| - | - | Free Hanging (In-Line) | - | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | - | - | 26.5GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | 3.5mm Plug, Male Pin | SL Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | RPC-3.50 to RPC-SL | RoHS Compliant | ||
![]() 05S432-K00S3 Rosenberger | 2079 |
| - | 13 Weeks | Panel Mount | Flange | Polyphenylene Ether (PPE); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | YES | - | 18GHz | - | 18GHz | -40°C~85°C | Bulk | - | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | COMMERCIAL | MALE-FEMALE | THREADED-THREADED | 50Ohm | 500 | 0.424dB | - | N Plug, Male Pin | SMA Jack, Female Socket | 1.15 | Between Series | Plug to Jack | Female to Male | RJC-N to SMA | RoHS Compliant | ||
![]() 03S107-P00S3 Rosenberger | 2366 |
| Datasheet | 13 Weeks | Free Hanging (In-Line) | - | Polyphenylene Ether (PPE) | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | - | 18GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | - | RPC | e4 | Active | 1 (Unlimited) | - | VSWR MAX AT 18 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | MALE-FEMALE | THREADED-THREADED | 50Ohm | 5000 | 0.17dB | - | 3.5mm Plug, Male Pin | 7mm Precision, Non-Gendered | 1.08 | Between Series | - | Male to Non-Gendered | RPC-3.50 to RPC-7 | RoHS Compliant | ||
![]() PCB-S4104-SB Rosenberger | In Stock | - | Datasheet | 13 Weeks | Surface Mount | - | - | - | - | - | - | - | 50GHz | - | - | -40°C~85°C | - | - | RPC | - | Active | 1 (Unlimited) | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | RPC-2.40 to RPC-2.40 | ROHS3 Compliant | ||
![]() 15S132-K04L5 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | -40°C~90°C | - | 2017 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | compliant | - | MALE-FEMALE | SLIDE ON-THREADED | 50Ohm | 200000 | - | - | Micro RF Plug, Male Pin | SMA Jack, Female Socket | 1.2 | Between Series | Plug to Jack | Female to Male | SMA to Micro RF | RoHS Compliant | ||
![]() 09S121-K00S3 Rosenberger | 2809 |
| - | 13 Weeks | Free Hanging (In-Line) | - | Polyetheretherketone (PEEK) | Stainless Steel | Gold | Beryllium Copper | NO | - | 50GHz | - | 50GHz | -40°C~85°C | Bulk | 2006 | RPC | e4 | Active | 1 (Unlimited) | - | CAPTIVE CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | MALE-FEMALE | THREADED-THREADED | 50Ohm | 500 | 0.354dB | - | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 1.33 | Same Series | Plug to Jack | Female to Male | RPC-2.40 to RPC-2.40 | RoHS Compliant | ||
![]() 51S156-S00N5 Rosenberger | In Stock | - | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | 10GHz | - | - | -55°C~155°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Bayonet Lock, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | 500 | 0.16dB | White Bronze | BNC Plug, Male Pin | TNC Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | BNC to TNC | RoHS Compliant | ||
![]() 119K112-K00N5 Rosenberger | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | NOT SPECIFIED | 10GHz | - | - | -65°C~165°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.69.80.00 | Snap-On, Snap-On | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 0.16dB | White Bronze | PSMP Jack, Female Socket | PSMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | PSMP to PSMP | RoHS Compliant |